- Mfr
- Package
- Product Status
- Series
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
Renesas Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Working Test Current | Non-rep Peak Rev Power Dis-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD4.3MW Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | - | - | compliant | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | ||
![]() RD6.2E(N)-T2-AZ Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZF6.8BPTR Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | RENESAS TECHNOLOGY CORP | - | 1 | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.9 W | - | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | C BEND | unknown | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | 40 mA | - | - | - | - | ||
![]() RD120E-AZ Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD39P Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | SILICON | 3 | - | RENESAS ELECTRONICS CORP | - | 1 | 150 °C | PLASTIC/EPOXY | R-PSSO-F3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 1 W | 39 V | - | - | - | EAR99 | - | 8541.10.00.50 | SINGLE | FLAT | compliant | 3 | R-PSSO-F3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | CATHODE | 5.13% | 2 mA | - | 130 Ω | - | - | ||
![]() NNCD6.2E-T1B-A(BW) Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD51SB Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | RENESAS ELECTRONICS CORP | - | 1 | 150 °C | PLASTIC/EPOXY | SUPER MINIMOLD PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.2 W | 51 V | No | e0 | No | EAR99 | TIN LEAD | 8541.10.00.50 | DUAL | GULL WING | unknown | 2 | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5.88% | 2 mA | - | 180 Ω | - | - | ||
![]() RD8.2F-AZ Renesas Electronics Corporation | In Stock | - | Datasheet | 4 Weeks | NO | - | - | - | RENESAS ELECTRONICS CORP | - | 1 | 175 °C | - | - | - | - | Obsolete | - | 1 W | 8.2 V | Yes | - | - | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | 40 mA | - | 4 Ω | - | - | ||
![]() NNCD3.6G-T1-AT Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | - | - | 3.6 V | RENESAS ELECTRONICS CORP | PLSP0005ZD-A5 | - | - | - | - | - | - | Obsolete | MM | - | - | Yes | - | Yes | EAR99 | - | 8541.10.00.50 | - | - | compliant | 5 | - | - | UNIDIRECTIONAL | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | ||
![]() RKZ6.2BKVP Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | - | - | - | RENESAS ELECTRONICS CORP | - | 1 | 150 °C | - | - | - | - | Obsolete | - | 0.7 W | 6.2 V | - | - | - | EAR99 | - | 8541.10.00.50 | - | - | compliant | - | - | - | - | SINGLE | ZENER DIODE | - | 5.4% | 10 mA | - | - | - | - | ||
![]() RD6.2E(N)-T1-AZ Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZ7C3-E Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NNCD4.3G Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | SILICON | 5 | - | RENESAS ELECTRONICS CORP | - | 4 | 150 °C | PLASTIC/EPOXY | R-PDSO-G5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SC-74A | 0.2 W | - | - | e0 | - | EAR99 | TIN LEAD | 8541.10.00.50 | DUAL | GULL WING | compliant | 5 | R-PDSO-G5 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 4 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 85 W | - | 4.01 V | 4.48 V | ||
![]() RD3.3S-T1-AT(B1) Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD3.0E-AZ Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZF15BPTR Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | SILICON | 2 | - | RENESAS TECHNOLOGY CORP | - | 1 | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.9 W | - | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | C BEND | unknown | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | 20 mA | - | - | - | - | ||
![]() RD9.1FM-T2 Renesas Electronics Corporation | In Stock | - | Datasheet | - | YES | - | - | - | RENESAS ELECTRONICS CORP | - | 1 | 150 °C | - | - | - | - | Obsolete | - | 1 W | 9.1 V | No | - | - | EAR99 | - | 8541.10.00.50 | - | - | unknown | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 6.1% | 5 mA | - | 25 Ω | - | - | ||
![]() RD3.9E-AZ/JM(L1) Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD6.8F Renesas Electronics Corporation | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD36E(N)-TR Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |