- Mfr
- Package
- Product Status
- Series
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
Renesas Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Polarity | Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Zener Voltage | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKZ2.0BKL#R1 Renesas | 215648 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKZ8.2B2KL#R1 Renesas | 40046 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD15M-T1B-A-B1 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZ5CLL-E Renesas | In Stock | - | - | 1 Week | - | - | NO | - | SILICON | 2 | - | RENESAS TECHNOLOGY CORP | Renesas Electronics Corporation | - | HZ5CLL-E | Renesas Electronics America Inc | 1 | 1 | 175 °C | Bulk | UNSPECIFIED | DO-35, 2 PIN | ROUND | LONG FORM | Obsolete | DO-35 | 0.25 W | Active | 5.1 V | NOT SPECIFIED | 5.41 | Non-Compliant | Yes | - | * | e2 | Yes | EAR99 | - | TIN COPPER | - | LOW IMPEDANCE | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | O-XALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | - | - | - | - | - | - | 5.1 V | 3.92% | DO-35 | 0.5 mA | - | - | - | - | - | ||
![]() RD22M-B2(T1B-A) Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD18JS-AB2(AZ) Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD18ES-AZ(AB1) Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZ3.9-BP Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZ12A1E Renesas | In Stock | - | - | - | - | - | NO | - | SILICON | 2 | - | RENESAS TECHNOLOGY CORP | Renesas Electronics Corporation | - | HZ12A1-E | - | 1 | 1 | 175 °C | - | UNSPECIFIED | SC-40, 2 PIN | ROUND | LONG FORM | Obsolete | DO-35 | 0.5 W | - | 11.85 V | NOT SPECIFIED | 5.65 | - | Yes | - | - | e2 | - | EAR99 | - | TIN COPPER | - | LOW IMPEDANCE | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | O-XALF-W2 | Not Qualified | Renesas | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | - | - | - | - | - | - | - | 2.11% | DO-35 | 5 mA | - | - | - | - | - | ||
![]() NNCD3.6D(T1-A) Renesas | In Stock | - | - | - | - | - | YES | - | SILICON | 2 | 3.6 V | RENESAS ELECTRONICS CORP | Renesas Electronics Corporation | PTSP0002ZB-A2 | NNCD3.6D-T1-A | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | SSP | 0.2 W | - | - | NOT SPECIFIED | 5.84 | Compliant | Yes | - | - | e3 | Yes | EAR99 | - | MATTE TIN | - | - | 8541.10.00.50 | Transient Suppressors | AVALANCHE | DUAL | GULL WING | 225 | compliant | 2 | R-PDSO-G2 | - | Renesas | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 W | - | 3.4 V | 3.8 V | ||
![]() NNCD5.1G-T1-A Renesas | In Stock | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | SC-74A | - | - | 5.1 V | RENESAS ELECTRONICS CORP | Renesas Electronics Corporation | PLSP0005ZD-A5 | NNCD5.1G-T1-A | Renesas | 1 | - | - | - | - | - | - | - | Obsolete | MM | - | Obsolete | - | NOT SPECIFIED | 5.79 | - | Yes | 150°C (TJ) | - | e3 | Yes | EAR99 | Zener | MATTE TIN | General Purpose | - | 8541.10.00.50 | Transient Suppressors | - | - | - | 225 | compliant | 5 | - | - | Renesas | UNIDIRECTIONAL | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 4.84V | 85W | - | - | 1.5V (Max) | 4 | - | - | - | - | 160pF @ 1MHz | - | - | - | - | ||
![]() RD2.7F-B2(AZ) Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD2.2ES-AZ-AB1 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD5.1M-T1B-A-B2 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD6.2Z-T2B-A Renesas | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SC-59 | - | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 150°C (TJ) | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 5.9V | 2W | - | - | 5.5V (Max) | 2 | - | - | - | - | 8pF @ 1MHz | - | - | - | - | ||
![]() HZU5BLLTRF-E Renesas | 3000 | - | - | - | - | - | YES | - | SILICON | 2 | - | RENESAS TECHNOLOGY CORP | Renesas Electronics Corporation | - | HZU5BLLTRF-E | - | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.15 W | - | 4.8 V | NOT SPECIFIED | 5.53 | - | Yes | - | - | e6 | Yes | EAR99 | - | TIN BISMUTH | - | LOW NOISE | 8541.10.00.50 | Voltage Reference Diodes | ZENER | DUAL | GULL WING | NOT SPECIFIED | unknown | - | R-PDSO-G2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | 0.5 mA | - | - | 380 Ω | - | - | ||
![]() HZ20-2-E Renesas | In Stock | - | - | - | - | - | NO | - | SILICON | 2 | - | RENESAS TECHNOLOGY CORP | Renesas Electronics Corporation | - | HZ20-2-E | - | 1 | 1 | 175 °C | - | UNSPECIFIED | SC-40, 2 PIN | ROUND | LONG FORM | Obsolete | DO-35 | 0.5 W | - | 19.95 V | NOT SPECIFIED | 5.79 | - | Yes | - | - | e2 | - | EAR99 | - | TIN COPPER | - | LOW IMPEDANCE | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | O-XALF-W2 | Not Qualified | Renesas | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | - | - | - | - | - | - | - | 2.26% | DO-35 | 2 mA | - | - | - | - | - | ||
![]() RD22FM-T1-AZ-B Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD62S-T1-A-B1 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZ3A2-E Renesas | In Stock | - | - | - | - | - | NO | - | SILICON | 2 | - | RENESAS TECHNOLOGY CORP | Renesas Electronics Corporation | - | HZ3A2-E | - | 1 | 1 | 175 °C | - | UNSPECIFIED | SC-40, 2 PIN | ROUND | LONG FORM | Obsolete | DO-35 | 0.5 W | - | 2.7 V | NOT SPECIFIED | 5.44 | Compliant | Yes | - | - | e2 | Yes | EAR99 | - | TIN COPPER | - | LOW IMPEDANCE | 8541.10.00.50 | - | ZENER | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | O-XALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | - | - | - | - | - | - | - | 2.7 V | 3.7% | DO-35 | 5 mA | - | - | - | - | - |