- Mfr
- Package
- Product Status
- Series
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
Renesas Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Impedance (Max) (Zzt) | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Operating Temperature | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Line Protection | Voltage - Breakdown (Min) | Power - Max | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Working Test Current | Capacitance @ Frequency |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD13FM-T1-AZ Renesas Electronics America | 6000 | - | - | Surface Mount | DO-214AC, SMA | - | 2-Power Mini Mold | - | - | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 12.4V | - | 400W | - | - | 10V (Max) | 1 | - | - | - | - | ||
![]() RD12UJ-T1-A Renesas Electronics America | 71281 |
| - | Surface Mount | 2-SMD, Gull Wing | - | 2-Ultra Super Mini Mold | - | - | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 2.2W | - | - | 9V (Max) | 1 | - | - | - | - | ||
![]() HZM12NB3TL Renesas Electronics America | 556 | - | - | - | - | YES | - | SILICON | 3 | - | RENESAS ELECTRONICS CORP | - | Renesas Electronics Corporation | - | HZM12NB3TL | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.2 W | - | 12.34 V | NOT SPECIFIED | 8.46 | No | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | 8541.10.00.50 | Voltage Reference Diodes | ZENER | DUAL | GULL WING | NOT SPECIFIED | compliant | 3 | R-PDSO-G3 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | 2.11% | 5 mA | - | ||
![]() RD5.6UJ-T1-A Renesas Electronics America | 7507 |
| - | Surface Mount | 2-SMD, Gull Wing | - | 2-Ultra Super Mini Mold | - | - | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 2.2W | - | - | 2.5V (Max) | 1 | - | - | - | - | ||
![]() RD4.7UJ-T1-A Renesas Electronics America | 158649 |
| - | Surface Mount | 2-SMD, Gull Wing | - | 2-Ultra Super Mini Mold | - | - | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 2.2W | - | - | 1V (Max) | 1 | - | - | - | - | ||
![]() NNCD5.1C-T1-A Renesas Electronics America | In Stock | - | - | - | - | YES | - | - | - | 5.1 V | RENESAS ELECTRONICS CORP | - | Renesas Electronics Corporation | PWSP0002ZA-A2 | NNCD5.1C-T1-A | - | - | - | - | - | - | - | - | - | Obsolete | USM | - | - | - | - | 5.82 | Yes | - | - | - | - | Yes | - | - | - | - | - | Transient Suppressors | - | - | - | - | compliant | 2 | - | - | Renesas | UNIDIRECTIONAL | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZU6.2B2(TRF-E) Renesas Electronics America | 2450 | - | - | - | - | YES | - | SILICON | 2 | - | RENESAS TECHNOLOGY CORP | - | Renesas Electronics Corporation | PTSP0002ZA-A2 | HZU6.2B2TRF-E | - | 1 | 1 | - | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | URP | 0.2 W | - | 6.2 V | NOT SPECIFIED | 8.6 | Yes | - | - | - | e6 | Yes | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | 8541.10.00.50 | - | ZENER | DUAL | GULL WING | NOT SPECIFIED | unknown | 2 | R-PDSO-G2 | Not Qualified | Renesas | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | 2.18% | 5 mA | - | ||
![]() NNCD5.6MG-T1-A Renesas Electronics America | 27237 |
| - | Surface Mount | SC-74A, SOT-753 | YES | 5-Mini Mold | - | - | 5.8 V | RENESAS ELECTRONICS CORP | - | Renesas Electronics Corporation | PLSP0005ZD-A5 | NNCD5.6MG-T1-A | Renesas | 1 | - | - | Bulk | - | - | - | - | Obsolete | MM | - | Obsolete | - | NOT SPECIFIED | 5.79 | Yes | 150°C (TJ) | - | - | e3 | Yes | EAR99 | Steering (Rail to Rail) | MATTE TIN | Telecom, USB | 8541.10.00.50 | Transient Suppressors | - | - | - | 225 | compliant | 5 | - | - | Renesas | UNIDIRECTIONAL | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 5.3V | - | 2W | - | - | 2.5V (Max) | 4 | - | - | - | 26pF @ 1MHz | ||
![]() NNCD6.2MF-T1B-A Renesas Electronics America | 2500 | - | - | - | - | YES | - | - | - | 6.2 V | RENESAS ELECTRONICS CORP | - | Renesas Electronics Corporation | PLSP0003ZD-A3 | NNCD6.2MF-T1B-A | - | 1 | - | - | - | - | - | - | - | Obsolete | MM | - | - | - | NOT SPECIFIED | 5.77 | Yes | - | - | - | e3 | Yes | EAR99 | - | MATTE TIN | - | 8541.10.00.50 | Transient Suppressors | - | - | - | 225 | compliant | 3 | - | - | Renesas | UNIDIRECTIONAL | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NNCD6.2G-T1-A Renesas Electronics America | 3000 | - | - | - | - | YES | - | - | - | 6.2 V | RENESAS ELECTRONICS CORP | - | Renesas Electronics Corporation | PLSP0005ZD-A5 | NNCD6.2G-T1-A | - | 1 | - | - | - | - | - | - | - | Obsolete | MM | - | - | - | NOT SPECIFIED | 5.84 | Yes | - | - | - | e3 | Yes | EAR99 | - | MATTE TIN | - | 8541.10.00.50 | Transient Suppressors | - | - | - | 225 | compliant | 5 | - | - | Renesas | UNIDIRECTIONAL | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD22P-T1-AZ Renesas | 11041 |
| - | Surface Mount | TO-243AA | - | - | - | - | - | - | 55 Ohms | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 150°C (TJ) | - | ±5.68% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 μA @ 17 V | - | - | 1 W | - | - | - | - | - | 22 V | - | - | - | ||
![]() HZU13B2-TRF Renesas Electronics America | In Stock | - | - | - | - | YES | - | SILICON | 2 | - | HITACHI LTD | - | Hitachi Ltd | - | HZU13B2TRF | - | - | 1 | - | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | 0.2 W | - | 13.2 V | - | 5.2 | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | ZENER | DUAL | GULL WING | - | unknown | - | R-PDSO-G2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | 2.2% | 5 mA | - | ||
![]() NNCD6.8F-T1B-A Renesas Electronics America | 48000 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SC-59 | - | - | 6.8 V | RENESAS ELECTRONICS CORP | - | Renesas Electronics Corporation | PLSP0003ZD-A3 | NNCD6.8F-T1B-A | Renesas | 1 | - | - | Bulk | - | - | - | - | Obsolete | MM | - | Obsolete | - | NOT SPECIFIED | 5.84 | Yes | 150°C (TJ) | - | - | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | General Purpose | 8541.10.00.50 | Transient Suppressors | - | - | - | 225 | compliant | 3 | - | - | Renesas | UNIDIRECTIONAL | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 6.47V | - | 100W | - | - | 3.5V (Max) | 2 | - | - | - | 110pF @ 1MHz | ||
![]() HZU15B3JTRF-E Renesas | 1000025 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZU30B90TRF-E Renesas | 96025 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZU6.2B2JTRF-E Renesas | 75641 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKZ27TWAQE#H1 Renesas | 300000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKZ18TWAJQE#H1 Renesas | 50432 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKZ16TWAJQE#H1 Renesas | 800032 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HZ6A2TA-E Renesas Electronics America Inc | 23683 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |