- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Number of Pins
- Operating Supply Current
- Frequency
- Packaging
- Series
- Manufacturer
- Package
- Mfr
Attribute column
Manufacturer
Renesas Clock/Timing - Programmable Timers and Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Adjustment range undelayed short-circuit release | Chemistry | Degree of protection (IP) | Device construction | Dimensions | Lens Shape | Mounting | MSL | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | With integrated under voltage release | With lock | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Frequency | Output Voltage | Output Type | Note | Number of Circuits | Operating Supply Current | Viewing Angle | Forward Current | Lens Type | Input | Max Frequency | PLL | Enclosure Type | Input Voltage | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT8N4DV85BC-0026CDI Renesas | In Stock | - | - | Surface Mount | SMD | 6 | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | Yes | - | - | - | - | - | - | - | n/a | - | - | - | - | 85 °C | -40 °C | - | - | 311.04 MHz | - | - | n/a | - | 136 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT8N3SV75AC-0029CDI8 Renesas | In Stock | - | - | Surface Mount | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Tape & Reel (TR) | n/a | - | - | Accessory for Soldering Iron | - | 85 °C | -40 °C | - | - | 155.52 MHz | - | - | n/a | - | 130 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT8N4DV85FC-0078CDI Renesas | In Stock | - | - | Surface Mount | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | U109 | - | - | Bit Holder | - | 85 °C | -40 °C | - | - | 200 MHz | - | - | - | - | 136 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT8N4SV76EC-0038CDI Renesas | In Stock | - | - | Surface Mount | - | 6 | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | n/a | - | - | - | - | 85 °C | -40 °C | - | - | 155.52 MHz | - | - | Perforated Cover | - | 140 mA | - | - | - | - | - | - | 19 | - | - | - | - | ||
![]() IDT8N3SV76KC-0161CDI Renesas | In Stock | - | - | Surface Mount | - | 6 | AL | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 1590 | - | - | - | - | 85 °C | -40 °C | - | - | 212 MHz | - | - | - | - | 130 mA | - | - | - | - | - | - | Multipurpose | - | IP54 | - | - | ||
![]() IDT8N3DV85FC-0125CDI Renesas | In Stock | - | - | Surface Mount | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 672.16271 MHz | - | - | - | - | 120 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT8N3SV76EC-0062CDI Renesas | In Stock | - | - | Surface Mount | - | 6 | - | - | - | - | - | - | round | Through Hole | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | n/a | - | - | - | - | 85 °C | -40 °C | - | - | 150 MHz | - | - | n/a | - | 130 mA | 60 ° | 8,5 mA | red diffused | - | - | - | - | - | - | - | - | ||
![]() IDT8N4SV75EC-0152CDI8 Renesas | In Stock | - | - | Surface Mount | Through Hole | 6 | - | - | - | - | - | D9mm | Round | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Tape & Reel (TR) | L-793 | - | - | - | - | 85 °C | -40 °C | - | - | 328.125 MHz | - | - | - | - | 140 mA | 40 ° | 20 mA | Water clear | - | - | - | - | - | - | 11 mm | - | ||
![]() IDT8N4SV76KC-0112CDI Renesas | In Stock | - | - | Surface Mount | SMD | 6 | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | Yes | - | - | - | - | - | -40...+125°C | - | LTC | - | - | - | - | 85 °C | -40 °C | - | - | 200-600kHz | 0,8V...+36V | Adjustable | - | - | 140 mA | - | - | - | - | - | - | - | 4V...+60V | - | - | - | ||
![]() IDT8N4DV85BC-0050CDI Renesas | In Stock | - | - | Surface Mount | - | 6 | - | - | LiON/LiPol/NiMH/NiCd/Lead Acid/Super Capacitor | - | - | - | - | - | n/a | - | - | - | QFN38 | - | Yes | - | - | - | - | - | - | - | n/a | - | - | - | - | 85 °C | -40 °C | - | - | 155.52 MHz | - | - | n/a | - | 136 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT8N4SV76KC-0066CDI8 Renesas | In Stock | - | - | Surface Mount | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 50 V | - | - | - | Tape & Reel (TR) | - | 0.5 % | 100 ppm/°C | - | 626 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 122.88 MHz | - | - | - | - | 140 mA | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() IDT8N4SV76EC-0037CDI8 Renesas | In Stock | - | - | Surface Mount | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 85 °C | -40 °C | - | - | 500 MHz | - | - | - | - | 140 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT8N4SV75KC-0137CDI8 Renesas | In Stock | - | - | Surface Mount | - | 6 | - | 600 - 6000 | - | IP20 | Built-in device plug-in technique | - | - | - | - | 0 | 0 | 120 - 300 | - | 300 | Compliant | Rocker lever | Other | - | No | - | - | Tape & Reel (TR) | - | - | - | - | - | 85 °C | -40 °C | - | - | 155.52 MHz | - | - | - | - | 140 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT8N4DV85AC-0118CDI Renesas | In Stock | - | - | Surface Mount | - | 6 | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | No | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 100 MHz | - | - | - | - | 140 mA | - | - | - | - | - | - | - | - | - | 1507 | 1257 | ||
![]() ICS9DB106BFILFT Renesas | In Stock | - | - | Surface Mount | - | 28 | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | No | - | Cut Tape (CT) | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | 1 | - | - | - | - | Clock | 105 MHz | Yes | - | - | - | 1507 | 207 | ||
![]() IDT8N3DV85BC-0095CDI8 Renesas | In Stock | - | - | Surface Mount | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 85 °C | -40 °C | - | - | 125 MHz | - | - | - | - | 120 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT8N4DV85FC-0122CDI8 Renesas | In Stock | - | - | Surface Mount | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 85 °C | -40 °C | - | - | 320 MHz | - | - | - | - | 136 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT8N3SV76EC-0085CDI8 Renesas | In Stock | - | - | Surface Mount | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 85 °C | -40 °C | - | - | 160 MHz | - | - | - | - | 130 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT8N4SV75EC-0176CDI Renesas | In Stock | - | - | Surface Mount | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 140 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT8N3SV76AC-0011CDI8 Renesas | In Stock | - | - | Surface Mount | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 85 °C | -40 °C | - | - | 622.08 MHz | - | - | - | - | 130 mA | - | - | - | - | - | - | - | - | - | - | - |