- Mounting Type
- Operating Temperature
- Package / Case
- Multiplexer/Demultiplexer Circuit
- Applications
- Number of Channels
- -3db Bandwidth
- Features
- Voltage - Supply, Single (V+)
- On-State Resistance (Max)
- Packaging
- Part Status
Attribute column
Manufacturer
Renesas Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Number of Channels | Analog IC - Other Type | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | On-state Resistance Match-Nom | Switch Circuit | Voltage - Supply, Single (V+) | Drain to Source Resistance | Voltage - Supply, Dual (V±) | Features | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPD65881GB-P01-3BS-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | YES | - | 44 | RENESAS ELECTRONICS CORP | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP44,.5SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | Yes | 5 V | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | - | - | 0.8 mm | compliant | - | - | 44 | S-PQFP-G44 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDTVS512QG8 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | IDTVS512 | - | - | - | - | - | 5 | - | - | 600MHz | 8Ohm | 2:1 | - | - | SPDT | 3.3V | - | - | Bi-Directional, RGB | - | - | - | ||
![]() QS4A201QG Renesas Electronics America Inc. | 12 |
| Datasheet | 12 Weeks | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | Audio, Telecommunications, Video | - | - | - | - | - | - | - | - | - | IDTQS4A201 | - | - | - | - | - | 1 | - | - | 1.3GHz | 17Ohm | 2:2 | - | - | - | 5V | - | - | Break-Before-Make | - | - | ROHS3 Compliant | ||
![]() ISL54220IUZ Renesas Electronics America Inc. | 5 | - | Datasheet | 6 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) - annealed | USB | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL54220 | 10 | - | - | - | - | 2 | DPDT | - | 742MHz | 8Ohm | 2:1 | - | - | SPDT | 2.7V~5.5V | - | - | Break-Before-Make, USB 2.0 | - | - | ROHS3 Compliant | ||
![]() ISL54226IRTZ-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | USB | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | ISL54226 | 8 | S-PDSO-N8 | - | 5.25V | - | 1 | - | - | 790MHz | 17Ohm | 2:1 | 23 dB | 0.2Ohm | DPST | 2.7V~5.25V | - | - | USB 2.0 | 0.8mm | 2mm | ROHS3 Compliant | ||
![]() ISL54200IRZ Renesas Electronics America Inc. | 12 |
| Datasheet | 6 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | e3 | - | Active | 2 (1 Year) | 10 | - | - | Matte Tin (Sn) | USB | - | DUAL | NO LEAD | NOT SPECIFIED | 2 | 3.3V | 0.5mm | - | NOT SPECIFIED | ISL54200 | 10 | S-PDSO-N10 | - | 5.5V | - | 2 | - | - | 550MHz | 30Ohm | 2:1 | 98 dB | 0.1Ohm | SPDT | 2.7V~5.5V | 20Ohm | - | Break-Before-Make, USB 2.0 | 0.85mm | 3mm | ROHS3 Compliant | ||
![]() ISL54209IRTZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | 10 | - | - | - | Audio, USB | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.5mm | - | NOT SPECIFIED | ISL54209 | - | S-PDSO-N10 | - | 5.5V | - | 2 | - | - | 736MHz | 2.8Ohm Audio 6.5Ohm USB | 2:1 | 95 dB | 0.05Ohm | SPDT | 2.5V~5V | - | - | Break-Before-Make, USB 2.0 | 0.85mm | 3mm | ROHS3 Compliant | ||
![]() ISL54213IRTZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 10-WFDFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | e3 | - | Obsolete | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | Audio, USB | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL54213 | - | - | - | - | - | 2 | - | - | 736MHz | 2.8Ohm Audio 6.5Ohm USB | 2:1 | - | - | SPDT | 2.5V~5.5V | - | - | Break-Before-Make, USB 2.0 | - | - | ROHS3 Compliant | ||
![]() ISL54212IRTZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | e3 | - | Obsolete | 1 (Unlimited) | 10 | - | - | Matte Tin (Sn) | Audio, USB | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | ISL54212 | - | S-PDSO-N10 | - | 5.5V | - | 2 | - | - | 630MHz | 4Ohm Audio 5Ohm USB | 2:1 | - | 0.06Ohm | SPDT | 2.5V~5.5V | - | - | Break-Before-Make, USB 2.0 | 0.8mm | 3mm | ROHS3 Compliant | ||
![]() ISL54401IRUZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 10-UFQFN | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 10 | - | - | - | Audio, USB | - | QUAD | NO LEAD | - | 2 | 3V | 0.5mm | - | - | ISL54401 | - | R-PQCC-N10 | - | 3.6V | - | 2 | - | - | 394MHz Audio 239MHz USB | 6Ohm USB | 2:1 | - | 0.2Ohm | SPDT | 2.5V~3.6V | - | - | Break-Before-Make, USB 2.0 | 0.55mm | - | ROHS3 Compliant | ||
![]() ISL54208IRZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | e3 | - | Obsolete | 2 (1 Year) | 10 | - | - | Matte Tin (Sn) | Audio, USB, Video | - | DUAL | NO LEAD | NOT SPECIFIED | 2 | 3.3V | 0.5mm | - | NOT SPECIFIED | ISL54208 | - | S-PDSO-N10 | - | 5.5V | - | 2 | - | - | 630MHz | 4Ohm Audio 5Ohm USB | 2:1 | - | 0.02Ohm | SPDT | 1.8V~5.5V | - | - | Break-Before-Make, USB 2.0 | 0.8mm | 3mm | ROHS3 Compliant | ||
![]() ISL54220IRUZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 6 Weeks | Surface Mount | 10-UFQFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e4 | - | Active | 1 (Unlimited) | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | USB | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL54220 | 10 | - | - | - | - | 2 | DPDT | - | 742MHz | 8Ohm | 2:1 | - | - | SPDT | 2.7V~5.5V | - | - | Break-Before-Make, USB 2.0 | - | - | ROHS3 Compliant | ||
![]() ISL54405IVZ Renesas Electronics America Inc. | 12 | - | Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | e3 | - | Active | 1 (Unlimited) | 16 | - | 19Ohm | Matte Tin (Sn) | Audio | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | ISL54405 | 16 | R-PDSO-G16 | - | 3.6V | - | 2 | - | - | 230MHz | 1.9Ohm | 2:1 | 100 dB | 0.023Ohm | SPDT | 3.3V 5V | - | - | Break-Before-Make, Depop | - | 5mm | ROHS3 Compliant | ||
![]() ISL54208IRUZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 10-UFQFN | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Obsolete | 1 (Unlimited) | 10 | - | - | Matte Tin (Sn) | Audio, USB, Video | - | QUAD | NO LEAD | NOT SPECIFIED | 2 | 3.3V | 0.5mm | - | NOT SPECIFIED | ISL54208 | - | R-PQCC-N10 | - | 5.5V | - | 2 | - | - | 630MHz | 4Ohm Audio 5Ohm USB | 2:1 | - | 0.02Ohm | SPDT | 1.8V~5.5V | - | - | Break-Before-Make, USB 2.0 | 0.55mm | - | ROHS3 Compliant | ||
![]() ISL54206IRZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | e3 | - | Obsolete | 2 (1 Year) | 10 | - | - | Matte Tin (Sn) | Audio, USB | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | ISL54206 | - | S-PDSO-N10 | - | 5.5V | - | 2 | - | - | 630MHz | 4Ohm Audio 5Ohm USB | 2:1 | - | 0.06Ohm | SPDT | 1.8V~5.5V | - | - | Break-Before-Make, USB 2.0 | 0.8mm | 3mm | ROHS3 Compliant | ||
![]() ISL54206IRUZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 10-UFQFN | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Obsolete | 1 (Unlimited) | 10 | - | - | Matte Tin (Sn) | Audio, USB | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | ISL54206 | - | R-PQCC-N10 | - | 5.5V | - | 2 | - | - | 630MHz | 4Ohm Audio 5Ohm USB | 2:1 | - | 0.06Ohm | SPDT | 1.8V~5.5V | - | - | Break-Before-Make, USB 2.0 | 0.55mm | - | ROHS3 Compliant | ||
![]() HI1-0524-5 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Through Hole | 18-CDIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~75°C TA | - | - | - | Obsolete | 1 (Unlimited) | 18 | - | - | - | Video | - | DUAL | - | - | 1 | 15V | - | - | - | HI-524 | - | - | - | - | - | 1 | - | -15V | 8MHz | 700Ohm Typ | 4:1 | - | - | - | - | - | ±15V | Buffered | - | - | Non-RoHS Compliant | ||
![]() ISL54405IRTZ Renesas Electronics America Inc. | 12 |
| Datasheet | 6 Weeks | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | e3 | - | Active | 1 (Unlimited) | 16 | - | - | Matte Tin (Sn) | Audio | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | ISL54405 | 16 | S-PQCC-N16 | - | 3.6V | - | 2 | - | - | 230MHz | 1.9Ohm | 2:1 | 100 dB | 0.023Ohm | SPDT | 3.3V 5V | - | - | Break-Before-Make, Depop | 0.8mm | 3mm | ROHS3 Compliant | ||
![]() ISL54200IRUZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 5 Weeks | Surface Mount | 10-UFQFN | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Active | 1 (Unlimited) | 10 | - | - | Matte Tin (Sn) | USB | - | QUAD | NO LEAD | NOT SPECIFIED | 2 | 3.3V | 0.5mm | - | NOT SPECIFIED | ISL54200 | 10 | R-PQCC-N10 | - | 5.5V | - | 2 | - | - | 550MHz | 30Ohm | 2:1 | 98 dB | 0.1Ohm | SPDT | 2.7V~5.5V | - | - | Break-Before-Make, USB 2.0 | 0.55mm | - | ROHS3 Compliant | ||
![]() ISL54221IRUZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 6 Weeks | Surface Mount | 10-UFQFN | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | e4 | - | Active | 1 (Unlimited) | 10 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | USB | - | QUAD | NO LEAD | NOT SPECIFIED | 2 | 3.3V | 0.5mm | - | NOT SPECIFIED | ISL54221 | 10 | R-PQCC-N10 | - | 5.5V | - | 2 | DPDT | - | 742MHz | 8Ohm | 2:1 | 32 dB | 0.117Ohm | SPDT | 2.7V~5.5V | - | - | Break-Before-Make, USB 2.0 | 0.55mm | - | ROHS3 Compliant |