- Mounting Type
- Operating Temperature
- Package / Case
- Multiplexer/Demultiplexer Circuit
- Applications
- Number of Channels
- -3db Bandwidth
- Features
- Voltage - Supply, Single (V+)
- On-State Resistance (Max)
- Packaging
- Part Status
Attribute column
Manufacturer
Renesas Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Input Voltage (Max) | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | On-state Resistance Match-Nom | Switch Circuit | Voltage - Supply, Single (V+) | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL54214IRUZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 12-UFQFN | YES | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | Active | 1 (Unlimited) | 12 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | Audio, USB | QUAD | NO LEAD | NOT SPECIFIED | 2 | 3V | 0.4mm | - | NOT SPECIFIED | ISL54214 | - | 12 | - | 4.6V | - | 2 | DIFFERENTIAL MULTIPLEXER | - | - | 700MHz | 2.8Ohm Audio 8Ohm USB | 3:1 | 96 dB | - | 0.04Ohm | SP3T | 2.7V~4.6V | - | - | - | Break-Before-Make, USB 2.0 | 0.55mm | - | - | ROHS3 Compliant | ||
![]() ISL54409IRUZ-T Renesas Electronics America Inc. | 12 |
| Datasheet | 20 Weeks | Surface Mount | 10-UFQFN | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | Active | 1 (Unlimited) | 10 | Nickel/Palladium/Gold (Ni/Pd/Au) | Audio, USB | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.4mm | - | NOT SPECIFIED | ISL54409 | - | 10 | R-PQCC-N10 | 3.6V | - | 2 | - | - | - | - | 2.8Ohm | 1:1 | 110 dB | - | 0.1Ohm | SPST | 2.7V~5V | - | - | - | Depop, USB 2.0 | 0.5mm | 1.8mm | 1.4mm | ROHS3 Compliant | ||
![]() ISL54410IRUZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 19 Weeks | Surface Mount | 10-UFQFN | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | Active | 1 (Unlimited) | 10 | Nickel/Palladium/Gold (Ni/Pd/Au) | Audio, USB | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.4mm | - | NOT SPECIFIED | ISL54410 | - | 10 | R-PQCC-N10 | 3.6V | - | 2 | - | - | - | - | 2.8Ohm | 1:1 | 110 dB | - | 0.1Ohm | SPST | 2.7V~5V | - | - | - | Depop, USB 2.0 | 0.5mm | 1.8mm | 1.4mm | ROHS3 Compliant | ||
![]() ISL54227IRUZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 6 Weeks | Surface Mount | 10-UFQFN | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 10 | Matte Tin (Sn) | USB | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.4mm | - | NOT SPECIFIED | ISL54227 | - | 10 | - | 5.25V | - | 1 | - | - | - | 790MHz | 17Ohm | 2:1 | 23 dB | - | 0.2Ohm | DPST | 2.7V~5.25V | - | - | - | USB 2.0 | 0.55mm | - | - | ROHS3 Compliant | ||
![]() ISL54222AIRTZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | Industrial grade | -40°C~85°C TA | Tube | - | - | e3 | Active | 1 (Unlimited) | 10 | Matte Tin (Sn) - annealed | USB | DUAL | NO LEAD | - | 2 | 3V | 0.5mm | - | - | ISL54222A | SEPARATE OUTPUT | 10 | S-PDSO-N10 | 3.3V | - | 2 | - | 3.3V | - | 780MHz | 8Ohm | 2:1 | 28 dB | - | 0.072Ohm | SPDT | 1.8V~3.3V | 0.04A | - | - | Break-Before-Make, USB 2.0 | 0.8mm | 3mm | - | ROHS3 Compliant | ||
![]() ISL54224IRTZ Renesas Electronics America Inc. | 12 |
| Datasheet | 6 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | - | -40°C~85°C TA | Tube | - | - | e3 | Active | 1 (Unlimited) | 10 | Matte Tin (Sn) | USB | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | ISL54224 | - | 10 | S-PDSO-N10 | - | - | 2 | - | - | - | 780MHz | 20Ohm | 2:1 | 30 dB | - | 0.2Ohm | SPDT | 2.7V~5.25V | - | - | - | Break-Before-Make, USB 2.0 | 0.85mm | 3mm | - | ROHS3 Compliant | ||
![]() ISL54211IRTZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 22 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 10 | Matte Tin (Sn) - annealed | Audio, USB | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.5mm | - | NOT SPECIFIED | ISL54211 | - | 10 | S-PDSO-N10 | 3.6V | - | 2 | - | - | - | 700MHz | 2.8Ohm Audio 6Ohm USB | 2:1 | 45 dB | - | 0.02Ohm | SPDT | 2.7V~5V | - | - | - | Depop, USB 2.0 | 0.8mm | 3mm | - | ROHS3 Compliant | ||
![]() ISL54405IRTZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 6 Weeks | Surface Mount | 16-WFQFN Exposed Pad | YES | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 16 | Matte Tin (Sn) | Audio | QUAD | NO LEAD | NOT SPECIFIED | 2 | 3.3V | 0.5mm | - | NOT SPECIFIED | ISL54405 | - | 16 | S-PQCC-N16 | 3.6V | - | 2 | - | - | - | 230MHz | 1.9Ohm | 2:1 | 100 dB | - | 0.023Ohm | SPDT | 3.3V 5V | - | - | - | Break-Before-Make, Depop | 0.8mm | 3mm | - | ROHS3 Compliant | ||
![]() ISL54210IRTZ Renesas Electronics America Inc. | 12 |
| Datasheet | 21 Weeks | Surface Mount | 10-WFDFN Exposed Pad | YES | - | -40°C~85°C TA | Tube | - | - | e3 | Active | 1 (Unlimited) | 10 | Matte Tin (Sn) - annealed | Audio, USB | DUAL | NO LEAD | NOT SPECIFIED | 2 | 3V | 0.5mm | - | NOT SPECIFIED | ISL54210 | - | 10 | S-PDSO-N10 | 3.6V | - | 2 | - | - | - | 700MHz | 2.8Ohm Audio 6Ohm USB | 2:1 | 111 dB | - | 0.02Ohm | SPDT | 2.7V~3.6V | - | - | - | Depop, USB 2.0 | 0.8mm | 3mm | - | ROHS3 Compliant | ||
![]() ISL59534IKEZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 356-BBGA Exposed Pad | - | - | -40°C~85°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | Video | - | - | - | - | - | - | unknown | - | ISL59534 | - | - | - | - | - | 1 | CROSS POINT SWITCH | - | - | 300MHz | - | 32:16 | - | - | - | - | 4.5V~5.5V | - | - | - | SPI | - | - | - | ROHS3 Compliant | ||
![]() HA456CM Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | Commercial grade | 0°C~70°C TA | Tube | - | - | - | Obsolete | 3 (168 Hours) | 44 | - | Video | QUAD | J BEND | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | HA456 | - | - | S-PQCC-J44 | - | 4.5V | 1 | CROSS POINT SWITCH | - | -5V | 120MHz | - | 8:8 | 70 dB | -5.5V | - | - | - | - | -4.5V | ±4.5V~5.5V | Buffered | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() HA4314BCB Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | 14 | - | Video | DUAL | GULL WING | - | 1 | 5V | - | - | - | HA4314B | - | - | - | - | 4.5V | 1 | CROSS POINT SWITCH | - | -5V | 400MHz | - | 4:1 | 70 dB | -5.5V | - | - | - | - | -4.5V | ±4.5V~5.5V | - | - | 8.65mm | - | Non-RoHS Compliant | ||
![]() IDT82V8313DSG Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 208-BFQFP | - | - | -40°C~85°C TA | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | IDT82V8313 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | ||
![]() ISL76120ARTZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Obsolete | 2 (1 Year) | 10 | - | USB | DUAL | NO LEAD | NOT SPECIFIED | 2 | 3.3V | 0.5mm | - | NOT SPECIFIED | ISL76120 | - | 10 | S-PDSO-N10 | 5.5V | - | 2 | DPDT | - | - | 880MHz | 30Ohm | 2:1 | 98 dB | - | 0.1Ohm | SPDT | 2.7V~5.5V | - | - | - | Break-Before-Make, USB 2.0 | 0.85mm | 3mm | - | ROHS3 Compliant | ||
![]() ISL76120ARTZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | -40°C~105°C TA | Tube | - | Automotive, AEC-Q100 | - | Obsolete | 2 (1 Year) | 10 | - | USB | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | ISL76120 | - | 10 | R-PDSO-N10 | 5.5V | - | 2 | DPDT | - | - | 880MHz | 30Ohm | 2:1 | 98 dB | - | 0.1Ohm | SPDT | 2.7V~5.5V | - | - | - | Break-Before-Make, USB 2.0 | 0.85mm | 3mm | - | ROHS3 Compliant | ||
![]() ISL54228IRTZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | Obsolete | 1 (Unlimited) | 8 | Matte Tin (Sn) | USB | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | ISL54228 | - | - | S-PDSO-N8 | 5.25V | - | 1 | DPDT | - | - | 790MHz | 17Ohm | 2:1 | 23 dB | - | 0.2Ohm | DPST | 2.7V~5.25V | - | - | - | USB 2.0 | 0.8mm | 2mm | - | ROHS3 Compliant | ||
![]() HA4314BCBZ96 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C TA | Tape & Reel (TR) | 1998 | - | e3 | Obsolete | 2 (1 Year) | 14 | Matte Tin (Sn) | Video | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | HA4314B | - | 14 | - | - | 4.5V | 1 | CROSS POINT SWITCH | - | -5V | 400MHz | - | 4:1 | 70 dB | -5.5V | - | - | - | - | -4.5V | ±4.5V~5.5V | - | - | 8.65mm | - | ROHS3 Compliant | ||
![]() IDTZSF202Q-B Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 241-BBGA, FCBGA | - | - | - | Tray | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | IDTZSF202Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IDTZTM202C-A Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 241-BBGA, FCBGA | - | - | - | Tray | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | IDTZTM202C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IDTZSF200X-A Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 241-BBGA, FCBGA | - | - | - | Tray | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | IDTZSF200X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |