- Series
- Mfr
- Package
- Product Status
- Type
- Mounting Type
- Operating Temperature
- Package / Case
- RoHS
- Packaging
- Voltage - Supply
- Supplier Device Package
Attribute column
Manufacturer
Renesas Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Interface | Nominal Supply Current | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Simplex/Duplex | Transmit Delay-Max | Max Junction Temperature (Tj) | Number of Receivers | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V105ADAGT Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 144-LQFP | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | Discontinued | 3 (168 Hours) | - | - | Driver | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | IDTV105A | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() V386AEGLFT Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | 56-TSSOP | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | Receiver | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | V386 | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL41334IRZ-T Renesas Electronics America Inc. | In Stock |
| Datasheet | 11 Weeks | Surface Mount | 40-VFQFN Exposed Pad | YES | - | - | EIA-232; EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Cut Tape (CT) | 2003 | e3 | Active | 3 (168 Hours) | 40 | - | Transceiver | Matte Tin (Sn) | ALSO OPERATE WITH 1 TRANSMITTER AND 1 RECEIVER IN RS-485 MODE | - | 4.5V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 2 | 5V | 0.5mm | NOT SPECIFIED | ISL41334 | 40 | S-XQCC-N40 | - | - | 20Mbps | NO | RS232, RS422, RS485 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 35mV | 120 ns | - | 2000 ns | - | - | - | 1mm | 6mm | 6mm | ROHS3 Compliant | ||
![]() ICL3221EIAZ Renesas Electronics America Inc. | 89 |
| Datasheet | 12 Weeks | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | - | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tube | 2001 | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3221E | 16 | R-PDSO-G16 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | - | - | - | - | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ISL3280EIHZ-T Renesas Electronics America Inc. | In Stock |
| Datasheet | 6 Weeks | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | Industrial grade | -40°C~85°C | Cut Tape (CT) | 2003 | e3 | Active | 2 (1 Year) | 5 | EAR99 | Receiver | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.95mm | NOT SPECIFIED | ISL3280E | 5 | R-PDSO-G5 | RS-422, RS-485 | 400μA | 20Mbps | NO | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/1 | - | - | - | 15mV | 60 ns | Simplex | - | 150°C | 1 | 1.45mm | - | 2.9mm | - | ROHS3 Compliant | ||
![]() ICL3232IBNZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tube | 2001 | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.15V | 1.27mm | NOT SPECIFIED | ICL3232 | 16 | R-PDSO-G16 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL83072EIBZA-T Renesas Electronics America Inc. | 29664 | - | Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Cut Tape (CT) | 2003 | e3 | Active | 3 (168 Hours) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | ISL83072E | 8 | R-PDSO-G8 | - | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 15mV | 120 ns | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ICL3221ECVZ Renesas Electronics America Inc. | 3133 | - | Datasheet | 12 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | EIA-232; TIA-232; V.24; V.28 | Commercial grade | 0°C~70°C | Tube | 2001 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3221E | 16 | R-PDSO-G16 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ICL3222EIVZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 9 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tube | 2001 | e3 | Active | 3 (168 Hours) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3222E | 20 | R-PDSO-G20 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() V386GLF Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | 56-TSSOP | - | - | - | Tube | - | - | Active | 1 (Unlimited) | - | - | Receiver | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | V386 | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8512061AGILFT Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | 8-TSSOP | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | ICS8512061 | - | - | - | - | - | - | - | - | 1/1 | - | - | Half | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HXT6101-DNT Renesas Electronics America Inc. | 45 |
| Datasheet | 14 Weeks | Surface Mount | Die | - | - | - | - | - | - | Tray | - | - | Active | 1 (Unlimited) | - | - | Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Gbps | - | Fibre Channel, IEEE 802.3 | - | 1/0 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ICL3232ECBNZ-T Renesas Electronics America Inc. | 20000 |
| Datasheet | 11 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-232; TIA-232; V.24; V.28 | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2001 | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 1.27mm | NOT SPECIFIED | ICL3232E | 16 | R-PDSO-G16 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ICL3221ECAZ-T Renesas Electronics America Inc. | 1222 |
| Datasheet | 12 Weeks | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 16 | - | EIA-232; TIA-232; V.24; V.28 | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2001 | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3221E | 16 | - | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | - | - | - | - | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ICL3232EIAZ Renesas Electronics America Inc. | 15000 |
| Datasheet | 12 Weeks | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | - | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tube | 2001 | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3232E | 16 | R-PDSO-G16 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | - | - | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ISL83076EIBZA Renesas Electronics America Inc. | 39 |
| Datasheet | 7 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tube | 2003 | e3 | Active | 3 (168 Hours) | 14 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | ISL83076E | 14 | R-PDSO-G14 | - | - | 20Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 15mV | 60 ns | - | 40 ns | - | - | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ICL3225ECAZ Renesas Electronics America Inc. | 3000 |
| Datasheet | 9 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | EIA-232; TIA-232; V.24; V.28 | Commercial grade | 0°C~70°C | Tube | 2000 | e3 | Active | 2 (1 Year) | 20 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3225E | 20 | R-PDSO-G20 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | - | - | 1.99mm | 7.2mm | 5.29mm | ROHS3 Compliant | ||
![]() ICL3232CVZ Renesas Electronics America Inc. | 20 |
| Datasheet | 10 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | EIA-232; TIA-232; V.24; V.28 | Commercial grade | 0°C~70°C | Tube | 2001 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.15V | 0.65mm | NOT SPECIFIED | ICL3232 | 16 | R-PDSO-G16 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ICL3232ECBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | EIA-232; TIA-232; V.24; V.28 | Commercial grade | 0°C~70°C | Tube | 2001 | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 1.27mm | NOT SPECIFIED | ICL3232E | 16 | R-PDSO-G16 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() ICL3232CPZ Renesas Electronics America Inc. | 1390 | - | Datasheet | 12 Weeks | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | EIA-232; TIA-232; V.24; V.28 | Commercial grade | 0°C~70°C | Tube | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 3V~5.5V | DUAL | - | NOT SPECIFIED | 2 | 3.15V | 2.54mm | NOT SPECIFIED | ICL3232 | 16 | R-PDIP-T16 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | - | - | - | - | - | 5.33mm | 19.17mm | 7.62mm | ROHS3 Compliant |