- Series
- Mfr
- Package
- Product Status
- Type
- Mounting Type
- Operating Temperature
- Package / Case
- RoHS
- Packaging
- Voltage - Supply
- Supplier Device Package
Attribute column
Manufacturer
Renesas Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Output Low Current-Max | Out Swing-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL81387IAZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Cut Tape (CT) | - | e3 | Active | 2 (1 Year) | 20 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | ISL81387 | 20 | R-PDSO-G20 | Not Qualified | 20Mbps | 3-STATE | YES | TRUE | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 2/2 | 2 | 2 | Half | 35mV | 120 ns | 2500 ns | 0.003A | 10 V | 1.99mm | 7.2mm | 5.29mm | ROHS3 Compliant | ||
![]() ICL3221EIVZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 12 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tube | 2001 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3221E | 16 | R-PDSO-G16 | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ISL8487EIBZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tube | 2003 | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL8487E | 8 | R-PDSO-G8 | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | 2000 ns | 2000 ns | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ICL3207CAZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | e3 | Obsolete | 3 (168 Hours) | - | EAR99 | Transceiver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ICL3207 | 24 | - | - | 250kbps | - | - | - | RS232 | - | 5/3 | - | - | Full | 300mV | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ICL3221CAZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 12 Weeks | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | Commercial grade | 0°C~70°C | Tube | 2001 | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.15V | 0.65mm | 30 | ICL3221 | 16 | R-PDSO-G16 | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 300mV | - | - | - | - | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ISL83071EIBZA-T Renesas Electronics America Inc. | 863 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Cut Tape (CT) | 2014 | e3 | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | ISL83071E | 8 | R-PDSO-G8 | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 15mV | 120 ns | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ICL3232ECAZ Renesas Electronics America Inc. | 22 |
| Datasheet | 12 Weeks | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | Commercial grade | 0°C~70°C | Tube | 2001 | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3232E | 16 | R-PDSO-G16 | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant | ||
![]() HIN202ECBNZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | EIA-232; V.28 | Commercial grade | 0°C~70°C | Tube | 2000 | e3 | Active | 2 (1 Year) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 1.27mm | NOT SPECIFIED | HIN202E | 16 | R-PDSO-G16 | - | 230kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | 10000 ns | 10000 ns | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL81487LIBZ-T Renesas Electronics America Inc. | 12053 | - | Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 8 | - | Transceiver | MATTE TIN | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL81487L | 8 | R-PDSO-G8 | - | 5Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | 150 ns | 50 ns | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ICL3232ECV-16Z Renesas Electronics America Inc. | 50 |
| Datasheet | 11 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | Commercial grade | 0°C~70°C | Tube | 2001 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3232E | 16 | R-PDSO-G16 | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ICL3223ECAZ Renesas Electronics America Inc. | 5000 | - | Datasheet | 9 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tube | - | e3 | Active | 3 (168 Hours) | 20 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3223E | 20 | R-PDSO-G20 | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | 1.99mm | 7.2mm | 5.29mm | ROHS3 Compliant | ||
![]() ISL81483IBZ-T Renesas Electronics America Inc. | 2500 |
| Datasheet | 9 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | - | - | Transceiver | MATTE TIN | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL81483 | 8 | - | - | 250kbps | - | - | - | RS422, RS485 | - | 1/1 | - | - | Half | 70mV | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL8491IBZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 6 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-485; EIA-422 | - | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 14 | EAR99 | Transceiver | MATTE TIN | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL8491 | 14 | R-PDSO-G14 | - | 5Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | 150 ns | 50 ns | - | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() HIN202EIBNZ-T Renesas Electronics America Inc. | 28 | - | Datasheet | 7 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | EIA-232; V.28 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2000 | e3 | Active | 2 (1 Year) | 16 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 1.27mm | NOT SPECIFIED | HIN202 | 16 | R-PDSO-G16 | - | 230kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | 10000 ns | 10000 ns | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL83075EIBZA Renesas Electronics America Inc. | 85 |
| Datasheet | 3 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | ISL83075E | 8 | R-PDSO-G8 | - | 500kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 15mV | 120 ns | 800 ns | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ICL3243ECAZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | Commercial grade | 0°C~70°C | Tube | 2001 | e3 | Active | 2 (1 Year) | 28 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3243E | 28 | - | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | - | - | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ICL3221EIAZ-T Renesas Electronics America Inc. | 7700 | - | Datasheet | 12 Weeks | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3221E | 16 | R-PDSO-G16 | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | - | - | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ICL3232CBNZ Renesas Electronics America Inc. | 3 |
| Datasheet | 11 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | Commercial grade | 0°C~70°C | Tube | 2001 | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.15V | 1.27mm | NOT SPECIFIED | ICL3232 | 16 | R-PDSO-G16 | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL8485EIBZ-T Renesas Electronics America Inc. | 48 | - | Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL8485E | 8 | R-PDSO-G8 | - | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | 150 ns | 50 ns | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ICL3221ECAZ Renesas Electronics America Inc. | 70 |
| Datasheet | 12 Weeks | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | Commercial grade | 0°C~70°C | Tube | 2001 | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3221E | 16 | R-PDSO-G16 | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | - | - | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant |