- Series
- Mfr
- Package
- Product Status
- Type
- Mounting Type
- Operating Temperature
- Package / Case
- RoHS
- Packaging
- Voltage - Supply
- Supplier Device Package
Attribute column
Manufacturer
Renesas Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICL3243EIAZ Renesas Electronics America Inc. | 5 |
| Datasheet | 9 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | - | Industrial grade | -40°C~85°C | Tube | 2001 | e3 | Active | 2 (1 Year) | 28 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3243E | 28 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() 82P2288BB8 Renesas Electronics America Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 256-BBGA | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 4 (72 Hours) | - | - | Transceiver | - | - | 3V~3.6V | - | - | - | - | - | - | - | IDT82P2288 | - | - | - | 2.048Mbps | - | IEEE 1149.1 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IDT5V5218PGGI Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | - | 24-TSSOP | - | - | -40°C~85°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | 3V~3.6V | - | - | - | - | - | - | - | IDT5V5218 | - | - | - | - | - | LVDS | - | 2/2 | - | - | Half | - | - | - | - | - | - | - | ||
![]() ISL3330IAZ-T7A Renesas Electronics America Inc. | 38 |
| Datasheet | 20 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2005 | - | Active | 3 (168 Hours) | - | - | Transceiver | - | - | 3.15V~3.45V | - | - | - | - | - | - | - | ISL3330 | 20 | - | - | 20Mbps | - | RS232, RS422, RS485 | - | 2/2 | - | - | Full | 35mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() HIN232IPZ Renesas Electronics America Inc. | 3946 |
| Datasheet | 8 Weeks | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | V.28; EIA-232-E | Industrial grade | -40°C~85°C | Tube | 2000 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 2 | 5V | 2.54mm | NOT SPECIFIED | HIN232 | 16 | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | 5.33mm | 19.17mm | 7.62mm | ROHS3 Compliant | ||
![]() HIN232ECPZ Renesas Electronics America Inc. | 5769 | - | Datasheet | 4 Weeks | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | EIA-232; V.28 | Commercial grade | 0°C~70°C | Tube | 2000 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | MATTE TIN | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 2 | 5V | 2.54mm | NOT SPECIFIED | HIN232E | 16 | R-PDIP-T16 | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | 10000 ns | 10000 ns | 5.33mm | 19.17mm | 7.62mm | ROHS3 Compliant | ||
![]() ICL3222EIVZ-T Renesas Electronics America Inc. | 30 |
| Datasheet | 9 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | Active | 3 (168 Hours) | 20 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3222E | 20 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | 1.2mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() ICL3223EIVZ-T Renesas Electronics America Inc. | 2519 | - | Datasheet | 11 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | - | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | Active | 3 (168 Hours) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3223E | 20 | R-PDSO-G20 | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | 1.2mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() HIN232CBZ Renesas Electronics America Inc. | 3690 | - | Datasheet | 9 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | V.28; EIA-232-E | Commercial grade | 0°C~70°C | Tube | 2000 | e3 | Active | 2 (1 Year) | 16 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | 30 | HIN232 | 16 | R-PDSO-G16 | Not Qualified | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() ICL3221CVZ Renesas Electronics America Inc. | 46 |
| Datasheet | 12 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | EIA-232; TIA-232; V.24; V.28 | Commercial grade | 0°C~70°C | Tube | 2001 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.15V | 0.65mm | NOT SPECIFIED | ICL3221 | 16 | R-PDSO-G16 | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 300mV | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ICL3241EIVZ Renesas Electronics America Inc. | 5735 |
| Datasheet | 10 Weeks | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | 28 | - | - | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3241E | 28 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | 1.2mm | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() ICL3221EIVZ-T Renesas Electronics America Inc. | 21471 |
| Datasheet | 12 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3221E | 16 | R-PDSO-G16 | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ISL8488EIBZA-T Renesas Electronics America Inc. | 24701 | - | Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | MATTE TIN | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL8488E | 8 | R-PDSO-G8 | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | 2000 ns | 2000 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL83071EIBZA Renesas Electronics America Inc. | In Stock |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Transceiver | MATTE TIN | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | ISL83071E | 8 | R-PDSO-G8 | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 15mV | 120 ns | 1500 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ICL3232CBNZ-T Renesas Electronics America Inc. | 15 |
| Datasheet | 11 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-232; TIA-232; V.24; V.28 | Commercial grade | 0°C~70°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.15V | 1.27mm | NOT SPECIFIED | ICL3232 | 16 | R-PDSO-G16 | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL3283EIHZ-T Renesas Electronics America Inc. | In Stock |
| Datasheet | 6 Weeks | Surface Mount | SOT-23-6 | YES | - | - | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Cut Tape (CT) | - | e3 | Active | 2 (1 Year) | 6 | EAR99 | Receiver | Matte Tin (Sn) | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.95mm | NOT SPECIFIED | ISL3283E | 6 | R-PDSO-G6 | - | 20Mbps | NO | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/1 | - | 1 | - | 15mV | 60 ns | - | 1.45mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() ICL3221IAZ-T Renesas Electronics America Inc. | In Stock |
| Datasheet | 5 Weeks | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | - | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.15V | 0.65mm | NOT SPECIFIED | ICL3221 | 16 | R-PDSO-G16 | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 300mV | - | - | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant | ||
![]() HIN232CPZ Renesas Electronics America Inc. | 8 |
| Datasheet | 8 Weeks | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | V.28; EIA-232-E | Commercial grade | 0°C~70°C | Tube | 2000 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 2 | 5V | 2.54mm | NOT SPECIFIED | HIN232 | 16 | R-PDIP-T16 | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | 5.33mm | 19.17mm | 7.62mm | ROHS3 Compliant | ||
![]() ISL43485IBZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | Industrial grade | -40°C~85°C | Tube | 2003 | e3 | Active | 3 (168 Hours) | - | - | Transceiver | Matte Tin (Sn) - annealed | - | 3V~3.6V | - | - | - | - | - | - | - | ISL43485 | 8 | - | - | 50Mbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 50mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() HIN202CBNZ-T Renesas Electronics America Inc. | 1954 |
| Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | V.28; EIA-232-E | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2000 | e3 | Active | 2 (1 Year) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 1.27mm | NOT SPECIFIED | HIN202 | 16 | R-PDSO-G16 | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | 10000 ns | 10000 ns | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant |