- Series
- Mfr
- Package
- Product Status
- Type
- Mounting Type
- Operating Temperature
- Package / Case
- RoHS
- Packaging
- Voltage - Supply
- Supplier Device Package
Attribute column
Manufacturer
Renesas Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Data Transmission Topology | Driving Mode | Interface Standards | Maximum Operating Temperature (°C) | Maximum Single Supply Voltage (V) | Maximum Supply Current (mA) | Minimum Operating Temperature (°C) | Minimum Single Supply Voltage (V) | Mounting | Number of Receiver Enables | Number of Receivers per Line | Package Height | Package Length | Package Width | PCB changed | Receiver Communication Type | Receiver Signal Type | Standard Package Name | Supplier Package | Typical Single Supply Voltage (V) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Number of Receivers | Power Supply Type | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICL3221ECVZ-T Renesas Electronics America Inc. | 40 |
| Datasheet | 12 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | EIA-232; TIA-232; V.24; V.28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2001 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3221E | 16 | R-PDSO-G16 | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ICL3232ECAZ-T Renesas Electronics America Inc. | 2000 |
| Datasheet | 12 Weeks | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | EIA-232; TIA-232; V.24; V.28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3232E | 16 | R-PDSO-G16 | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ISL59910IRZ Renesas Electronics America Inc. | 77 |
| Datasheet | 15 Weeks | Surface Mount | 28-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | - | EAR99 | Receiver | MATTE TIN | 8542.39.00.01 | 5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL59910 | 28 | - | - | - | - | - | - | 0/3 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL32472EIBZ-T7A Renesas Electronics America Inc. | 38 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | EIA-485-A; TIA-485-A; EIA-422 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | Active | 2 (1 Year) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL32472E | 8 | R-PDSO-G8 | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | 280 ns | 450 ns | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() HD26LS32P(E) Renesas Electronics | In Stock | - | - | - | - | - | - | - | - | Multidrop | 3-State | EIA-422-A|RS-422|EIA-423|RS-423 | 70 | 5.25 | 70 | 0 | 4.75 | Through Hole | 2 | 10 | 5.06(Max) - 0.51(Min) | 20.32 | 7.4 | 16 | RS-422|RS-423 | Single-Ended|Differential | DIP | DILP | 5 | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | Line Receiver | - | - | - | - | - | - | - | - | - | - | - | 4 | Single | - | - | - | RoHS non-compliant | ||
![]() IDT5V5218PGGI8 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | - | 24-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | 3V~3.6V | - | - | - | - | - | - | - | IDT5V5218 | - | - | - | - | - | LVDS | - | 2/2 | - | - | Half | - | - | - | - | - | - | - | - | - | ||
![]() ZIOL2411BI1R Renesas Electronics America Inc. | 15 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8512061AGILF Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | 8-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | 3V~3.6V | - | - | - | - | - | - | - | ICS8512061 | - | - | - | - | - | - | - | 1/1 | - | - | Half | - | - | - | - | - | - | - | - | - | ||
![]() V386G Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | 56-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Active | 1 (Unlimited) | - | - | Receiver | - | - | 3V~3.6V | - | - | - | - | - | - | - | V386 | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 82P2288BBG8 Renesas Electronics America Inc. | 2904 |
| Datasheet | 13 Weeks | Surface Mount | 256-BBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 4 (72 Hours) | - | - | Transceiver | - | - | 3V~3.6V | - | - | - | - | - | - | - | IDT82P2288 | - | - | - | 2.048Mbps | - | IEEE 1149.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZIOL2211BI1R Renesas Electronics America Inc. | 15 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL3282EFRTZ-T Renesas Electronics America Inc. | 12000 |
| Datasheet | 5 Weeks | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | - | - | EIA-485; EIA-422 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | - | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Receiver | Matte Tin (Sn) | 8542.39.00.01 | 3V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | ISL3282E | 8 | R-PDSO-N8 | - | 20Mbps | NO | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/1 | - | 1 | - | 15mV | 60 ns | - | - | - | 0.75mm | 3mm | 2mm | ROHS3 Compliant | ||
![]() ISL83083EIBZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 9 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | EIA-485; EIA-422 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 14 | EAR99 | Transceiver | MATTE TIN | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL83083E | 14 | R-PDSO-G14 | - | 500kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 20mV | 150 ns | 1000 ns | - | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL3170EIBZ Renesas Electronics America Inc. | 30 |
| Datasheet | 7 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | EIA-422; EIA-485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 14 | - | Transceiver | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | ISL3170E | 14 | R-PDSO-G14 | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 15mV | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() HIN211EIAZ-T Renesas Electronics America Inc. | 22749 | - | Datasheet | 20 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | NOT SPECIFIED | HIN211E | 28 | - | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | 4/5 | 4 | 5 | Full | 500mV | 10000 ns | 10000 ns | - | - | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ICL3225EIAZ-T Renesas Electronics America Inc. | 4500 | - | Datasheet | 9 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | - | - | EIA-232; TIA-232; V.24; V.28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Cut Tape (CT) | - | e3 | Active | 2 (1 Year) | 20 | - | Transceiver | MATTE TIN | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3225E | 20 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | 1.99mm | 7.2mm | 5.29mm | ROHS3 Compliant | ||
![]() ISL8490EIBZ Renesas Electronics America Inc. | 38 |
| Datasheet | 5 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | EIA-422; EIA-485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Transceiver | MATTE TIN | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL8490E | 8 | R-PDSO-G8 | - | 10Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | 150 ns | 50 ns | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ICL3245EIAZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 9 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | EIA-232; TIA-232; V.24; V.28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 2 (1 Year) | 28 | - | Transceiver | Matte Tin (Sn) - annealed | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3245E | 28 | R-PDSO-G28 | - | 1Mbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | - | - | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() HIN213EIAZ-T Renesas Electronics America Inc. | 23 |
| Datasheet | 14 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | EIA-232; V.28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 28 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | NOT SPECIFIED | HIN213E | 28 | R-PDSO-G28 | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | 4/5 | 4 | 5 | Full | 500mV | 4000 ns | 4000 ns | - | - | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ISL3152EIBZ Renesas Electronics America Inc. | 5348 |
| Datasheet | 9 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | EIA-422; EIA-485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tube | 2009 | e3 | Active | 3 (168 Hours) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | ISL3152E | 8 | R-PDSO-G8 | - | 115Kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 20mV | 150 ns | 1300 ns | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant |