- Series
- Mfr
- Package
- Product Status
- Type
- Mounting Type
- Operating Temperature
- Package / Case
- RoHS
- Packaging
- Voltage - Supply
- Supplier Device Package
Attribute column
Manufacturer
Renesas Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICL3241EIAZ Renesas Electronics America Inc. | 22 |
| Datasheet | 3 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 2 (1 Year) | 28 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3241E | 28 | R-PDSO-G28 | 250kbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ISL4223EIRZ-T Renesas Electronics America Inc. | 6000 |
| Datasheet | 10 Weeks | Surface Mount | 20-VQFN Exposed Pad | YES | - | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 20 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 2.7V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 2 | 3.15V | 0.65mm | NOT SPECIFIED | ISL4223E | 20 | S-PQCC-N20 | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() ISL3179EIBZ-T7A Renesas Electronics America Inc. | 13 |
| Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2015 | e3 | Active | 3 (168 Hours) | 8 | - | Transceiver | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | ISL3179E | 8 | R-PDSO-G8 | 40Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 28mV | 16.5 ns | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL32492EIBZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 2 (1 Year) | 8 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL32492E | 8 | R-PDSO-G8 | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | 280 ns | 1000 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL83072EIBZA Renesas Electronics America Inc. | 10000 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tube | 2003 | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | ISL83072E | 8 | R-PDSO-G8 | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 15mV | 120 ns | 1500 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL32452EIBZ-T7A Renesas Electronics America Inc. | 95 |
| Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 8 | - | Transceiver | MATTE TIN | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | ISL32452 | 8 | R-PDSO-G8 | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 30mV | 325 ns | 1000 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL3332IAZ Renesas Electronics America Inc. | 78 |
| Datasheet | 9 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 28 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | ALSO OPERATE WITH 1 TRANSMITTER AND 1 RECEIVER IN RS-485 MODE | 8542.39.00.01 | 3.15V~3.45V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | NOT SPECIFIED | ISL3332 | 28 | R-PDSO-G28 | 20Mbps | NO | RS232, RS485 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 35mV | 120 ns | 2000 ns | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() HIN232CBZ-T Renesas Electronics America Inc. | 45 |
| Datasheet | 9 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | V.28; EIA-232-E | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2000 | e3 | Active | 2 (1 Year) | 16 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 1.27mm | NOT SPECIFIED | HIN232 | 16 | R-PDSO-G16 | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() ICL3221CVZ-T Renesas Electronics America Inc. | 25 |
| Datasheet | 12 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | EIA-232; TIA-232; V.24; V.28 | Commercial grade | 0°C~70°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.15V | 0.65mm | NOT SPECIFIED | ICL3221 | 16 | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 300mV | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ISL3282EIRTZ-T Renesas Electronics America Inc. | 39 |
| Datasheet | 5 Weeks | Surface Mount | 8-WFDFN Exposed Pad | YES | - | EIA-485; EIA-422 | - | -40°C~85°C | Cut Tape (CT) | - | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Receiver | MATTE TIN | - | 8542.39.00.01 | 3V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | ISL3282E | 8 | R-PDSO-N8 | 20Mbps | NO | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/1 | - | 1 | - | 15mV | 60 ns | - | 0.75mm | 3mm | 2mm | ROHS3 Compliant | ||
![]() ISL3156EIBZ-T Renesas Electronics America Inc. | 44 |
| Datasheet | 8 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 14 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | ISL3156E | 14 | R-PDSO-G14 | 20Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 20mV | 45 ns | 30 ns | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL83076EIBZA-T Renesas Electronics America Inc. | 99 |
| Datasheet | 7 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Cut Tape (CT) | 2014 | e3 | Active | 3 (168 Hours) | 14 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | ISL83076E | 14 | R-PDSO-G14 | 20Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 15mV | 60 ns | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ICL3225ECAZ-T Renesas Electronics America Inc. | 1 |
| Datasheet | 9 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | EIA-232; TIA-232; V.24; V.28 | Commercial grade | 0°C~70°C | Cut Tape (CT) | - | e3 | Active | 2 (1 Year) | 20 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3225E | 20 | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | 1.99mm | 7.2mm | 5.29mm | ROHS3 Compliant | ||
![]() ISL83490IBZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | ISL83490 | 8 | R-PDSO-G8 | 10Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 50mV | 90 ns | 35 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL3175EIBZ-T Renesas Electronics America Inc. | 13680 | - | Datasheet | 15 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 30 | ISL3175E | 8 | R-PDSO-G8 | 500kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 15mV | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL3179EIBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | - | -40°C~125°C | Tube | 2003 | e3 | Active | 3 (168 Hours) | 8 | - | Transceiver | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | ISL3179E | 8 | R-PDSO-G8 | 40Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 28mV | 16.5 ns | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL3158EIBZ Renesas Electronics America Inc. | 22 |
| Datasheet | 3 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tube | 2009 | e3 | Active | 3 (168 Hours) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | ISL3158E | 8 | R-PDSO-G8 | 20Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 20mV | 45 ns | 30 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL3158EIBZ-T7A Renesas Electronics America Inc. | 6 |
| Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | Active | 3 (168 Hours) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | ISL3158E | 8 | R-PDSO-G8 | 20Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 20mV | 45 ns | 30 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL8490IBZ-T Renesas Electronics America Inc. | 90 | - | Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-485; EIA-422 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL8490 | 8 | R-PDSO-G8 | 5Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | 150 ns | 50 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL8485CPZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | EIA-485; EIA-422 | Commercial grade | 0°C~70°C | Tube | - | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | ISL8485 | 8 | R-PDIP-T8 | 5Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | 150 ns | 50 ns | 5.33mm | 9.585mm | 7.62mm | ROHS3 Compliant |