- Series
- Mfr
- Package
- Product Status
- Type
- Mounting Type
- Operating Temperature
- Package / Case
- RoHS
- Packaging
- Voltage - Supply
- Supplier Device Package
Attribute column
Manufacturer
Renesas Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL83078EIBZA-T Renesas Electronics America Inc. | 2 | - | Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Cut Tape (CT) | 2003 | e3 | Active | 3 (168 Hours) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 3V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | ISL83078E | 8 | R-PDSO-G8 | - | 20Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 15mV | 60 ns | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL32498EIBZ-T7A Renesas Electronics America Inc. | 30 |
| Datasheet | 5 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 8 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL32498E | 8 | R-PDSO-G8 | - | 15Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | 70 ns | 80 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ICL3232EIV-16Z Renesas Electronics America Inc. | 38 |
| Datasheet | 11 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tube | 2001 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3232E | 16 | R-PDSO-G16 | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ISL3171EIBZ Renesas Electronics America Inc. | 18 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 8 | - | Transceiver | MATTE TIN | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | ISL3171E | 8 | R-PDSO-G8 | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 15mV | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL3158EIUZ-T7A Renesas Electronics America Inc. | 38 |
| Datasheet | 10 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | ISL3158E | 8 | S-PDSO-G8 | - | 20Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 20mV | 45 ns | 30 ns | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL32435EIBZ Renesas Electronics America Inc. | 847 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 2 (1 Year) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | ALSO OPERATES WITH SUPPLY VOLTAGE RANGE 4.5 AND 5.5V | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | ISL32435 | 8 | R-PDSO-G8 | - | 1Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 30mV | 200 ns | 200 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL83386EIVZ Renesas Electronics America Inc. | 1012 |
| Datasheet | 13 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 20 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | NOT SPECIFIED | ISL83386E | 20 | R-PDSO-G20 | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 3/2 | 3 | 2 | Full | 500mV | - | - | 1.2mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() ISL3179EIUZ-T7A Renesas Electronics America Inc. | 38 |
| Datasheet | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 8 | - | Transceiver | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | - | 8 | S-PDSO-G8 | - | 40Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 28mV | 16.5 ns | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL32174EIBZ Renesas Electronics America Inc. | 5000 |
| Datasheet | 3 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422 | - | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Driver | Matte Tin (Sn) | CAN ALSO OPERATE FROM VCC=3 TO 3.6V | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | NOT SPECIFIED | ISL32174E | 16 | R-PDSO-G16 | - | 32Mbps | YES | RS422, RS485 | STANDARD | 4/0 | 4 | - | - | - | - | 15 ns | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL32614EFHZ-T7A Renesas Electronics America Inc. | 2 |
| Datasheet | 6 Weeks | Surface Mount | SOT-23-6 | YES | - | EIA-422; EIA-485 | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 6 | - | Driver | Matte Tin (Sn) - annealed | - | - | 1.8V~3.6V | DUAL | GULL WING | - | 1 | - | 0.95mm | - | ISL32614E | 6 | R-PDSO-G6 | - | 256Kbps | YES | RS422, RS485 | STANDARD | 1/0 | 1 | - | - | - | - | - | 1.45mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() ISL3179EIUZ Renesas Electronics America Inc. | 1 | - | Datasheet | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 2 (1 Year) | 8 | - | Transceiver | MATTE TIN | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | ISL3179E | 8 | S-PDSO-G8 | - | 40Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 28mV | 16.5 ns | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL41334IRZ-T7A Renesas Electronics America Inc. | 38 |
| Datasheet | 12 Weeks | Surface Mount | 40-VFQFN Exposed Pad | YES | - | EIA-232; EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | Active | 3 (168 Hours) | 40 | - | Transceiver | Matte Tin (Sn) | ALSO OPERATE WITH 1 TRANSMITTER AND 1 RECEIVER IN RS-485 MODE | - | 4.5V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 2 | 5V | 0.5mm | NOT SPECIFIED | ISL41334 | 40 | S-XQCC-N40 | - | 20Mbps | NO | RS232, RS422, RS485 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 35mV | 120 ns | 2000 ns | 1mm | 6mm | 6mm | ROHS3 Compliant | ||
![]() ISL3176EIUZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tube | 2003 | e3 | Active | 2 (1 Year) | 10 | - | Transceiver | MATTE TIN | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | ISL3176E | 10 | S-PDSO-G10 | - | 20Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 15mV | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL3178EIUZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tube | 2003 | e3 | Active | 2 (1 Year) | 8 | - | Transceiver | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | ISL3178E | 8 | S-PDSO-G8 | - | 20Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 15mV | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL3232EIRZ-T7A Renesas Electronics America Inc. | 2161 | - | Datasheet | 9 Weeks | Surface Mount | 16-VQFN Exposed Pad | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | Transceiver | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | ISL3232E | 16 | - | - | 250kbps | - | RS232 | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL32273EFBZ Renesas Electronics America Inc. | 50 |
| - | 12 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | Tube | - | e3 | Active | 3 (168 Hours) | 16 | - | Receiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | ISL32273E | 16 | R-PDSO-G16 | - | 20Mbps | - | RS422, RS485 | - | 0/4 | - | - | - | 30mV | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL3330IAZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232 | Industrial grade | -40°C~85°C | Tube | 2005 | e3 | Active | 3 (168 Hours) | 20 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3.15V~3.45V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | NOT SPECIFIED | ISL3330 | 20 | R-PDSO-G20 | - | 20Mbps | NO | RS232, RS422, RS485 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 35mV | 120 ns | 2000 ns | 1.99mm | 7.2mm | 5.29mm | ROHS3 Compliant | ||
![]() HIN202IBNZ-T Renesas Electronics America Inc. | 4785 |
| Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | V.28; EIA-232-E | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 1.27mm | NOT SPECIFIED | HIN202 | 16 | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | 10000 ns | 10000 ns | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL31472EIBZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 2 (1 Year) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | - | - | 1.27mm | 30 | ISL31472E | 8 | R-PDSO-G8 | Not Qualified | 250kbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 25mV | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL32612EFHZ-T Renesas Electronics America Inc. | 2523 |
| Datasheet | 6 Weeks | Surface Mount | SOT-23-6 | YES | - | EIA-422; EIA-485 | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 6 | EAR99 | Receiver | MATTE TIN | - | 8542.39.00.01 | 1.8V~3.3V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.95mm | NOT SPECIFIED | ISL32612 | 6 | R-PDSO-G6 | - | 500kbps | NO | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/1 | - | 1 | - | 70mV | 1000 ns | - | 1.45mm | 2.9mm | 1.6mm | ROHS3 Compliant |