- Series
- Mfr
- Package
- Product Status
- Type
- Mounting Type
- Operating Temperature
- Package / Case
- RoHS
- Packaging
- Voltage - Supply
- Supplier Device Package
Attribute column
Manufacturer
Renesas Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL32472EIBZ-T Renesas Electronics America Inc. | 173 | - | Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | - | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL32472E | 8 | - | 250kbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 25mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68160AEBR2 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 52-LQFP | - | 52-TQFP (10x10) | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | MC68160 | - | - | - | - | AUI/TP | - | 1/1 | - | - | Full | - | - | - | - | - | - | - | ||
![]() ZIOL2211BI1W Renesas Electronics America Inc. | 15 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICL3221IAZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 5 Weeks | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tube | 2001 | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.15V | 0.65mm | NOT SPECIFIED | ICL3221 | 16 | R-PDSO-G16 | 250kbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 300mV | - | - | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ICL3226IAZ Renesas Electronics America Inc. | 22 |
| Datasheet | 21 Weeks | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | - | - | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 2 (1 Year) | - | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ICL3226 | 16 | - | 250kbps | - | RS232 | - | 1/1 | - | - | Full | 500mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL32275EIBZ Renesas Electronics America Inc. | 22 |
| - | 12 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 16 | - | Receiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | ISL32275E | 16 | R-PDSO-G16 | 20Mbps | - | RS422, RS485 | - | 0/4 | - | - | - | 30mV | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL32273EIVZ Renesas Electronics America Inc. | 53 |
| - | 3 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 2 (1 Year) | 16 | - | Receiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | ISL32273E | 16 | R-PDSO-G16 | 20Mbps | - | RS422, RS485 | - | 0/4 | - | - | - | 30mV | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ISL3243EIRZ Renesas Electronics America Inc. | 22 |
| Datasheet | 12 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tube | - | e3 | Active | 2 (1 Year) | - | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 2.7V~3.6V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL3243E | 32 | - | 250kbps | - | RS232 | - | 3/5 | - | - | Full | 500mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ICL3245CAZ Renesas Electronics America Inc. | 22 |
| Datasheet | 9 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | - | Commercial grade | 0°C~70°C | Tube | - | e3 | Active | 2 (1 Year) | - | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ICL3245 | 28 | - | 1Mbps | - | RS232 | - | 3/5 | - | - | Full | 500mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() HIN213CAZ Renesas Electronics America Inc. | 6 |
| Datasheet | 9 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | V.28; EIA-232-E | Commercial grade | 0°C~70°C | Tube | - | e3 | Active | 3 (168 Hours) | 28 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | NOT SPECIFIED | HIN213 | 28 | R-PDSO-G28 | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 4/5 | 4 | 5 | Full | 500mV | 40000 ns | 40000 ns | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() HIN208ECBZ-T Renesas Electronics America Inc. | 6 |
| Datasheet | 7 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232; V.28 | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2000 | e3 | Active | 3 (168 Hours) | 24 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | NOT SPECIFIED | HIN208E | 24 | R-PDSO-G24 | 230kbps | NO | RS232 | SCHMITT TRIGGER | 4/4 | 4 | 4 | Full | 500mV | 10000 ns | 10000 ns | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() ISL32435EIUZ-T7A Renesas Electronics America Inc. | 6 |
| Datasheet | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | EIA-485; EIA-422 | - | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | MATTE TIN | ALSO OPERATES WITH SUPPLY VOLTAGE RANGE 4.5 AND 5.5V | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | ISL32435 | 8 | S-PDSO-G8 | 1Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 30mV | 200 ns | 200 ns | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL32433EIUZ-T7A Renesas Electronics America Inc. | 6 |
| Datasheet | 6 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | EIA-485; EIA-422 | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Transceiver | MATTE TIN | ALSO OPERATES WITH SUPPLY VOLTAGE RANGE 4.5 AND 5.5V | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | ISL32433 | 10 | S-PDSO-G10 | 1Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 30mV | 200 ns | 200 ns | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL4223EIRZ-T7A Renesas Electronics America Inc. | 6 |
| Datasheet | 10 Weeks | Surface Mount | 20-VQFN Exposed Pad | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | Transceiver | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | ISL4223E | 20 | - | 250kbps | - | RS232 | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ICL3227ECAZA-T Renesas Electronics America Inc. | 6 |
| Datasheet | 9 Weeks | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Cut Tape (CT) | 2000 | e3 | Active | 3 (168 Hours) | 16 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3227E | 16 | R-PDSO-G16 | 1Mbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant | ||
![]() HIN211CAZ-T Renesas Electronics America Inc. | 6 |
| Datasheet | 9 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | V.28; EIA-232-E | - | 0°C~70°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 28 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | NOT SPECIFIED | HIN211 | 28 | R-PDSO-G28 | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 4/5 | 4 | 5 | Full | 500mV | 10000 ns | 10000 ns | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ICL3226EIAZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 21 Weeks | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 2 (1 Year) | 16 | - | Transceiver | MATTE TIN | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3226E | 16 | R-PDSO-G16 | 250kbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ICL3207ECAZ Renesas Electronics America Inc. | 22 |
| Datasheet | 9 Weeks | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | - | - | - | 0°C~70°C | Tube | 2001 | e3 | Active | 3 (168 Hours) | - | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ICL3207 | 24 | - | 250kbps | - | RS232 | - | 5/3 | - | - | Full | 300mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() HIN202CBZ-T Renesas Electronics America Inc. | 1646 |
| Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | V.28; EIA-232-E | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2000 | e3 | Active | 2 (1 Year) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 1.27mm | NOT SPECIFIED | HIN202 | 16 | R-PDSO-G16 | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | 10000 ns | 10000 ns | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() ISL32602EFBZ-T Renesas Electronics America Inc. | 6 |
| Datasheet | 8 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | ISL32602E | 14 | - | 460Kbps | - | RS422, RS485 | - | 1/1 | - | - | Full | 65mV | - | - | - | - | - | ROHS3 Compliant |