- Series
- Mfr
- Package
- Product Status
- Type
- Mounting Type
- Operating Temperature
- Package / Case
- RoHS
- Packaging
- Voltage - Supply
- Supplier Device Package
Attribute column
Manufacturer
Renesas Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Supply Current-Max | Data Rate | Output Characteristics | Differential Output | Output Polarity | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Output Low Current-Max | Out Swing-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICL3237ECAZ Renesas Electronics America Inc. | 22 |
| Datasheet | 9 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | Commercial grade | 0°C~70°C | Tube | 2000 | e3 | Active | 3 (168 Hours) | - | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ICL3237E | 28 | - | - | 1Mbps | - | - | - | RS232 | - | 5/3 | - | - | Full | 500mV | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL32496EIUZ-T7A Renesas Electronics America Inc. | 688 |
| Datasheet | 6 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | EIA-485; EIA-422 | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | ISL32496E | 10 | S-PDSO-G10 | - | 15Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 25mV | 70 ns | 80 ns | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL81387IBZ Renesas Electronics America Inc. | 365 |
| Datasheet | 9 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | EIA-232; EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 20 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | 1.27mm | - | - | ISL81387 | 20 | R-PDSO-G20 | - | 20Mbps | 3-STATE | YES | TRUE | RS232, RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 2/2 | 2 | 2 | Half | 35mV | 120 ns | 2500 ns | 0.003A | 10 V | 2.65mm | 12.8mm | 7.5mm | ROHS3 Compliant | ||
![]() ISL32459EIBZ-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-485; EIA-422 | - | -40°C~85°C | Tape & Reel (TR) | 2015 | e3 | Active | 2 (1 Year) | 8 | - | Transceiver | MATTE TIN | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | - | 8 | R-PDSO-G8 | - | 20Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 30mV | 80 ns | 45 ns | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL32740EIBZ-T7A Renesas Electronics America Inc. | 22 |
| Datasheet | 17 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 16 | - | - | 40Mbps | - | - | - | RS485 | - | 1/1 | - | - | Half | 28mV | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ICL3244EIAZ-T Renesas Electronics America Inc. | 1847 |
| Datasheet | 21 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Cut Tape (CT) | - | e3 | Active | 2 (1 Year) | 28 | - | Transceiver | MATTE TIN | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3 | 3.3V | 0.65mm | - | NOT SPECIFIED | ICL3244E | 28 | R-PDSO-G28 | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | - | - | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ISL8491EIBZ Renesas Electronics America Inc. | 44 |
| Datasheet | 19 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | - | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 14 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | ISL8491E | 14 | R-PDSO-G14 | - | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | 150 ns | 50 ns | - | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() HIN213ECAZ Renesas Electronics America Inc. | 22 |
| Datasheet | 14 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | EIA-232; V.28 | - | 0°C~70°C | Tube | - | e3 | Active | 3 (168 Hours) | 28 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | - | NOT SPECIFIED | HIN213E | 28 | R-PDSO-G28 | - | 120Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 4/5 | 4 | 5 | Full | 500mV | 4000 ns | 4000 ns | - | - | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ICL232CBEZT Renesas Electronics America Inc. | 6 |
| Datasheet | 4 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1997 | e3 | Active | 3 (168 Hours) | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | ICL232 | 16 | - | - | - | - | - | - | RS232 | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL32432EIUZ Renesas Electronics America Inc. | 22 |
| Datasheet | 11 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | ALSO OPERATES WITH SUPPLY VOLTAGE RANGE 4.5 AND 5.5V | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | ISL32432 | 8 | S-PDSO-G8 | - | 250kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 30mV | 325 ns | 1000 ns | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL4238EIRZ-T Renesas Electronics America Inc. | 6 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 32 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 2.7V~5.5V | QUAD | NO LEAD | - | 3 | 3V | 0.5mm | - | - | ISL4238E | 32 | S-PQCC-N32 | 0.3mA | 250kbps | 3-STATE | NO | TRUE | RS232 | SCHMITT TRIGGER | 5/3 | 5 | 3 | Full | 500mV | 550 ns | 1100 ns | - | 10 V | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() HIN239CPZ Renesas Electronics America Inc. | 22 |
| Datasheet | 15 Weeks | Through Hole | 24-DIP (0.300, 7.62mm) | NO | V.28; EIA-232-E | - | 0°C~70°C | Tube | - | e3 | Active | 1 (Unlimited) | 24 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 5V 7.5V~13.2V | DUAL | - | NOT SPECIFIED | 3 | 5V | 2.54mm | - | NOT SPECIFIED | HIN239 | 24 | R-PDIP-T24 | - | 120Kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | - | - | 5.33mm | 31.875mm | 15.24mm | ROHS3 Compliant | ||
![]() ISL32740EIBZ Renesas Electronics America Inc. | 6 |
| Datasheet | 17 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~85°C TA | Tube | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | compliant | - | - | 16 | - | - | 40Mbps | - | - | - | RS485 | - | 1/1 | - | - | Half | 28mV | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL32600EFUZ Renesas Electronics America Inc. | 568 |
| Datasheet | 6 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | EIA-485; EIA-422 | - | -40°C~125°C | Tube | - | e3 | Active | 2 (1 Year) | 10 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 3V~3.3V | DUAL | GULL WING | - | 1 | - | 0.5mm | - | - | ISL32600E | 10 | S-PDSO-G10 | - | 256Kbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 40mV | 1300 ns | - | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL83220EIVZ Renesas Electronics America Inc. | 5000 |
| Datasheet | 12 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tube | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.15V | 0.65mm | - | NOT SPECIFIED | ISL83220E | 16 | R-PDSO-G16 | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 300mV | - | - | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ICL3221EIVZ-T7A Renesas Electronics America Inc. | 729 | - | Datasheet | 9 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 16 | - | Transceiver | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | ICL3221E | - | R-PDSO-G16 | - | 250kbps | - | NO | - | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ISL32455EIUZ Renesas Electronics America Inc. | 22 |
| Datasheet | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 1 (Unlimited) | 8 | - | Transceiver | MATTE TIN | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | ISL32455 | 8 | S-PDSO-G8 | - | 1Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 30mV | 200 ns | 200 ns | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL4489EIBZ Renesas Electronics America Inc. | 30 |
| Datasheet | 9 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | ISL4489E | 14 | - | - | 250kbps | - | - | - | RS422, RS485 | - | 1/1 | - | - | Full | 70mV | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL81487IBZ-T Renesas Electronics America Inc. | 16885 | - | Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | - | - | Transceiver | MATTE TIN | - | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL81487 | 8 | - | - | 5Mbps | - | - | - | RS422, RS485 | - | 1/1 | - | - | Half | 70mV | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL83086EIUZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 10 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.5mm | - | - | ISL83086E | 10 | S-PDSO-G10 | - | 10Mbps | - | YES | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 20mV | 125 ns | 60 ns | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant |