- Series
- Mfr
- Package
- Product Status
- Type
- Mounting Type
- Operating Temperature
- Package / Case
- RoHS
- Packaging
- Voltage - Supply
- Supplier Device Package
Attribute column
Manufacturer
Renesas Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL3159EFBZ-T7A Renesas Electronics America Inc. | 42 | - | Datasheet | 13 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-485; EIA-422 | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 8 | - | Transceiver | Matte Tin (Sn) | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL3159E | 8 | R-PDSO-G8 | 40Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 28mV | 13 ns | 12 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL3179EIRZ-T Renesas Electronics America Inc. | 39 |
| Datasheet | 6 Weeks | Surface Mount | 10-VFDFN Exposed Pad | YES | - | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 10 | - | Transceiver | MATTE TIN | - | 3V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | ISL3179E | 10 | S-PDSO-N10 | 40Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 28mV | 16.5 ns | - | 0.9mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL32495EIBZ-T7A Renesas Electronics America Inc. | 49 | - | Datasheet | 3 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 8 | EAR99 | Transceiver | MATTE TIN | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL32495E | 8 | R-PDSO-G8 | 1Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | 150 ns | 350 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL3176EIBZ Renesas Electronics America Inc. | 90 |
| Datasheet | 7 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 14 | - | Transceiver | MATTE TIN | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | ISL3176E | 14 | R-PDSO-G14 | 20Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 15mV | - | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ICL3244EIAZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tube | 2014 | e3 | Active | 2 (1 Year) | 28 | - | Transceiver | MATTE TIN | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3244E | 28 | R-PDSO-G28 | 250kbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ISL4270EIRZ Renesas Electronics America Inc. | 1282 | - | Datasheet | 6 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 32 | - | Transceiver | Matte Tin (Sn) - annealed | - | 3V~5.5V | QUAD | NO LEAD | - | 3 | 3.3V | 0.5mm | - | ISL4270E | 32 | S-PQCC-N32 | 250kbps | NO | RS232 | SCHMITT TRIGGER | 3/3 | 3 | 3 | Full | 500mV | - | - | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() ISL3295EFHZ-T Renesas Electronics America Inc. | In Stock |
| Datasheet | 6 Weeks | Surface Mount | SOT-23-6 | YES | - | - | EIA-485; EIA-422 | - | -40°C~125°C | Cut Tape (CT) | 2003 | e3 | Active | 2 (1 Year) | 6 | EAR99 | Driver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | ISL3295E | 6 | R-PDSO-G6 | 20Mbps | YES | RS422, RS485 | STANDARD | 1/0 | 1 | - | - | - | - | 1500 ns | 1.45mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() ISL3180EIBZ-T Renesas Electronics America Inc. | 12500 | - | Datasheet | 6 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 14 | - | Transceiver | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | ISL3180E | 14 | R-PDSO-G14 | 40Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 28mV | 16.5 ns | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL15100IRZ-T7 Renesas Electronics America Inc. | 15000 | - | Datasheet | 8 Weeks | Surface Mount | 16-TQFN Exposed Pad | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | - | Driver | MATTE TIN | - | 8V~13.2V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 16 | - | - | - | - | - | 1/0 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL59913IRZ Renesas Electronics America Inc. | 22 |
| Datasheet | 15 Weeks | Surface Mount | 28-VFQFN Exposed Pad | - | - | - | - | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | - | EAR99 | Receiver | MATTE TIN | 8542.39.00.01 | 5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL59913 | 28 | - | - | - | - | - | 0/3 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ICL3222EIAZ Renesas Electronics America Inc. | 7143 | - | Datasheet | 9 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3222E | 20 | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | 1.99mm | 7.2mm | 5.29mm | ROHS3 Compliant | ||
![]() ISL3156EIBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tube | 2009 | e3 | Active | 3 (168 Hours) | 14 | - | Transceiver | Matte Tin (Sn) - annealed | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | ISL3156E | 14 | R-PDSO-G14 | 20Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 20mV | 45 ns | 30 ns | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL15100IRZ-T13 Renesas Electronics America Inc. | 6 |
| Datasheet | 9 Weeks | Surface Mount | 16-TQFN Exposed Pad | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | - | Driver | MATTE TIN | - | 8V~13.2V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 16 | - | - | - | - | - | 1/0 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL83080EIBZ Renesas Electronics America Inc. | 40 |
| Datasheet | 7 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL83080E | 14 | R-PDSO-G14 | 115Kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 20mV | 150 ns | 1300 ns | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ICL3223IAZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 20 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.15V | 0.65mm | NOT SPECIFIED | ICL3223 | 20 | R-PDSO-G20 | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | - | 1.99mm | 7.2mm | 5.29mm | ROHS3 Compliant | ||
![]() ISL32492EIBZ-T7A Renesas Electronics America Inc. | 6 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | Transceiver | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | ISL32492E | - | - | 250kbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 25mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ICL3227EIAZA Renesas Electronics America Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | - | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 16 | - | Transceiver | Matte Tin (Sn) - annealed | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3227E | 16 | R-PDSO-G16 | 1Mbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ISL83072EIBZA-T7A Renesas Electronics America Inc. | 3623 | - | Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | Transceiver | - | - | 3V~3.6V | - | - | - | - | - | - | - | ISL83072E | - | - | 250kbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 15mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL3178EIBZ Renesas Electronics America Inc. | 15000 | - | Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tube | 2003 | e3 | Active | 3 (168 Hours) | 8 | - | Transceiver | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | ISL3178E | 8 | R-PDSO-G8 | 20Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 15mV | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL83488IBZ-T Renesas Electronics America Inc. | 4 | - | Datasheet | 12 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 30 | ISL83488 | 8 | R-PDSO-G8 | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 50mV | 90 ns | 1500 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant |