- Series
- Mfr
- Package
- Product Status
- Type
- Mounting Type
- Operating Temperature
- Package / Case
- RoHS
- Packaging
- Voltage - Supply
- Supplier Device Package
Attribute column
Manufacturer
Renesas Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICL3243CVZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tube | - | e3 | Obsolete | 3 (168 Hours) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3 | 3.15V | 0.65mm | NOT SPECIFIED | ICL3243 | 28 | R-PDSO-G28 | 250kbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 300mV | - | - | 1.2mm | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() EL9112ILZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | Receiver | - | - | 8542.39.00.01 | 5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | EL9112 | 28 | - | - | - | - | - | 0/3 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BBT3420-SN Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 289-BGA | - | - | - | 0°C~70°C | Tray | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 1.7V~1.9V | - | - | - | - | - | - | - | BBT3420 | - | - | 12.75Gbps | - | XAUI, XGMII, MDC/MDIO | - | 4/4 | - | - | Full | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ICL3241CAZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tape & Reel (TR) | - | e3 | Obsolete | 2 (1 Year) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3 | 3.15V | 0.65mm | NOT SPECIFIED | ICL3241 | 28 | R-PDSO-G28 | 250kbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 300mV | - | - | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() HIN207ECBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | EIA-232; V.28 | - | 0°C~70°C | Tube | 2000 | e3 | Obsolete | 3 (168 Hours) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 3 | 5V | 1.27mm | NOT SPECIFIED | HIN207E | 24 | R-PDSO-G24 | 230kbps | NO | RS232 | SCHMITT TRIGGER | 5/3 | 5 | 3 | Full | 500mV | 10000 ns | 10000 ns | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() ISL8485CBZ Renesas Electronics America Inc. | 415 |
| Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-485; EIA-422 | Commercial grade | 0°C~70°C | Tube | - | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL8485 | 8 | R-PDSO-G8 | 5Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | 150 ns | 50 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL8485CBZ-T Renesas Electronics America Inc. | 46 |
| Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-485; EIA-422 | Commercial grade | 0°C~70°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL8485 | 8 | R-PDSO-G8 | 5Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | 150 ns | 50 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() HIN211EIAZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 20 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | EIA-232; V.28 | - | -40°C~85°C | Tube | 2000 | e3 | Active | 2 (1 Year) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | NOT SPECIFIED | HIN211E | 28 | R-PDSO-G28 | 230kbps | NO | RS232 | SCHMITT TRIGGER | 4/5 | 4 | 5 | Full | 500mV | 10000 ns | 10000 ns | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ISL32173EIBZ-T Renesas Electronics America Inc. | 46 |
| - | 11 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 16 | - | Receiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | ISL32173E | 16 | R-PDSO-G16 | 80Mbps | - | RS422, RS485 | - | 0/4 | - | - | - | 30mV | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL32172EIBZ-T Renesas Electronics America Inc. | 46 | - | Datasheet | 5 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | EIA-422 | Industrial grade | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Driver | Matte Tin (Sn) | CAN ALSO OPERATE FROM VCC=3 TO 3.6V | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | NOT SPECIFIED | ISL32172E | 16 | R-PDSO-G16 | 32Mbps | YES | RS422, RS485 | STANDARD | 4/0 | 4 | - | - | - | - | 15 ns | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL32277EIRZ-T Renesas Electronics America Inc. | 46 |
| - | 12 Weeks | Surface Mount | 24-VFQFN Exposed Pad | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 24 | - | Receiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | ISL32277E | 24 | S-PQCC-N24 | 20Mbps | - | RS422, RS485 | - | 0/4 | - | - | - | 30mV | - | - | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() ISL32272EFBZ-T Renesas Electronics America Inc. | 46 |
| Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | EIA-422 | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Driver | Matte Tin (Sn) | CAN ALSO OPERATE FROM VCC=3 TO 3.6V | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | NOT SPECIFIED | ISL32272E | 16 | R-PDSO-G16 | 10Mbps | YES | RS422, RS485 | STANDARD | 4/0 | 4 | - | - | - | - | 25 ns | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL32174EIBZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | EIA-422 | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Driver | Matte Tin (Sn) | CAN ALSO OPERATE FROM VCC=3 TO 3.6V | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | NOT SPECIFIED | ISL32174E | 16 | R-PDSO-G16 | 32Mbps | YES | RS422, RS485 | STANDARD | 4/0 | 4 | - | - | - | - | 15 ns | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ICL3241ECVZ Renesas Electronics America Inc. | 46 |
| Datasheet | 9 Weeks | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tube | - | e3 | Active | 3 (168 Hours) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3241E | 28 | R-PDSO-G28 | 250kbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | 1.2mm | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() ICL3241EIAZ-T Renesas Electronics America Inc. | 46 |
| Datasheet | 3 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 28 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3241E | 28 | R-PDSO-G28 | 250kbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ICL3241EIVZ-T Renesas Electronics America Inc. | 46 |
| Datasheet | 10 Weeks | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 28 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3241E | 28 | R-PDSO-G28 | 250kbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | 1.2mm | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() ISL43485IBZ-T Renesas Electronics America Inc. | 2500 | - | Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 3V~3.6V | - | - | - | - | - | - | - | ISL43485 | 8 | - | 50Mbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 50mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ICL3223ECVZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tape & Reel (TR) | - | e3 | Obsolete | 3 (168 Hours) | 20 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3223E | 20 | R-PDSO-G20 | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | 1.2mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() ISL1539IRZ-T13 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | Driver | - | - | - | ±5V~15V | - | - | - | - | - | - | - | ISL1539 | 24 | - | - | - | VDSL2 | - | 4/0 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL3159EIUZ-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | ISL3159E | 8 | S-PDSO-G8 | 40Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 28mV | 13 ns | 12 ns | 1.1mm | 3mm | 3mm | ROHS3 Compliant |