- Series
- Mfr
- Package
- Product Status
- Type
- Mounting Type
- Operating Temperature
- Package / Case
- RoHS
- Packaging
- Voltage - Supply
- Supplier Device Package
Attribute column
Manufacturer
Renesas Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Interface Standards | Usage Level | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL31478EIBZ Renesas Electronics America Inc. | 46 |
| Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | e3 | Active | 2 (1 Year) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | - | - | 1.27mm | NOT SPECIFIED | ISL31478E | 8 | R-PDSO-G8 | Not Qualified | 15Mbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 25mV | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL31498EIBZ-T Renesas Electronics America Inc. | 46 |
| Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | e3 | Active | 2 (1 Year) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | - | - | 1.27mm | 30 | ISL31498E | 8 | R-PDSO-G8 | Not Qualified | 15Mbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 25mV | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL31475EIBZ Renesas Electronics America Inc. | 46 |
| Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Industrial grade | -40°C~85°C | Tube | e3 | Active | 2 (1 Year) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | - | - | 1.27mm | 30 | ISL31475E | 8 | R-PDSO-G8 | Not Qualified | 1Mbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 25mV | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL3259EIBZ-T Renesas Electronics America Inc. | 170 |
| Datasheet | 5 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL3259E | 8 | R-PDSO-G8 | - | 100Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 28mV | 13 ns | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL32475EIBZ-T Renesas Electronics America Inc. | 2015 | - | Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | e3 | Active | 2 (1 Year) | - | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL32475E | 8 | - | - | 1Mbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 25mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL32498EIBZ-T Renesas Electronics America Inc. | 46 | - | Datasheet | 5 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | e3 | Active | 2 (1 Year) | 8 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL32498E | 8 | R-PDSO-G8 | - | 15Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | 70 ns | 80 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL32495EIUZ-T Renesas Electronics America Inc. | 2500 |
| Datasheet | 16 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.5mm | NOT SPECIFIED | ISL32495E | 8 | S-PDSO-G8 | - | 1Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 25mV | 150 ns | 350 ns | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL32496EIBZ-T Renesas Electronics America Inc. | 6000 | - | Datasheet | 6 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | e3 | Active | 2 (1 Year) | 14 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL32496E | 14 | R-PDSO-G14 | - | 15Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 25mV | 70 ns | 80 ns | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL32490EIUZ-T Renesas Electronics America Inc. | 46 |
| Datasheet | 6 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | EIA-485; EIA-422 | - | -40°C~85°C | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.5mm | NOT SPECIFIED | ISL32490E | 10 | S-PDSO-G10 | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 25mV | 280 ns | 1000 ns | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL32490EIUZ Renesas Electronics America Inc. | 46 |
| Datasheet | 6 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | EIA-485; EIA-422 | - | -40°C~85°C | Tube | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.5mm | NOT SPECIFIED | ISL32490E | 10 | S-PDSO-G10 | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 25mV | 280 ns | 1000 ns | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL32496EIUZ Renesas Electronics America Inc. | 46 |
| Datasheet | 6 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tube | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.5mm | NOT SPECIFIED | ISL32496E | 10 | S-PDSO-G10 | - | 15Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 25mV | 70 ns | 80 ns | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL32452EIBZ-T Renesas Electronics America Inc. | 20991 | - | Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | e3 | Active | 2 (1 Year) | 8 | - | Transceiver | MATTE TIN | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | ISL32452 | 8 | R-PDSO-G8 | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 30mV | 325 ns | 1000 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL32453EIBZ-T Renesas Electronics America Inc. | 46 |
| Datasheet | 7 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | EIA-485; EIA-422 | - | -40°C~85°C | Tape & Reel (TR) | e3 | Active | 2 (1 Year) | 14 | - | Transceiver | MATTE TIN | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | ISL32453 | 14 | R-PDSO-G14 | - | 1Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 30mV | 200 ns | 200 ns | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL32437EIBZ Renesas Electronics America Inc. | 46 |
| Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tube | e3 | Active | 2 (1 Year) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | ALSO OPERATES WITH SUPPLY VOLTAGE RANGE 4.5 AND 5.5V | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | ISL32437 | 8 | R-PDSO-G8 | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 30mV | 325 ns | 1000 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL32457EIBZ Renesas Electronics America Inc. | 46 |
| Datasheet | 4 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tube | e3 | Active | 2 (1 Year) | 8 | - | Transceiver | MATTE TIN | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | ISL32457 | 8 | R-PDSO-G8 | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 30mV | 325 ns | 1000 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL81334IBZ-T Renesas Electronics America Inc. | 46 |
| Datasheet | 7 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | EIA-232; EIA-422; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | e3 | Active | 3 (168 Hours) | 28 | - | Transceiver | Matte Tin (Sn) | ALSO OPERATE WITH 1 TRANSMITTER AND 1 RECEIVER IN RS-485 MODE | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 1.27mm | NOT SPECIFIED | ISL81334 | 28 | R-PDSO-G28 | - | 20Mbps | NO | RS232, RS422, RS485 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 35mV | 120 ns | 2000 ns | 2.65mm | 17.9mm | 7.5mm | ROHS3 Compliant | ||
![]() ISL32430EIBZ-T7A Renesas Electronics America Inc. | 46 |
| Datasheet | 4 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | EIA-485; EIA-422 | - | -40°C~85°C | Tape & Reel (TR) | e3 | Active | 2 (1 Year) | 14 | - | Transceiver | MATTE TIN | ALSO OPERATES WITH SUPPLY VOLTAGE RANGE 4.5 AND 5.5V | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | ISL32430 | 14 | R-PDSO-G14 | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 30mV | 325 ns | 1000 ns | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL31470EIBZ-T7A Renesas Electronics America Inc. | 46 |
| Datasheet | 7 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Active | 2 (1 Year) | - | - | Transceiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | ISL31470E | 14 | - | - | 250kbps | - | RS422, RS485 | - | 1/1 | - | - | Full | 25mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL8485ECBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | Commercial grade | 0°C~70°C | Tube | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL8485E | 8 | R-PDSO-G8 | - | 10Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | 150 ns | 50 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL83083EIUZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | e3 | Active | 2 (1 Year) | 10 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.5mm | - | ISL83083E | 10 | S-PDSO-G10 | - | 500kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 20mV | 150 ns | 1000 ns | 1.1mm | 3mm | 3mm | ROHS3 Compliant |