- Series
- Mfr
- Package
- Product Status
- Type
- Mounting Type
- Operating Temperature
- Package / Case
- RoHS
- Packaging
- Voltage - Supply
- Supplier Device Package
Attribute column
Manufacturer
Renesas Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL1539IVEZ-T13 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | Driver | - | - | - | ±5V~15V | - | - | - | - | - | - | - | - | ISL1539 | - | - | - | - | VDSL2 | - | 4/0 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ICL3223CPZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tube | - | e3 | Obsolete | 1 (Unlimited) | 20 | - | Transceiver | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | - | NOT SPECIFIED | 2 | 3.15V | - | - | NOT SPECIFIED | ICL3223 | - | R-PDIP-T20 | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ICL3225ECPZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | Commercial grade | 0°C~70°C | Tube | - | e3 | Obsolete | 1 (Unlimited) | - | - | Transceiver | Matte Tin (Sn) | - | - | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ICL3225E | - | - | 250kbps | - | RS232 | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ICL3224IAZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | -40°C~85°C | Tube | 2000 | e3 | Obsolete | 2 (1 Year) | - | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ICL3224 | 20 | - | 250kbps | - | RS232 | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ICL3245IVZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | - | - | -40°C~85°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | unknown | - | ICL3245 | - | - | 1Mbps | - | RS232 | - | 3/5 | - | - | Full | 500mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ICL3226ECAZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | Commercial grade | 0°C~70°C | Tube | - | e3 | Obsolete | 2 (1 Year) | 16 | - | Transceiver | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | ICL3226E | 16 | R-PDSO-G16 | 250kbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant | ||
![]() HIN207ECAZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | EIA-232; V.28 | - | 0°C~70°C | Tape & Reel (TR) | - | e3 | Obsolete | 3 (168 Hours) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 3 | 5V | 0.65mm | - | NOT SPECIFIED | HIN207E | 24 | R-PDSO-G24 | 230kbps | NO | RS232 | SCHMITT TRIGGER | 5/3 | 5 | 3 | Full | 500mV | 10000 ns | 10000 ns | 2mm | 8.2mm | 5.3mm | ROHS3 Compliant | ||
![]() HIN237CBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | Commercial grade | 0°C~70°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | HIN237 | - | - | 120Kbps | - | RS232 | - | 5/3 | - | - | Full | 500mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() HIN232EIVZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; V.28 | Industrial grade | -40°C~85°C | Tube | - | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | - | NOT SPECIFIED | HIN232E | - | R-PDSO-G16 | 230kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | 10000 ns | 10000 ns | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ISL3160EIBZ-T7A Renesas Electronics America Inc. | 50 |
| Datasheet | 12 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | Transceiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 40Mbps | - | RS422, RS485 | - | 1/1 | - | - | Full | 28mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL83220ECVZ Renesas Electronics America Inc. | 46 |
| Datasheet | 12 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tube | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.15V | 0.65mm | - | NOT SPECIFIED | ISL83220E | 16 | R-PDSO-G16 | 250kbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 300mV | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ISL32430EIUZ-T7A Renesas Electronics America Inc. | 46 |
| Datasheet | 11 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | EIA-485; EIA-422 | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 10 | - | Transceiver | MATTE TIN | ALSO OPERATES WITH SUPPLY VOLTAGE RANGE 4.5 AND 5.5V | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | ISL32430 | 10 | S-PDSO-G10 | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 30mV | 325 ns | 1000 ns | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ICL3207ECAZ-T Renesas Electronics America Inc. | 46 |
| Datasheet | 9 Weeks | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2018 | e3 | Active | 3 (168 Hours) | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | ICL3207 | 24 | - | 250kbps | - | RS232 | - | 5/3 | - | - | Full | 300mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL83220EIVZ-T Renesas Electronics America Inc. | 999 |
| Datasheet | 12 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.15V | 0.65mm | - | NOT SPECIFIED | ISL83220E | 16 | R-PDSO-G16 | 250kbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 300mV | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ISL3155EIBZ-T Renesas Electronics America Inc. | 2056 | - | Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | ISL3155E | 8 | R-PDSO-G8 | 1Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 20mV | 150 ns | 400 ns | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL3174EIUZ-T Renesas Electronics America Inc. | 46 |
| Datasheet | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | EIA-422; EIA-485 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 8 | - | Transceiver | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | ISL3174E | 8 | S-PDSO-G8 | 500kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 15mV | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL83080EIUZ-T Renesas Electronics America Inc. | 46 |
| Datasheet | 6 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | EIA-422; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | Active | 2 (1 Year) | 10 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.5mm | - | - | ISL83080E | 10 | S-PDSO-G10 | 115Kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 20mV | 150 ns | 1300 ns | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL83082EIUZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 2 (1 Year) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | ISL83082E | 8 | S-PDSO-G8 | 115Kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 20mV | 150 ns | 1300 ns | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() HIN232CP Renesas Electronics America Inc. | 55 | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | V.28; EIA-232-E | Commercial grade | 0°C~70°C | Tube | 2000 | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 2 | 5V | 2.54mm | - | NOT SPECIFIED | HIN232 | 16 | R-PDIP-T16 | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | 5.33mm | 19.17mm | 7.62mm | Non-RoHS Compliant | ||
![]() ICL3222CP Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Through Hole | 18-DIP (0.300, 7.62mm) | NO | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 18 | - | Transceiver | Matte Tin (Sn) | - | - | 3V~5.5V | DUAL | - | NOT SPECIFIED | 2 | 3.15V | 2.54mm | - | NOT SPECIFIED | ICL3222 | - | R-PDIP-T18 | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | - | 5.33mm | 21.91mm | 7.62mm | Non-RoHS Compliant |