- Series
- Mfr
- Package
- Product Status
- Type
- Mounting Type
- Operating Temperature
- Package / Case
- RoHS
- Packaging
- Voltage - Supply
- Supplier Device Package
Attribute column
Manufacturer
Renesas Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL32275EIBZ-T Renesas Electronics America Inc. | 46 |
| - | 12 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 16 | - | Receiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | ISL32275E | 16 | R-PDSO-G16 | 20Mbps | - | RS422, RS485 | - | 0/4 | - | - | - | 30mV | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL32273EFBZ-T Renesas Electronics America Inc. | 46 |
| - | 12 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 16 | - | Receiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | ISL32273E | 16 | R-PDSO-G16 | 20Mbps | - | RS422, RS485 | - | 0/4 | - | - | - | 30mV | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL15102IRZ-T13 Renesas Electronics America Inc. | 5000 |
| Datasheet | 27 Weeks | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | Driver | - | - | - | 8V~28V | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | 2/0 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL32172EIVZ Renesas Electronics America Inc. | 3840 |
| Datasheet | 8 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | EIA-422 | Industrial grade | -40°C~125°C | Tube | 2003 | e3 | Active | 2 (1 Year) | 16 | EAR99 | Driver | Matte Tin (Sn) | CAN ALSO OPERATE FROM VCC=3 TO 3.6V | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | NOT SPECIFIED | ISL32172E | 16 | R-PDSO-G16 | 32Mbps | YES | RS422, RS485 | STANDARD | 4/0 | 4 | - | - | - | - | 15 ns | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() HIN206ECBZ Renesas Electronics America Inc. | 46 |
| Datasheet | 7 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | EIA-232; V.28 | - | 0°C~70°C | Tube | - | e3 | Active | 3 (168 Hours) | 24 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3 | 5V | 1.27mm | NOT SPECIFIED | HIN206E | 24 | R-PDSO-G24 | 230kbps | NO | RS232 | SCHMITT TRIGGER | 4/3 | 4 | 3 | Full | 500mV | 10000 ns | 10000 ns | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() ISL32173EIVZ-T Renesas Electronics America Inc. | In Stock | - | - | 12 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 16 | - | Receiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | ISL32173E | 16 | R-PDSO-G16 | 80Mbps | - | RS422, RS485 | - | 0/4 | - | - | - | 30mV | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ISL32272EFVZ Renesas Electronics America Inc. | 66 |
| Datasheet | 8 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | EIA-422 | - | -40°C~125°C | Tube | - | e3 | Active | 2 (1 Year) | 16 | EAR99 | Driver | Matte Tin (Sn) | CAN ALSO OPERATE FROM VCC=3 TO 3.6V | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | NOT SPECIFIED | ISL32272E | 16 | R-PDSO-G16 | 10Mbps | YES | RS422, RS485 | STANDARD | 4/0 | 4 | - | - | - | - | 25 ns | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ISL3241EIRZ-T Renesas Electronics America Inc. | 46 |
| Datasheet | 13 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | - | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 2.7V~3.6V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL3241E | 32 | - | 250kbps | - | RS232 | - | 3/5 | - | - | Full | 500mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL32611EFHZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | SOT-23-6 | YES | EIA-422; EIA-485 | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 6 | EAR99 | Receiver | MATTE TIN | - | 8542.39.00.01 | 1.8V~3.3V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.95mm | NOT SPECIFIED | ISL32611 | 6 | R-PDSO-G6 | 500kbps | NO | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/1 | - | 1 | - | 70mV | 1000 ns | - | 1.45mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() ISL32273EIBZ Renesas Electronics America Inc. | 46 |
| - | 12 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 3 (168 Hours) | 16 | - | Receiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | ISL32273E | 16 | R-PDSO-G16 | 20Mbps | - | RS422, RS485 | - | 0/4 | - | - | - | 30mV | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ICL3207IAZ-T Renesas Electronics America Inc. | 46 |
| Datasheet | 9 Weeks | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | - | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ICL3207 | 24 | - | 250kbps | - | RS232 | - | 5/3 | - | - | Full | 300mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ICL3245EIAZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 28 | - | Transceiver | MATTE TIN | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3245E | 28 | R-PDSO-G28 | 1Mbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() HIN208ECAZ-T Renesas Electronics America Inc. | 46 |
| Datasheet | 9 Weeks | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | EIA-232; V.28 | - | 0°C~70°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 24 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | NOT SPECIFIED | HIN208E | 24 | R-PDSO-G24 | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 4/4 | 4 | 4 | Full | 500mV | 10000 ns | 10000 ns | 2mm | 8.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ISL32457EIUZ Renesas Electronics America Inc. | 46 |
| Datasheet | 3 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | EIA-485; EIA-422 | - | -40°C~85°C | Tube | - | e3 | Active | 1 (Unlimited) | 8 | - | Transceiver | MATTE TIN | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | ISL32457 | 8 | S-PDSO-G8 | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 30mV | 325 ns | 1000 ns | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL32455EIUZ-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | EIA-485; EIA-422 | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | - | Transceiver | MATTE TIN | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | ISL32455 | 8 | S-PDSO-G8 | 1Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 30mV | 200 ns | 200 ns | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL32437EIUZ-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 3V~5.5V | - | - | - | - | - | - | - | ISL32437 | 8 | - | 250kbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 30mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL32450EIUZ-T7A Renesas Electronics America Inc. | 46 |
| Datasheet | 11 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | ISL32450 | - | - | 250kbps | - | RS422, RS485 | - | 1/1 | - | - | Full | 30mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL32743EIBZ-T7A Renesas Electronics America Inc. | 46 |
| Datasheet | 17 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | 16 | - | 40Mbps | - | RS485 | - | 1/1 | - | - | Half | 28mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ICL3221IAZ-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | 5 Weeks | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | ICL3221 | - | - | 250kbps | - | RS232 | - | 1/1 | - | - | Full | 300mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL32272EIVZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | Industrial grade | -40°C~85°C | Bulk | - | - | Obsolete | 2 (1 Year) | - | - | Driver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | ISL32272E | - | - | 10Mbps | - | RS422, RS485 | - | 4/0 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |