- Series
- Mfr
- Package
- Product Status
- Type
- Mounting Type
- Operating Temperature
- Package / Case
- RoHS
- Packaging
- Voltage - Supply
- Supplier Device Package
Attribute column
Manufacturer
Renesas Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Interface Standards | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL81487EIB Renesas Electronics America Inc. | 58699 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-485; EIA-422 | - | -40°C~85°C | Tube | 2003 | - | Obsolete | 2 (1 Year) | 8 | EAR99 | Transceiver | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL81487E | - | R-PDSO-G8 | - | 5Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | 150 ns | 50 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL83483IB Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-485; EIA-422 | - | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | ISL83483 | - | R-PDSO-G8 | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 50mV | 90 ns | 1500 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL8483EIB Renesas Electronics America Inc. | 58699 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | - | -40°C~85°C | Tube | - | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 30 | ISL8483E | 8 | R-PDSO-G8 | Not Qualified | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | 2000 ns | 2000 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL83387EIV Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | - | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3 | 3.3V | 0.65mm | NOT SPECIFIED | ISL83387E | - | R-PDSO-G24 | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 3/3 | 3 | 3 | Full | 500mV | - | - | 1.2mm | 7.8mm | 4.4mm | Non-RoHS Compliant | ||
![]() ISL8487EIB Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-485; EIA-422 | - | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL8487E | - | R-PDSO-G8 | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | 2000 ns | 2000 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL83085EIB Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-485; EIA-422 | - | -40°C~85°C | Tube | - | e3 | Obsolete | 2 (1 Year) | 8 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL83085E | 8 | R-PDSO-G8 | - | 500kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 20mV | 150 ns | 1000 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL83086EIB Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | - | -40°C~85°C | Tube | - | e3 | Obsolete | 1 (Unlimited) | 14 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | ISL83086E | 14 | R-PDSO-G14 | - | 10Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 20mV | 125 ns | 60 ns | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL81487LIB Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-485; EIA-422 | - | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | ISL81487L | - | R-PDSO-G8 | - | 5Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | 150 ns | 50 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL3159EFUZ-T Renesas Electronics America Inc. | 46 |
| Datasheet | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | EIA-485; EIA-422 | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 8 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | ISL3159E | 8 | S-PDSO-G8 | - | 40Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 28mV | 13 ns | 12 ns | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL3159EIUZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | EIA-485; EIA-422 | Industrial grade | -40°C~85°C | Tube | - | e3 | Active | 2 (1 Year) | 8 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | ISL3159E | 8 | S-PDSO-G8 | - | 40Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 28mV | 13 ns | 12 ns | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL3160EIBZ Renesas Electronics America Inc. | 46 |
| Datasheet | 12 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | - | - | - | Active | 3 (168 Hours) | - | EAR99 | Transceiver | - | - | 8542.39.00.01 | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 14 | - | - | 40Mbps | - | RS422, RS485 | - | 1/1 | - | - | Full | 28mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() HIN213CAZ-T Renesas Electronics America Inc. | 46 |
| Datasheet | 18 Weeks | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | V.28; EIA-232-E | - | 0°C~70°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 28 | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | NOT SPECIFIED | HIN213 | 28 | R-PDSO-G28 | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 4/5 | 4 | 5 | Full | 500mV | 40000 ns | 40000 ns | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() ISL3160EFBZ Renesas Electronics America Inc. | 46 |
| Datasheet | 3 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~125°C | - | - | - | Active | 3 (168 Hours) | - | EAR99 | Transceiver | - | - | 8542.39.00.01 | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 14 | - | - | 40Mbps | - | RS422, RS485 | - | 1/1 | - | - | Full | 28mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ICL3223IVZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 20 | EAR99 | Transceiver | MATTE TIN | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.15V | 0.65mm | NOT SPECIFIED | ICL3223 | 20 | R-PDSO-G20 | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | - | 1.2mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() ICL3226IAZ-T Renesas Electronics America Inc. | 46 |
| Datasheet | 21 Weeks | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | e3 | Active | 2 (1 Year) | - | EAR99 | Transceiver | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | 3V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ICL3226 | 16 | - | - | 250kbps | - | RS232 | - | 1/1 | - | - | Full | 500mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() ICL3226EIAZ-T Renesas Electronics America Inc. | 46 |
| Datasheet | 21 Weeks | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 16 | - | Transceiver | Matte Tin (Sn) - annealed | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | ICL3226E | 16 | R-PDSO-G16 | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | 2mm | 6.2mm | 5.3mm | ROHS3 Compliant | ||
![]() HIN206ECBZ-T Renesas Electronics America Inc. | 46 |
| Datasheet | 7 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | EIA-232; V.28 | - | 0°C~70°C | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 24 | EAR99 | Transceiver | Matte Tin (Sn) | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3 | 5V | 1.27mm | NOT SPECIFIED | HIN206E | 24 | R-PDSO-G24 | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | 4/3 | 4 | 3 | Full | 500mV | 10000 ns | 10000 ns | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() ISL32272EFVZ-T Renesas Electronics America Inc. | 20000 |
| Datasheet | 8 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | EIA-422 | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 16 | EAR99 | Driver | Matte Tin (Sn) | CAN ALSO OPERATE FROM VCC=3 TO 3.6V | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | NOT SPECIFIED | ISL32272E | 16 | R-PDSO-G16 | - | 10Mbps | YES | RS422, RS485 | STANDARD | 4/0 | 4 | - | - | - | - | 25 ns | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ISL32172EFVZ-T Renesas Electronics America Inc. | 72500 |
| Datasheet | 7 Weeks | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | EIA-422 | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 16 | EAR99 | Driver | Matte Tin (Sn) | CAN ALSO OPERATE FROM VCC=3 TO 3.6V | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | NOT SPECIFIED | ISL32172E | 16 | R-PDSO-G16 | - | 32Mbps | YES | RS422, RS485 | STANDARD | 4/0 | 4 | - | - | - | - | 15 ns | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ISL32610EFHZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | SC-74A, SOT-753 | YES | EIA-422; EIA-485 | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 5 | EAR99 | Receiver | Matte Tin (Sn) | - | 8542.39.00.01 | 1.8V~3.3V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.95mm | NOT SPECIFIED | ISL32610 | 5 | R-PDSO-G5 | - | 500kbps | NO | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/1 | - | 1 | - | 70mV | 1000 ns | - | 1.45mm | 2.9mm | 1.6mm | ROHS3 Compliant |