- Access Time
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Series
- Packaging
- Mounting Type
- Operating Temperature
- Bus Directional
- Package / Case
- Package
Attribute column
Manufacturer
Renesas Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Base Part Number | Function | Current - Supply (Max) | Memory Size | Access Time | Data Rate | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Expansion Type | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72V265LA10PFG Renesas Electronics America Inc. | 111 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (14x14) | Commercial grade | 0°C~70°C | Tray | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V265 | Synchronous | 55mA | 288K 16K x 18 | 6.5ns | 100MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72225LB15PFGI Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (14x14) | Industrial grade | -40°C~85°C | Tray | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72225 | Synchronous | 60mA | 18K 1K x 18 | 10ns | 66.7MHz | Uni-Directional | No | No | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72235LB10TFG Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (10x10) | - | 0°C~70°C | Tray | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72235 | Synchronous | 60mA | 36K 2K x 18 | 6.5ns | 100MHz | Uni-Directional | No | No | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V291L10TFG Renesas Electronics America Inc. | 2928 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (10x10) | - | 0°C~70°C | Tray | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V291 | Synchronous | 55mA | 1.125M 128K x 9 | 6.5ns | 100MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() IDT72V36104L10PF Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 128-LQFP | 128-TQFP (14x20) | - | 0°C~70°C | Tray | 72V | Obsolete | 3 (168 Hours) | 3.15V~3.45V | 72V36104 | Synchronous | 400mA | 4.5M 64K x 36 x 2 | 6.5ns | 100MHz | Bi-Directional | Yes | Yes | Yes | Width | Non-RoHS Compliant | ||
![]() 72V82L15PAG Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | Commercial grade | 0°C~70°C | Tube | 72V | Active | 1 (Unlimited) | 3V~3.6V | 72V82 | Asynchronous | 100mA | 18K 1K x 9 x 2 | 15ns | 40MHz | Bi-Directional | Yes | No | No | Depth, Width | ROHS3 Compliant | ||
![]() IDT723612L15PQF Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 132-BQFP Bumpered | - | - | 0°C~70°C | Tray | 7200 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | 723612 | Synchronous | 1mA | 4.5K 64 x 36 x 2 | 10ns | 66.7MHz | Bi-Directional | No | - | Yes | Width | Non-RoHS Compliant | ||
![]() IDT7202LA15SO Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.345, 8.77mm Width) | - | - | 0°C~70°C | Tube | 7200 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | 7202 | Asynchronous | 80mA | 9K 1K x 9 | 15ns | 40MHz | Uni-Directional | Yes | - | No | Depth, Width | Non-RoHS Compliant | ||
![]() 72V253L7-5BC Renesas Electronics America Inc. | 15 |
| Datasheet | 12 Weeks | Surface Mount | 100-LBGA | 100-CABGA (11x11) | Commercial grade | 0°C~70°C | Tray | 72V | Active | 3 (168 Hours) | 3.15V~3.45V | 72V253 | Synchronous | 35mA | 72K 4K x 18 8K x 9 | 5ns | 133.3MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 72241L10JG Renesas Electronics America Inc. | 15 |
| Datasheet | 14 Weeks | Surface Mount | 32-LCC (J-Lead) | - | - | 0°C~70°C | Tube | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72241 | Synchronous | 35mA | 36K 4K x 9 | 6.5ns | 100MHz | Uni-Directional | No | - | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72225LB10TFG Renesas Electronics America Inc. | 198 |
| Datasheet | 10 Weeks | Surface Mount | 64-LQFP | 64-TQFP (10x10) | - | 0°C~70°C | Tray | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72225 | Synchronous | 60mA | 18K 1K x 18 | 6.5ns | 100MHz | Uni-Directional | No | No | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72200L10TPG Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.300, 7.62mm) | - | - | 0°C~70°C | Tube | 7200 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | - | Synchronous | 40mA | 2K 256 x 8 | 6.5ns | 100MHz | Uni-Directional | - | No | - | Depth, Width | - | ||
![]() 72V2103L10PFI8 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 80-LQFP | - | - | -40°C~85°C | Tape & Reel (TR) | 72V | Obsolete | 3 (168 Hours) | 3.15V~3.45V | 72V2103 | Synchronous | 35mA | 2.25M 128K x 18 256K x 9 | 6.5ns | 100MHz | Uni-Directional | - | Yes | - | Depth, Width | Non-RoHS Compliant | ||
![]() 7207L25PI Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | - | -40°C~85°C | Tube | 7200 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | 7207 | Asynchronous | 120mA | 288K 32K x 9 | 25ns | 28.5MHz | Uni-Directional | Yes | No | No | Depth, Width | Non-RoHS Compliant | ||
![]() IDT7200L35SO Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.345, 8.77mm Width) | - | - | 0°C~70°C | Tube | 7200 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | - | Asynchronous | 80mA | 2.25K 256 x 9 | 35ns | 22.2MHz | Uni-Directional | Yes | - | No | Depth, Width | Non-RoHS Compliant | ||
![]() 7285L15PAGI Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | Industrial grade | -40°C~85°C | Tube | 7200 | Active | 1 (Unlimited) | 4.5V~5.5V | 7285 | Asynchronous | 150mA | 144K 8K x 9 x 2 | 15ns | 40MHz | Uni-Directional | Yes | No | No | Depth, Width | ROHS3 Compliant | ||
![]() 72V815L10PFG8 Renesas Electronics America Inc. | 15 |
| Datasheet | - | Surface Mount | 128-LQFP | - | - | 0°C~70°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3V~3.6V | - | Synchronous | 60mA | 18K 512 x 18 x 2 | 6.5ns | 100MHz | Bi-Directional | No | - | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 7202LA12SOG Renesas Electronics America Inc. | 44 |
| Datasheet | 13 Weeks | Surface Mount | 28-SOIC (0.345, 8.77mm Width) | - | Commercial grade | 0°C~70°C | Tube | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 7202 | Asynchronous | 80mA | 9K 1K x 9 | 12ns | 50MHz | Uni-Directional | Yes | - | No | Depth, Width | ROHS3 Compliant | ||
![]() 7200L12SOG Renesas Electronics America Inc. | 21 |
| Datasheet | 14 Weeks | Surface Mount | 28-SOIC (0.345, 8.77mm Width) | - | Commercial grade | 0°C~70°C | Tube | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | - | Asynchronous | 80mA | 2.25K 256 x 9 | 12ns | 50MHz | Uni-Directional | Yes | - | No | Depth, Width | ROHS3 Compliant | ||
![]() 7285L15PAGI8 Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | -40°C~85°C | Tape & Reel (TR) | 7200 | Active | 1 (Unlimited) | 4.5V~5.5V | 7285 | Asynchronous | 150mA | 144K 8K x 9 x 2 | 15ns | 40MHz | Uni-Directional | Yes | No | No | Depth, Width | ROHS3 Compliant |