- Access Time
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Series
- Packaging
- Mounting Type
- Operating Temperature
- Bus Directional
- Package / Case
- Package
Attribute column
Manufacturer
Renesas Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Base Part Number | Function | Current - Supply (Max) | Memory Size | Access Time | Data Rate | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Expansion Type | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72V255LA15PFI8 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 64-LQFP | - | - | -40°C~85°C | Tape & Reel (TR) | 72V | Obsolete | 3 (168 Hours) | 3V~3.6V | 72V255 | Synchronous | 55mA | 144K 8K x 18 | 10ns | 66.7MHz | Uni-Directional | - | Yes | - | Depth, Width | Non-RoHS Compliant | ||
![]() 72V3690L6PF Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 128-LQFP | 128-TQFP (14x20) | - | 0°C~70°C | Tray | 72V | Obsolete | 3 (168 Hours) | 3.15V~3.45V | 72V3690 | Synchronous | 40mA | 1.125M 32K x 36 | 4ns | 166MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 72V215L15TFI8 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 64-LQFP | 64-TQFP (10x10) | - | -40°C~85°C | Tape & Reel (TR) | 72V | Obsolete | 3 (168 Hours) | 3V~3.6V | 72V215 | Synchronous | 30mA | 9K 512 x 18 | 10ns | 66.7MHz | Uni-Directional | No | Yes | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 7201LA20J8 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-LCC (J-Lead) | 32-PLCC (14x11.46) | - | 0°C~70°C | Tape & Reel (TR) | 7200 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | 7201 | Asynchronous | 80mA | 4.5K 512 x 9 | 20ns | 33.3MHz | Uni-Directional | Yes | No | No | Depth, Width | Non-RoHS Compliant | ||
![]() 7202LA20J8 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-LCC (J-Lead) | 32-PLCC (14x11.46) | - | 0°C~70°C | Tape & Reel (TR) | 7200 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | 7202 | Asynchronous | 80mA | 9K 1K x 9 | 20ns | 33.3MHz | Uni-Directional | Yes | No | No | Depth, Width | Non-RoHS Compliant | ||
![]() 7202LA25PI Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | - | -40°C~85°C | Tube | 7200 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | 7202 | Asynchronous | 80mA | 9K 1K x 9 | 25ns | 28.5MHz | Uni-Directional | Yes | No | No | Depth, Width | Non-RoHS Compliant | ||
![]() 7205L15P Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | - | 0°C~70°C | Tube | 7200 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | 7205 | Asynchronous | 120mA | 72K 8K x 9 | 15ns | 40MHz | Uni-Directional | Yes | No | No | Depth, Width | Non-RoHS Compliant | ||
![]() 72201L10J Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-LCC (J-Lead) | 32-PLCC (14x11.46) | - | 0°C~70°C | Tube | 7200 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | 72201 | Synchronous | 35mA | 2.25K 256 x 9 | 6.5ns | 100MHz | Uni-Directional | No | No | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 72V36110L7-5BBGI8 Renesas Electronics America Inc. | 2692 |
| Datasheet | 12 Weeks | Surface Mount | 144-BGA | 144-PBGA (13x13) | - | -40°C~85°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3.15V~3.45V | 72V36110 | Synchronous | 40mA | 4.7M 131K x 36 | 5ns | 133.3MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V3690L7-5PFGI Renesas Electronics America Inc. | 2426 |
| Datasheet | 13 Weeks | Surface Mount | 128-LQFP | 128-TQFP (14x20) | - | -40°C~85°C | Tray | 72V | Active | 3 (168 Hours) | 3.15V~3.45V | 72V3690 | Synchronous | 40mA | 1.152M 32K x 36 | 5ns | 133.3MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72401L10P Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | - | 0°C~70°C | Tray | 7200 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | 72401 | Asynchronous | 35mA | 256 64 x 4 | 55ns | 10MHz | Uni-Directional | No | No | No | Depth, Width | Non-RoHS Compliant | ||
![]() 72265LA10PFG Renesas Electronics America Inc. | 180 |
| Datasheet | - | Surface Mount | 64-LQFP | - | - | 0°C~70°C | Tray | 7200 | Active | 3 (168 Hours) | 4V~5.5V | 72265 | Synchronous | 80mA | 288K 16K x 18 | 8ns | 100MHz | Uni-Directional | - | Yes | - | Depth, Width | ROHS3 Compliant | ||
![]() 72V231L15PFGI8 Renesas Electronics America Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 32-LQFP | 32-TQFP (7x7) | - | -40°C~85°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V231 | Synchronous | 20mA | 18K 2K x 9 | 10ns | 66.7MHz | Uni-Directional | No | No | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V01L25JGI8 Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 32-LCC (J-Lead) | 32-PLCC (14x11.46) | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V01 | Asynchronous | 60mA | 4.5K 512 x 9 | 25ns | 28.5MHz | Uni-Directional | Yes | No | No | Depth, Width | ROHS3 Compliant | ||
![]() 72V255LA10PFG8 Renesas Electronics America Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (14x14) | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V255 | Synchronous | 55mA | 144K 8K x 18 | 6.5ns | 100MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V271LA10PFG8 Renesas Electronics America Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (14x14) | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V271 | Synchronous | 55mA | 288K 32K x 9 | 6.5ns | 100MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 7202LA12TPG Renesas Electronics America Inc. | 44 |
| Datasheet | 12 Weeks | Through Hole | 28-DIP (0.300, 7.62mm) | 28-PDIP | Commercial grade | 0°C~70°C | Tube | 7200 | Active | 1 (Unlimited) | 4.5V~5.5V | 7202 | Asynchronous | 80mA | 9K 1K x 9 | 12ns | 50MHz | Uni-Directional | Yes | No | No | Depth, Width | ROHS3 Compliant | ||
![]() 72V801L15PFGI Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | - | - | -40°C~85°C | Tray | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V801 | Synchronous | 40mA | 4.6K 256 x 9 x 2 | 10ns | 66.7MHz | Bi-Directional | No | - | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V3650L6BB8 Renesas Electronics America Inc. | 15 |
| Datasheet | 12 Weeks | Surface Mount | 144-BGA | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3.15V~3.45V | 72V3650 | Synchronous | 40mA | 72K 2K x 36 | 4ns | 166MHz | Uni-Directional | - | Yes | - | Depth, Width | Non-RoHS Compliant | ||
![]() 72T72105L6-7BB Renesas Electronics America Inc. | 2402 |
| Datasheet | 10 Weeks | Surface Mount | 324-BGA | - | Commercial grade | 0°C~70°C | Tray | 72T | Active | 3 (168 Hours) | 2.375V~2.625V | 72T72105 | Asynchronous, Synchronous | 130mA | 4.5M 64K x 72 | 12ns, 3.8ns | 66MHz, 150MHz | Uni-Directional | - | Yes | - | Depth, Width | Non-RoHS Compliant |