- Access Time
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Series
- Packaging
- Mounting Type
- Operating Temperature
- Bus Directional
- Package / Case
- Package
Attribute column
Manufacturer
Renesas Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Base Part Number | Function | Current - Supply (Max) | Memory Size | Access Time | Data Rate | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Expansion Type | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72255LA15PFGI8 Renesas Electronics America Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 64-LQFP | 64-TQFP (14x14) | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 7200 | Active | 3 (168 Hours) | 4V~5.5V | 72255 | Synchronous | 80mA | 144K 8K x 18 | 10ns | 66.7MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V275L10PFG8 Renesas Electronics America Inc. | 2700 |
| Datasheet | 10 Weeks | Surface Mount | 64-LQFP | 64-TQFP (14x14) | - | 0°C~70°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V275 | Synchronous | 60mA | 576K 32K x 18 | 6.5ns | 100MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V831L10PFG Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | - | - | 0°C~70°C | Tray | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V831 | Synchronous | 40mA | 36K 2K x 9 x 2 | 6.5ns | 100MHz | Bi-Directional | No | - | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V285L10PFG8 Renesas Electronics America Inc. | 2708 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (14x14) | - | 0°C~70°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V285 | Synchronous | 60mA | 1.125M 64K x 18 | 6.5ns | 100MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 7280L15PAI Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | -40°C~85°C | Tube | 7200 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | 7280 | Asynchronous | 125mA | 4.6K 256 x 9 x 2 | 15ns | 40MHz | Uni-Directional | Yes | No | No | Depth, Width | Non-RoHS Compliant | ||
![]() 72V205L15TFI8 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 64-LQFP | - | - | -40°C~85°C | Tape & Reel (TR) | 72V | Obsolete | 3 (168 Hours) | 3V~3.6V | 72V205 | Synchronous | 30mA | 4.5K 256 x 18 | 10ns | 66.7MHz | Uni-Directional | No | - | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 7202LA20P Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | - | 0°C~70°C | Tube | 7200 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | 7202 | Asynchronous | 80mA | 9K 1K x 9 | 20ns | 33.3MHz | Uni-Directional | Yes | No | No | Depth, Width | Non-RoHS Compliant | ||
![]() 7205L15J Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-LCC (J-Lead) | 32-PLCC (14x11.46) | - | 0°C~70°C | Tube | 7200 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | 7205 | Asynchronous | 120mA | 72K 8K x 9 | 15ns | 40MHz | Uni-Directional | Yes | No | No | Depth, Width | Non-RoHS Compliant | ||
![]() 7207L15P Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | - | 0°C~70°C | Tube | 7200 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | 7207 | Asynchronous | 120mA | 288K 32K x 9 | 15ns | 40MHz | Uni-Directional | Yes | No | No | Depth, Width | Non-RoHS Compliant | ||
![]() 72211L25J8 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-LCC (J-Lead) | 32-PLCC (14x11.46) | - | 0°C~70°C | Tape & Reel (TR) | 7200 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | 72211 | Synchronous | 35mA | 4.5K 512 x 9 | 15ns | 40MHz | Uni-Directional | No | No | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 72V3690L15PFI Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 128-LQFP | 128-TQFP (14x20) | - | -40°C~85°C | Tray | 72V | Obsolete | 3 (168 Hours) | 3.15V~3.45V | 72V3690 | Synchronous | 40mA | 1.125M 32K x 36 | 10ns | 66.7MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 7202LA50J Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-LCC (J-Lead) | - | - | 0°C~70°C | Tube | 7200 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | 7202 | Asynchronous | 80mA | 9K 1K x 9 | 50ns | 15MHz | Uni-Directional | Yes | - | No | Depth, Width | Non-RoHS Compliant | ||
![]() 72V3660L15PFI Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 128-LQFP | 128-TQFP (14x20) | - | -40°C~85°C | Tray | 72V | Obsolete | 3 (168 Hours) | 3.15V~3.45V | 72V3660 | Synchronous | 40mA | 144K 4K x 36 | 10ns | 66.7MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 72841L15PF Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 64-LQFP | 64-TQFP (14x14) | - | 0°C~70°C | Tray | 7200 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | 72841 | Synchronous | 60mA | 72K 4K x 9 x 2 | 10ns | 66.7MHz | Bi-Directional | No | No | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() IDT72125L50SO Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.345, 8.77mm Width) | - | - | -40°C~85°C | Tube | 7200 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | 72125 | Asynchronous | 100mA | 16K 1K x 16 | 50ns | 40MHz | Uni-Directional | - | No | - | Depth, Width | Non-RoHS Compliant | ||
![]() 72V2105L15PF Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 64-LQFP | - | - | 0°C~70°C | Tray | 72V | Obsolete | 3 (168 Hours) | 3V~3.6V | 72V2105 | Synchronous | 60mA | 4.5M 256K x 18 | 10ns | 66.7MHz | Uni-Directional | - | Yes | - | Depth, Width | Non-RoHS Compliant | ||
![]() 72V215L15TFGI8 Renesas Electronics America Inc. | 15 |
| Datasheet | 12 Weeks | Surface Mount | 64-LQFP | - | - | -40°C~85°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V215 | Synchronous | 30mA | 9K 512 x 18 | 10ns | 66.7MHz | - | No | - | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V273L7-5BCGI Renesas Electronics America Inc. | 15 |
| Datasheet | 12 Weeks | Surface Mount | 100-LBGA | - | Industrial grade | -40°C~85°C | Tray | 72V | Active | 3 (168 Hours) | 3.15V~3.45V | 72V273 | Synchronous | 35mA | 288K 16K x 18 32K x 9 | 5ns | 133.3MHz | Uni-Directional | - | Yes | - | Depth, Width | ROHS3 Compliant | ||
![]() 72V275L15TFGI8 Renesas Electronics America Inc. | 2086 |
| Datasheet | 10 Weeks | Surface Mount | 64-LQFP | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V275 | Synchronous | 60mA | 1.125M 64K x 18 | 10ns | 66.7MHz | Uni-Directional | - | Yes | - | Depth, Width | ROHS3 Compliant | ||
![]() 72T18115L5BBI Renesas Electronics America Inc. | 2187 |
| Datasheet | 12 Weeks | Surface Mount | 240-BGA | - | Industrial grade | -40°C~85°C | Tray | 72T | Active | 3 (168 Hours) | 2.375V~2.625V | 72T18115 | Asynchronous, Synchronous | 70mA | 4.5M 256K x 18 512K x 9 | 10ns, 3.6ns | 83MHz, 200MHz | Uni-Directional | - | Yes | - | Depth, Width | Non-RoHS Compliant |