- Access Time
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Series
- Packaging
- Mounting Type
- Operating Temperature
- Bus Directional
- Package / Case
- Package
Attribute column
Manufacturer
Renesas Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Nom (Vsup) | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Element Configuration | Nominal Supply Current | Operating Mode | Supply Current-Max | Access Time | Direction | Organization | Seated Height-Max | Memory Width | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Alternate Memory Width | Programmable Flags Support | Output Enable | Cycle Time | Length | Width | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72271LA15PFI Renesas Electronics America | In Stock | - | - | - | - | YES | - | 64 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PN64 | 72271LA15PFI | 3 | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-64 | QFP64,.6SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | TQFP | 20 | 5.17 | - | No | - | 5 V | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT; AUTO POWER DOWN; EASY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 0.8 mm | not_compliant | - | 64 | S-PQFP-G64 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.075 mA | - | - | 32KX9 | 1.6 mm | 9 | - | 0.02 A | 294912 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | YES | 15 ns | 14 mm | 14 mm | - | - | - | ||
![]() 723616L20PFI Renesas Electronics America | In Stock | - | - | - | - | YES | - | 128 | 12 ns | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PK128 | 723616L20PFI | 3 | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | TQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | TQFP | NOT SPECIFIED | 5.9 | - | No | - | 5 V | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | PARITY GENERATOR/CHECKER; ONE BIDIRECTIONAL 36-BIT PORT AND TWO UNIDIRECTIONAL 18-BIT PORTS | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 0.5 mm | not_compliant | - | 128 | R-PQFP-G128 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.001 mA | - | - | 64X36 | 1.6 mm | 36 | - | 0.001 A | 2304 bit | - | PARALLEL | - | - | BI-DIRECTIONAL FIFO | - | - | - | - | - | YES | 20 ns | 20 mm | 14 mm | - | - | - | ||
![]() 72V201L15JI8 Renesas Electronics America | In Stock | - | - | - | - | YES | - | 32 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PL32 | 72V201L15JI8 | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | PLCC | 20 | 5.17 | - | No | - | 3.3 V | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | Not Qualified | Integrated Device Technology | - | 3.6 V | 3.3 V | INDUSTRIAL | 3 V | - | - | - | - | SYNCHRONOUS | 0.02 mA | - | - | 256X9 | 3.55 mm | 9 | - | 0.005 A | 2304 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | YES | 15 ns | 13.9954 mm | 11.4554 mm | - | - | - | ||
![]() 72205LB15JI8 Renesas Electronics America | In Stock | - | - | Lead, Tin | Surface Mount | YES | 68 | 68 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PL68 | 72205LB15JI8 | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | PLCC | NOT SPECIFIED | 5.2 | Compliant | No | - | 5 V | Tape & Reel | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | 85 °C | -40 °C | - | 8542.32.00.71 | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 66.7 MHz | 68 | S-PQCC-J68 | Not Qualified | Integrated Device Technology | 5 V | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | 5.5 V | 4.5 V | Dual | 60 mA | SYNCHRONOUS | 0.06 mA | 10 ns | Unidirectional | 256X18 | 4.572 mm | 18 | 4.5 kb | 0.005 A | 4608 bit | 66.7 MHz | PARALLEL | Synchronous | 18 b | OTHER FIFO | Unidirectional | No | No | - | Yes | YES | 15 ns | 24.2062 mm | 24.2062 mm | 3.63 mm | - | Contains Lead | ||
![]() 72851L15PFI8 Renesas Electronics America | In Stock | - | - | - | - | YES | - | 64 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PN64 | 72851L15PFI8 | 3 | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | TQFP-64 | QFP64,.6SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | TQFP | 20 | 5.54 | - | No | - | 5 V | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 2 | 0.8 mm | not_compliant | - | 64 | S-PQFP-G64 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.08 mA | - | - | 8KX9 | 1.6 mm | 9 | - | 0.01 A | 73728 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | YES | 15 ns | 14 mm | 14 mm | - | - | - | ||
![]() 72811L15TFI8 Renesas Electronics America | In Stock | - | - | Lead, Tin | Surface Mount | YES | 64 | 64 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PP64 | 72811L15TFI8 | 3 | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | SLIM, TQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | TQFP | 20 | 5.34 | Compliant | No | - | 5 V | Tape & Reel | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | 85 °C | -40 °C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 2 | 0.5 mm | not_compliant | 66.7 MHz | 64 | S-PQFP-G64 | Not Qualified | Integrated Device Technology | 5 V | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | 5.5 V | 4.5 V | - | 60 mA | SYNCHRONOUS | 0.06 mA | 10 ns | Bidirectional | 512X9 | 1.6 mm | 9 | 9 kb | 0.01 A | 4608 bit | 66.7 MHz | PARALLEL | Synchronous | 9 b | OTHER FIFO | Bidirectional | No | No | - | Yes | YES | 15 ns | 10 mm | 10 mm | 1.4 mm | - | Contains Lead | ||
![]() 72205LB15JI Renesas Electronics America | In Stock | - | - | - | - | YES | - | 68 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PL68 | 72205LB15JI | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | PLCC | NOT SPECIFIED | 5.2 | - | No | - | 5 V | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | - | 68 | S-PQCC-J68 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.06 mA | - | - | 256X18 | 4.572 mm | 18 | - | 0.005 A | 4608 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | YES | 15 ns | 24.2062 mm | 24.2062 mm | - | - | - | ||
![]() 72851L25TFI Renesas Electronics America | In Stock | - | - | - | - | YES | - | 64 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PP64 | 72851L25TFI | 3 | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | SLIM, TQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | TQFP | 20 | 5.89 | - | No | - | 5 V | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 2 | 0.5 mm | not_compliant | - | 64 | S-PQFP-G64 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.08 mA | - | - | 8KX9 | 1.6 mm | 9 | - | 0.01 A | 73728 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | YES | 25 ns | 10 mm | 10 mm | - | - | - | ||
![]() 72831L25TFI Renesas Electronics America | In Stock | - | - | - | - | YES | - | 64 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PP64 | 72831L25TFI | 3 | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | SLIM, TQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | TQFP | 20 | 5.22 | - | No | - | 5 V | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 2 | 0.5 mm | not_compliant | - | 64 | S-PQFP-G64 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.06 mA | - | - | 2KX9 | 1.6 mm | 9 | - | 0.01 A | 18432 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | YES | 25 ns | 10 mm | 10 mm | - | - | - | ||
![]() 72V201L15JI Renesas Electronics America | In Stock | - | - | Lead, Tin | Surface Mount | YES | 32 | 32 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PL32 | 72V201L15JI | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | PLCC | 20 | 5.17 | Compliant | No | - | 3.3 V | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | 85 °C | -40 °C | - | 8542.32.00.71 | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 66.7 MHz | 32 | R-PQCC-J32 | Not Qualified | Integrated Device Technology | 3.3 V | 3.6 V | 3.3 V | INDUSTRIAL | 3 V | 3.6 V | 3 V | Dual | 20 mA | SYNCHRONOUS | 0.02 mA | 10 ns | Unidirectional | 256X9 | 3.55 mm | 9 | 2.3 kb | 0.005 A | 2304 bit | 66.7 MHz | PARALLEL | Synchronous | 9 b | OTHER FIFO | Unidirectional | No | No | - | Yes | YES | 15 ns | 13.9954 mm | 11.4554 mm | 2.79 mm | - | Contains Lead | ||
![]() 72291L15TFI Renesas Electronics America | In Stock | - | - | - | - | YES | - | 64 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PP64 | 72291L15TFI | 3 | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | STQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | TQFP | 20 | 5.43 | - | No | - | 5 V | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT; AUTO POWER DOWN; EASY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | - | 64 | S-PQFP-G64 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.08 mA | - | - | 128KX9 | 1.6 mm | 9 | - | 0.02 A | 1179648 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | YES | 15 ns | 10 mm | 10 mm | - | - | - | ||
![]() 72851L15TFI Renesas Electronics America | In Stock | - | - | Lead, Tin | Surface Mount | YES | 64 | 64 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PP64 | 72851L15TFI | 3 | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | SLIM, TQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | TQFP | 20 | 5.89 | Compliant | No | - | 5 V | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | 85 °C | -40 °C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 2 | 0.5 mm | not_compliant | 66.7 MHz | 64 | S-PQFP-G64 | Not Qualified | Integrated Device Technology | 5 V | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | 5.5 V | 4.5 V | - | 80 mA | SYNCHRONOUS | 0.08 mA | 10 ns | Bidirectional | 8KX9 | 1.6 mm | 9 | 144 kb | 0.01 A | 73728 bit | 66.7 MHz | PARALLEL | Synchronous | 9 b | OTHER FIFO | Bidirectional | No | No | - | Yes | YES | 15 ns | 10 mm | 10 mm | 1.4 mm | - | Contains Lead | ||
![]() 72831L15TFI Renesas Electronics America | In Stock | - | - | Lead, Tin | Surface Mount | YES | 64 | 64 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PP64 | 72831L15TFI | 3 | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | SLIM, TQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | TQFP | 20 | 5.22 | Compliant | No | - | 5 V | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | 85 °C | -40 °C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 2 | 0.5 mm | not_compliant | 66.7 MHz | 64 | S-PQFP-G64 | Not Qualified | Integrated Device Technology | 5 V | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | 5.5 V | 4.5 V | - | 60 mA | SYNCHRONOUS | 0.06 mA | 10 ns | Bidirectional | 2KX9 | 1.6 mm | 9 | 36 kb | 0.01 A | 18432 bit | 66.7 MHz | PARALLEL | Synchronous | 9 b | OTHER FIFO | Bidirectional | No | No | - | Yes | YES | 15 ns | 10 mm | 10 mm | 1.4 mm | - | Contains Lead | ||
![]() 72V243L6PFG Renesas Electronics America | In Stock | - | - | - | - | YES | - | 80 | 4 ns | 166 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PNG80 | 72V243L6PFG | 3 | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | LQFP | GREEN, PLASTIC, TQFP-80 | QFP80,.64SQ | SQUARE | FLATPACK, LOW PROFILE | Active | TQFP | 30 | 5.45 | - | Yes | TQFP 14.0 X 14.0 X 1.4 MM | 3.3 V | - | e3 | Yes | EAR99 | Matte Tin (Sn) - annealed | - | - | IT CAN ALSO BE CONFIGURED AS 4K X 9; RETRANSMIT; ASYNCHRONOUS MODE IS ALSO POSSIBLE | 8542.32.00.71 | QUAD | GULL WING | 260 | 1 | 0.65 mm | compliant | - | 80 | S-PQFP-G80 | Not Qualified | Integrated Device Technology | - | 3.45 V | 3.3 V | COMMERCIAL | 3.15 V | - | - | - | - | SYNCHRONOUS | 0.035 mA | - | - | 2KX18 | 1.6 mm | 18 | - | 0.015 A | 36864 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | 9 | - | YES | 6 ns | 14 mm | 14 mm | - | - | - | ||
![]() 723641L20PQFI Renesas Electronics America | In Stock | - | - | - | - | YES | - | 132 | 13 ns | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PQ132 | 723641L20PQFI | 3 | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | PLASTIC, QFP-132 | SPQFP132,1.1SQ | SQUARE | FLATPACK | Obsolete | PQFP | 20 | 5.77 | - | No | - | 5 V | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | - | MAIL BOX; RETRANSMIT | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 0.635 mm | not_compliant | - | 132 | S-PQFP-G132 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.0004 mA | - | - | 1KX36 | 4.57 mm | 36 | - | - | 36864 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | YES | 20 ns | 24.13 mm | 24.13 mm | - | - | - | ||
![]() 72V3641L20PF8 Renesas Electronics America | In Stock | - | - | - | - | YES | - | 120 | 12 ns | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PN120 | 72V3641L20PF8 | 4 | 1024 words | 1000 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP120,.63SQ,16 | QFP120,.63SQ,16 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | TQFP | 20 | 5.87 | - | No | - | 3.3 V | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | MAILBOX | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 0.4 mm | not_compliant | - | 120 | S-PQFP-G120 | Not Qualified | Integrated Device Technology | - | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | - | - | SYNCHRONOUS | - | - | - | 1KX36 | 1.6 mm | 36 | - | 0.0004 A | 36864 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | YES | 20 ns | 14 mm | 14 mm | - | - | - | ||
![]() 72V3641L15PQF Renesas Electronics America | In Stock | - | - | - | Surface Mount | YES | 132 | 132 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PQ132 | 72V3641L15PQF | 3 | 1024 words | 1000 | 70 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-132 | SPQFP132,1.1SQ | SQUARE | FLATPACK | Obsolete | PQFP | 20 | 5.87 | Non-Compliant | No | - | 3.3 V | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | MAILBOX | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 0.635 mm | not_compliant | 66.7 MHz | 132 | S-PQFP-G132 | Not Qualified | Integrated Device Technology | 3.3 V | 3.6 V | 3.3 V | COMMERCIAL | 3 V | 3.6 V | 3 V | Dual | 400 µA | SYNCHRONOUS | - | 10 ns | Bidirectional | 1KX36 | 4.57 mm | 36 | 36 kb | 0.0004 A | 36864 bit | 66.7 MHz | PARALLEL | Synchronous | 36 b | OTHER FIFO | - | - | - | - | - | YES | 15 ns | 24.13 mm | 24.13 mm | 3.55 mm | No | Contains Lead | ||
![]() 7202LA15SOI8 Renesas Electronics America | In Stock | - | - | - | - | YES | - | 28 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PE28 | 7202LA15SOI8 | 3 | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | NOT SPECIFIED | 5.11 | - | No | - | 5 V | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | - | 28 | R-PDSO-G28 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | ASYNCHRONOUS | 0.08 mA | - | - | 1KX9 | 3.048 mm | 9 | - | 0.005 A | 9216 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | NO | 25 ns | 18.3642 mm | 8.763 mm | - | - | - | ||
![]() 7201LA25SOI8 Renesas Electronics America | In Stock | - | - | - | - | YES | - | 28 | 25 ns | 28.5 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PE28 | 7201LA25SOI8 | 3 | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | NOT SPECIFIED | 5.37 | - | No | - | 5 V | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | - | 28 | R-PDSO-G28 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | ASYNCHRONOUS | 0.125 mA | - | - | 512X9 | 3.048 mm | 9 | - | 0.0005 A | 4608 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | NO | 35 ns | 18.3642 mm | 8.763 mm | - | - | - | ||
![]() 7204L25SO8 Renesas Electronics America | In Stock | - | - | - | - | YES | - | 28 | 25 ns | 28.5 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PE28 | 7204L25SO8 | 3 | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | NOT SPECIFIED | 5.24 | - | No | - | 5 V | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | - | 28 | R-PDSO-G28 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | ASYNCHRONOUS | 0.12 mA | - | - | 4KX9 | 3.048 mm | 9 | - | 0.002 A | 36864 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | NO | 35 ns | 18.3642 mm | 8.763 mm | - | - | - |