- Access Time
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Series
- Packaging
- Mounting Type
- Operating Temperature
- Bus Directional
- Package / Case
- Package
Attribute column
Manufacturer
Renesas Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Base Part Number | Function | Current - Supply (Max) | Memory Size | Access Time | Data Rate | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Expansion Type | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 723651L15PF Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 120-LQFP | 120-TQFP (14x14) | - | 0°C~70°C | Tray | 7200 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | 723651 | Synchronous | 400μA | 72K 2K x 36 | 11ns | 66.7MHz | Bi-Directional | Yes | Yes | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 723631L15PF Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 120-LQFP | 120-TQFP (14x14) | - | 0°C~70°C | Tray | 7200 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | 723631 | Synchronous | 400μA | 18K 512 x 36 | 11ns | 66.7MHz | Bi-Directional | Yes | Yes | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 72421L25J8 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-LCC (J-Lead) | - | - | 0°C~70°C | Tape & Reel (TR) | 7200 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | 72421 | Synchronous | 35mA | 576 64 x 9 | 15ns | 40MHz | Uni-Directional | No | - | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 72V215L10TFG Renesas Electronics America Inc. | 89 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (10x10) | Commercial grade | 0°C~70°C | Tray | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V215 | Synchronous | 30mA | 9K 512 x 18 | 6.5ns | 100MHz | Uni-Directional | No | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72235LB15PFGI Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | - | Industrial grade | -40°C~85°C | Tray | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72235 | Synchronous | 60mA | 36K 2K x 18 | 10ns | 66.7MHz | Uni-Directional | No | - | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72420L10TPG Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.300, 7.62mm) | - | - | 0°C~70°C | Tube | 7200 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | - | Synchronous | 40mA | 512 64 x 8 | 6.5ns | 100MHz | Uni-Directional | - | No | - | Depth, Width | - | ||
![]() 72821L10PFG8 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 64-LQFP | 64-TQFP (14x14) | - | 0°C~70°C | Tape & Reel (TR) | 7200 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | 72821 | Synchronous | 60mA | 18K 1K x 9 x 2 | 6.5ns | 100MHz | Bi-Directional | No | No | Yes | Depth, Width | - | ||
![]() 72T3685L6-7BB Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 208-BGA | - | - | 0°C~70°C | Tray | 72T | Obsolete | 3 (168 Hours) | 2.375V~2.625V | 72T3685 | Asynchronous, Synchronous | 70mA | 576K 16K x 36 | 12ns, 3.8ns | 66MHz, 150MHz | Uni-Directional | - | Yes | - | Depth, Width | Non-RoHS Compliant | ||
![]() 72T3685L5BB Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 208-BGA | - | - | 0°C~70°C | Tray | 72T | Obsolete | 3 (168 Hours) | 2.375V~2.625V | 72T3685 | Asynchronous, Synchronous | 70mA | 576K 16K x 36 | 10ns, 3.6ns | 83MHz, 200MHz | Uni-Directional | - | Yes | - | Depth, Width | Non-RoHS Compliant | ||
![]() 72T3675L4-4BB Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 208-BGA | - | - | 0°C~70°C | Tray | 72T | Obsolete | 3 (168 Hours) | 2.375V~2.625V | 72T3675 | Asynchronous, Synchronous | 70mA | 288K 8K x 36 | 8ns, 3.4ns | 100MHz, 225MHz | Uni-Directional | - | Yes | - | Depth, Width | Non-RoHS Compliant | ||
![]() 72T3695L4-4BB Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 208-BGA | - | - | 0°C~70°C | Tray | 72T | Obsolete | 3 (168 Hours) | 2.375V~2.625V | 72T3695 | Asynchronous, Synchronous | 70mA | 1.125M 32K x 36 | 8ns, 3.4ns | 100MHz, 225MHz | Uni-Directional | - | Yes | - | Depth, Width | Non-RoHS Compliant | ||
![]() 72V201L10J Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-LCC (J-Lead) | - | - | 0°C~70°C | Tube | 72V | Obsolete | 1 (Unlimited) | 3V~3.6V | 72V201 | Synchronous | 20mA | 2.25K 256 x 9 | 6.5ns | 100MHz | Uni-Directional | No | - | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 72V221L15J Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-LCC (J-Lead) | 32-PLCC (14x11.46) | - | 0°C~70°C | Tube | 72V | Obsolete | 1 (Unlimited) | 3V~3.6V | 72V221 | Synchronous | 20mA | 9K 1K x 9 | 10ns | 66.7MHz | Uni-Directional | No | No | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 72V211L20J8 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-LCC (J-Lead) | 32-PLCC (14x11.46) | - | 0°C~70°C | Tape & Reel (TR) | 72V | Obsolete | 1 (Unlimited) | 3V~3.6V | 72V211 | Synchronous | 20mA | 4.5K 512 x 9 | 12ns | 50MHz | Uni-Directional | No | No | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 72V211L20J Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-LCC (J-Lead) | 32-PLCC (14x11.46) | - | 0°C~70°C | Tube | 72V | Obsolete | 1 (Unlimited) | 3V~3.6V | 72V211 | Synchronous | 20mA | 4.5K 512 x 9 | 12ns | 50MHz | Uni-Directional | No | No | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 72V221L20J Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-LCC (J-Lead) | 32-PLCC (14x11.46) | - | 0°C~70°C | Tube | 72V | Obsolete | 1 (Unlimited) | 3V~3.6V | 72V221 | Synchronous | 20mA | 9K 1K x 9 | 12ns | 50MHz | Uni-Directional | No | No | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 72V225L15TFI Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 64-LQFP | 64-TQFP (10x10) | - | -40°C~85°C | Tray | 72V | Obsolete | 3 (168 Hours) | 3V~3.6V | 72V225 | Synchronous | 30mA | 18K 1K x 18 | 10ns | 66.7MHz | Uni-Directional | No | Yes | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 72V243L6PF8 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 80-LQFP | 80-TQFP (14x14) | - | 0°C~70°C | Tape & Reel (TR) | 72V | Obsolete | 3 (168 Hours) | 3.15V~3.45V | 72V243 | Synchronous | 35mA | 36K 2K x 18 4K x 9 | 4ns | 166MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 72V241L20J8 Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-LCC (J-Lead) | 32-PLCC (14x11.46) | - | 0°C~70°C | Tape & Reel (TR) | 72V | Obsolete | 1 (Unlimited) | 3V~3.6V | 72V241 | Synchronous | 20mA | 36K 4K x 9 | 12ns | 50MHz | Uni-Directional | No | No | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() IDT7204L25SO Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.345, 8.77mm Width) | 28-SOIC | - | 0°C~70°C | Tube | 7200 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | 7204 | Asynchronous | 120mA | 36K 4K x 9 | 25ns | 28.5MHz | Uni-Directional | Yes | No | No | Depth, Width | Non-RoHS Compliant |