- Access Time
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Series
- Packaging
- Mounting Type
- Operating Temperature
- Bus Directional
- Package / Case
- Package
Attribute column
Manufacturer
Renesas Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Base Part Number | Function | Current - Supply (Max) | Memory Size | Access Time | Data Rate | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Expansion Type | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 723616L20PF Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 128-LQFP | - | 0°C~70°C | Tray | 7200 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | 723616 | Synchronous | 500mA | 4.5K 64 x 36 x 2 | 12ns | 50MHz | - | No | - | Yes | Width | Non-RoHS Compliant | ||
![]() 723644L12PF8 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 128-LQFP | 128-TQFP (14x20) | 0°C~70°C | Tape & Reel (TR) | 7200 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | 723644 | Synchronous | 400mA | 72k 1k x 36 x 2 | 8ns | 83MHz | Bi-Directional | No | Yes | Yes | Width | Non-RoHS Compliant | ||
![]() 723651L15PF8 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 120-LQFP | - | 0°C~70°C | Tape & Reel (TR) | 7200 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | 723651 | Synchronous | 400μA | 72K 2K x 36 | 11ns | 66.7MHz | Bi-Directional | - | Yes | - | Depth, Width | Non-RoHS Compliant | ||
![]() 72605L25PF Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 64-LQFP | 64-TQFP (14x14) | 0°C~70°C | Tray | 7200 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | 72605 | Synchronous | 230mA | 9K 256 x 18 x 2 | 15ns | 40MHz | Bi-Directional | No | No | Yes | Width | Non-RoHS Compliant | ||
![]() 72605L25PF8 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 64-LQFP | 64-TQFP (14x14) | 0°C~70°C | Tape & Reel (TR) | 7200 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | 72605 | Synchronous | 230mA | 9K 256 x 18 x 2 | 15ns | 40MHz | Bi-Directional | No | No | Yes | Width | Non-RoHS Compliant | ||
![]() 723651L20PFI8 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 120-LQFP | 120-TQFP (14x14) | -40°C~85°C | Tape & Reel (TR) | 7200 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | 723651 | Synchronous | 400μA | 72K 2K x 36 | 13ns | 50MHz | Bi-Directional | Yes | Yes | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 72420L15TP Renesas Electronics America Inc. | In Stock | - | Datasheet | Through Hole | 28-DIP (0.300, 7.62mm) | 28-PDIP | 0°C~70°C | Tube | 7200 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | 72420 | Synchronous | 40mA | 512 64 x 8 | 10ns | 66.7MHz | Uni-Directional | No | No | No | Depth, Width | Non-RoHS Compliant | ||
![]() 723651L20PFI Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 120-LQFP | 120-TQFP (14x14) | -40°C~85°C | Tray | 7200 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | 723651 | Synchronous | 400μA | 72K 2K x 36 | 13ns | 50MHz | Bi-Directional | Yes | Yes | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 7202LA15PDGI Renesas Electronics America Inc. | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | -40°C~85°C | Tube | 7200 | Active | 1 (Unlimited) | 4.5V~5.5V | 7202 | Asynchronous | 80mA | 9K 1K x 9 | 15ns | 40MHz | Uni-Directional | Yes | No | No | Depth, Width | ROHS3 Compliant | ||
![]() 7281L12PA8 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | 0°C~70°C | Tape & Reel (TR) | 7200 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | 7281 | Asynchronous | 125mA | 9K 512 x 9 x 2 | 12ns | 50MHz | Uni-Directional | Yes | No | No | Depth, Width | Non-RoHS Compliant | ||
![]() 7281L15PAI8 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | -40°C~85°C | Tape & Reel (TR) | 7200 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | 7281 | Asynchronous | 125mA | 9K 512 x 9 x 2 | 15ns | 40MHz | Uni-Directional | Yes | No | No | Depth, Width | Non-RoHS Compliant | ||
![]() 72T3695L6-7BB Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 208-BGA | - | 0°C~70°C | Tray | 72T | Obsolete | 3 (168 Hours) | 2.375V~2.625V | 72T3695 | Asynchronous, Synchronous | 70mA | 1.125M 32K x 36 | 12ns, 3.8ns | 66MHz, 150MHz | Uni-Directional | - | Yes | - | Depth, Width | Non-RoHS Compliant | ||
![]() 72T3695L5BB Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 208-BGA | - | 0°C~70°C | Tray | 72T | Obsolete | 3 (168 Hours) | 2.375V~2.625V | 72T3695 | Asynchronous, Synchronous | 70mA | 1.125M 32K x 36 | 10ns, 3.6ns | 83MHz, 200MHz | Uni-Directional | - | Yes | - | Depth, Width | Non-RoHS Compliant | ||
![]() 72T3695L5BBI Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 208-BGA | - | -40°C~85°C | Tray | 72T | Obsolete | 3 (168 Hours) | 2.375V~2.625V | 72T3695 | Asynchronous, Synchronous | 70mA | 1.125M 32K x 36 | 10ns, 3.6ns | 83MHz, 200MHz | Uni-Directional | - | Yes | - | Depth, Width | Non-RoHS Compliant | ||
![]() 72V201L20J8 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 32-LCC (J-Lead) | - | 0°C~70°C | Tape & Reel (TR) | 72V | Obsolete | 1 (Unlimited) | 3V~3.6V | 72V201 | Synchronous | 20mA | 2.25K 256 x 9 | 12ns | 50MHz | Uni-Directional | No | - | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 72V201L20J Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 32-LCC (J-Lead) | 32-PLCC (14x11.46) | 0°C~70°C | Tube | 72V | Obsolete | 1 (Unlimited) | 3V~3.6V | 72V201 | Synchronous | 20mA | 2.25K 256 x 9 | 12ns | 50MHz | Uni-Directional | No | No | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 72V2103L10PFI Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 80-LQFP | - | -40°C~85°C | Tray | 72V | Obsolete | 3 (168 Hours) | 3.15V~3.45V | 72V2103 | Synchronous | 35mA | 2.25M 128K x 18 256K x 9 | 6.5ns | 100MHz | Uni-Directional | - | Yes | - | Depth, Width | Non-RoHS Compliant | ||
![]() 72V215L20PF8 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 64-LQFP | 64-TQFP (14x14) | 0°C~70°C | Tape & Reel (TR) | 72V | Obsolete | 3 (168 Hours) | 3V~3.6V | 72V215 | Synchronous | 30mA | 9K 512 x 18 | 12ns | 50MHz | Uni-Directional | No | Yes | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 72V225L15TFI8 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 64-LQFP | 64-TQFP (10x10) | -40°C~85°C | Tape & Reel (TR) | 72V | Obsolete | 3 (168 Hours) | 3V~3.6V | 72V225 | Synchronous | 30mA | 18K 1K x 18 | 10ns | 66.7MHz | Uni-Directional | No | Yes | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 72V241L10J Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 32-LCC (J-Lead) | - | 0°C~70°C | Tube | 72V | Obsolete | 1 (Unlimited) | 3V~3.6V | 72V241 | Synchronous | 20mA | 36K 4K x 9 | 6.5ns | 100MHz | Uni-Directional | No | - | Yes | Depth, Width | Non-RoHS Compliant |