- Access Time
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Series
- Packaging
- Mounting Type
- Operating Temperature
- Bus Directional
- Package / Case
- Package
Attribute column
Manufacturer
Renesas Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Brand Name | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Load Capacitance | Element Configuration | Nominal Supply Current | Operating Mode | Frequency Tolerance | Supply Current-Max | Access Time | Data Rate | Data Bus Width | Direction | Organization | Output Characteristics | Seated Height-Max | Memory Width | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Expansion Type | Cycle Time | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 723641L15PF8 Renesas Electronics America | In Stock | - | - | - | - | - | YES | - | - | 120 | 11 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PN120 | 723641L15PF8 | - | 4 | 1024 words | 1000 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | TQFP-120 | QFP120,.63SQ,16 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | TQFP | - | 20 | 5.48 | - | No | - | 5 V | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | MAIL BOX; RETRANSMIT | 8542.32.00.71 | - | QUAD | GULL WING | 240 | 1 | 0.4 mm | not_compliant | - | - | 120 | S-PQFP-G120 | - | - | Not Qualified | Integrated Device Technology | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | 1KX36 | - | 1.6 mm | 36 | - | - | 36864 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | - | 15 ns | - | - | 14 mm | 14 mm | - | - | - | - | ||
![]() IDT72V01L15J Renesas Electronics America | In Stock | - | - | Surface Mount | - | - | YES | - | - | 32 | 15 ns | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | - | IDT72V01L15J | - | 1 | 512 words | 512 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | - | 20 | 8.45 | Non-Compliant | No | - | 3.3 V | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn85Pb15) | 70 °C | 0 °C | - | 8542.32.00.71 | - | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | - | - | 32 | R-PQCC-J32 | - | - | Not Qualified | - | - | - | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | - | - | - | - | - | ASYNCHRONOUS | - | 0.05 mA | 15 ns | - | - | - | 512X9 | - | 3.556 mm | 9 | - | - | 4608 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | - | 25 ns | - | - | 13.9954 mm | 11.4554 mm | - | - | - | - | ||
![]() IDT7203L15TPGI Renesas Electronics America | In Stock | - | - | Through Hole | - | - | NO | 28 | - | 28 | 15 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | IDT7203L15TPGI | - | - | 2048 words | 2000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | - | NOT SPECIFIED | 5.05 | Compliant | Yes | IDT IDT7203L15TPGI, FIFO Memory, Dual 18kbit, 2K x 9 bit, Bi-Directional 15ns, 4.5 u2192 5.5 V, 28-Pin PDIP | 5 V | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) - annealed | 85 °C | -40 °C | RETRANSMIT | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | - | - | 28 | R-PDIP-T28 | - | - | Not Qualified | - | - | - | 5.5 V | - | INDUSTRIAL | 4.5 V | - | 5.5 V | 4.5 V | 2.3 kB | - | Dual | - | ASYNCHRONOUS | - | - | 15 ns | - | 9 b | - | 2KX9 | - | 4.572 mm | 9 | - | - | 18432 bit | - | PARALLEL | - | - | - | Bidirectional | - | - | - | NO | - | 25 ns | 3.3 mm | - | 34.671 mm | 7.62 mm | - | - | - | - | ||
![]() IDT7202LA12TPG Renesas Electronics America | In Stock | - | - | Through Hole | - | - | NO | 28 | - | 28 | 12 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | - | IDT7202LA12TPG | - | - | 1024 words | 1000 | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | - | NOT SPECIFIED | 5.2 | Compliant | Yes | - | 5 V | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) - annealed | 70 °C | 0 °C | RETRANSMIT | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | - | - | 28 | R-PDIP-T28 | - | - | Not Qualified | - | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | 5.5 V | 4.5 V | 1.1 kB | - | Dual | - | ASYNCHRONOUS | - | - | 12 ns | - | 9 b | - | 1KX9 | 3-STATE | 4.572 mm | 9 | - | - | 9216 bit | - | PARALLEL | - | - | - | Bidirectional | - | - | - | NO | - | 20 ns | 3.3 mm | - | 34.671 mm | 7.62 mm | - | - | - | - | ||
![]() IDT72V01L15JG Renesas Electronics America | In Stock | - | - | Surface Mount | - | - | YES | 32 | - | 32 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | - | IDT72V01L15JG | - | 1 | 512 words | 512 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Active | QFJ | - | 30 | 5.56 | Compliant | Yes | IDT IDT72V01L15JG, FIFO Memory, Dual 4kbit, 512 x 9 bit, Bi-Directional 15ns, 3 u2192 3.6 V, 32-Pin PLCC | 3.3 V | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) - annealed | 70 °C | 0 °C | RETRANSMIT | 8542.32.00.71 | - | QUAD | J BEND | 260 | 1 | 1.27 mm | compliant | - | - | 32 | R-PQCC-J32 | - | - | Not Qualified | - | - | - | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | 3.6 V | 3 V | 512 B | - | Dual | - | ASYNCHRONOUS | - | 0.06 mA | 15 ns | - | 9 b | - | 512X9 | - | 3.55 mm | 9 | - | 0.005 A | 4608 bit | - | PARALLEL | - | - | OTHER FIFO | Bidirectional | - | - | - | NO | - | 25 ns | 2.79 mm | - | 13.97 mm | 11.43 mm | - | - | - | - | ||
![]() 7201LA25SO Renesas Electronics America | In Stock | - | - | Surface Mount | - | - | YES | 28 | - | 28 | 25 ns | 28.5 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PE28 | 7201LA25SO | - | 3 | 512 words | 512 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.35 | Compliant | No | - | 5 V | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn85Pb15) | 70 °C | 0 °C | RETRANSMIT | 8542.32.00.71 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | - | - | 28 | R-PDSO-G28 | - | - | Not Qualified | Integrated Device Technology | 5 V | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | 5.5 V | 4.5 V | - | - | Dual | 80 mA | ASYNCHRONOUS | - | 0.125 mA | 25 ns | - | 9 b | Unidirectional | 512X9 | - | 3.048 mm | 9 | 4.5 kb | 0.0005 A | 4608 bit | - | PARALLEL | Asynchronous | 9 b | OTHER FIFO | Unidirectional | - | - | - | NO | - | 35 ns | - | - | 18.3642 mm | 8.763 mm | 2.62 mm | No | Contains Lead | - | ||
![]() 7200L25SO Renesas Electronics America | In Stock | - | - | - | - | - | YES | - | - | 28 | 25 ns | 28.5 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PE28 | 7200L25SO | - | 3 | 256 words | 256 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.28 | - | No | - | 5 V | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | - | - | 28 | R-PDSO-G28 | - | - | Not Qualified | Integrated Device Technology | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | - | ASYNCHRONOUS | - | 0.125 mA | - | - | - | - | 256X9 | - | 3.048 mm | 9 | - | 0.0005 A | 2304 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | - | 35 ns | - | - | 18.3642 mm | 8.763 mm | - | - | - | - | ||
![]() 7204L20SO Renesas Electronics America | In Stock | - | - | - | - | - | YES | - | - | 28 | 20 ns | 33.3 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PE28 | 7204L20SO | - | 3 | 4096 words | 4000 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.33 | - | No | - | 5 V | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | - | - | 28 | R-PDSO-G28 | - | - | Not Qualified | Integrated Device Technology | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | - | ASYNCHRONOUS | - | 0.12 mA | - | - | - | - | 4KX9 | - | 3.048 mm | 9 | - | 0.002 A | 36864 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | - | 30 ns | - | - | 18.3642 mm | 8.763 mm | - | - | - | - | ||
![]() 7202LA35SO8 Renesas Electronics America | In Stock | - | - | - | - | - | YES | - | - | 28 | 35 ns | 22.2 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PE28 | 7202LA35SO8 | - | 3 | 1024 words | 1000 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.45 | - | No | - | 5 V | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | - | - | 28 | R-PDSO-G28 | - | - | Not Qualified | Integrated Device Technology | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | - | ASYNCHRONOUS | - | 0.125 mA | - | - | - | - | 1KX9 | - | 3.048 mm | 9 | - | 0.0005 A | 9216 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | - | 45 ns | - | - | 18.3642 mm | 8.763 mm | - | - | - | - | ||
![]() 7202LA25SO8 Renesas Electronics America | In Stock | - | - | - | - | - | YES | - | - | 28 | 25 ns | 28.5 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PE28 | 7202LA25SO8 | - | 3 | 1024 words | 1000 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.32 | - | No | - | 5 V | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | - | - | 28 | R-PDSO-G28 | - | - | Not Qualified | Integrated Device Technology | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | - | ASYNCHRONOUS | - | 0.125 mA | - | - | - | - | 1KX9 | - | 3.048 mm | 9 | - | 0.0005 A | 9216 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | - | 35 ns | - | - | 18.3642 mm | 8.763 mm | - | - | - | - | ||
![]() 7201LA15SO8 Renesas Electronics America | In Stock | - | - | - | - | - | YES | - | - | 28 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PE28 | 7201LA15SO8 | - | 3 | 512 words | 512 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.17 | - | No | - | 5 V | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | - | - | 28 | R-PDSO-G28 | - | - | Not Qualified | Integrated Device Technology | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | - | ASYNCHRONOUS | - | 0.125 mA | - | - | - | - | 512X9 | - | 3.048 mm | 9 | - | 0.0005 A | 4608 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | - | 25 ns | - | - | 18.3642 mm | 8.763 mm | - | - | - | - | ||
![]() 7204L35SO8 Renesas Electronics America | In Stock | - | - | - | - | - | YES | - | - | 28 | 35 ns | 22.2 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PE28 | 7204L35SO8 | - | 3 | 4096 words | 4000 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.35 | - | No | - | 5 V | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | - | - | 28 | R-PDSO-G28 | - | - | Not Qualified | Integrated Device Technology | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | - | ASYNCHRONOUS | - | 0.12 mA | - | - | - | - | 4KX9 | - | 3.048 mm | 9 | - | 0.002 A | 36864 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | - | 45 ns | - | - | 18.3642 mm | 8.763 mm | - | - | - | - | ||
![]() 7200L15SOI Renesas Electronics America | In Stock | - | - | Surface Mount | - | - | YES | 28 | - | 28 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PE28 | 7200L15SOI | - | 3 | 256 words | 256 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.07 | Compliant | No | - | 5 V | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn85Pb15) | 85 °C | -40 °C | RETRANSMIT | 8542.32.00.71 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | - | - | 28 | R-PDSO-G28 | - | - | Not Qualified | Integrated Device Technology | 5 V | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | 5.5 V | 4.5 V | - | - | Dual | 80 mA | ASYNCHRONOUS | - | 0.08 mA | 15 ns | - | 9 b | Unidirectional | 256X9 | - | 3.048 mm | 9 | 2.3 kb | 0.005 A | 2304 bit | - | PARALLEL | Asynchronous | 9 b | OTHER FIFO | Unidirectional | - | - | - | NO | - | 25 ns | - | - | 18.3642 mm | 8.763 mm | 2.62 mm | No | Contains Lead | - | ||
![]() 7201LA20SO Renesas Electronics America | In Stock | - | - | Surface Mount | - | - | YES | 28 | - | 28 | 20 ns | 33.33 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PE28 | 7201LA20SO | - | 3 | 512 words | 512 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.49 | Compliant | No | - | 5 V | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn85Pb15) | 70 °C | 0 °C | RETRANSMIT | 8542.32.00.71 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | - | - | 28 | R-PDSO-G28 | - | - | Not Qualified | Integrated Device Technology | 5 V | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | 1 | 5.5 V | 4.5 V | 512 B | - | Dual | 80 mA | ASYNCHRONOUS | - | 0.125 mA | 20 ns | - | 9 b | Unidirectional | 512X9 | - | 3.048 mm | 9 | 4.5 kb | 0.0005 A | 4608 bit | 33.3 MHz | PARALLEL | Asynchronous | 9 b | OTHER FIFO | Unidirectional | - | - | - | NO | - | 30 ns | - | - | 18.3642 mm | 8.763 mm | 2.62 mm | No | Contains Lead | - | ||
![]() 7202LA20SO Renesas Electronics America | In Stock | - | - | - | - | - | YES | - | - | 28 | 20 ns | 33.3 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PE28 | 7202LA20SO | - | 3 | 1024 words | 1000 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.43 | - | No | - | 5 V | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | - | - | 28 | R-PDSO-G28 | - | - | Not Qualified | Integrated Device Technology | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | - | ASYNCHRONOUS | - | 0.125 mA | - | - | - | - | 1KX9 | - | 3.048 mm | 9 | - | 0.0005 A | 9216 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | - | 30 ns | - | - | 18.3642 mm | 8.763 mm | - | - | - | - | ||
![]() 7200L15SO Renesas Electronics America | In Stock | - | - | Surface Mount | - | - | YES | 28 | - | 28 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PE28 | 7200L15SO | - | 3 | 256 words | 256 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.07 | Compliant | No | - | 5 V | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn85Pb15) | 70 °C | 0 °C | RETRANSMIT | 8542.32.00.71 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | - | - | 28 | R-PDSO-G28 | - | - | Not Qualified | Integrated Device Technology | 5 V | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | 5.5 V | 4.5 V | - | - | Dual | 80 mA | ASYNCHRONOUS | - | 0.125 mA | 15 ns | - | 9 b | Unidirectional | 256X9 | - | 3.048 mm | 9 | 2.3 kb | 0.0005 A | 2304 bit | - | PARALLEL | Asynchronous | 9 b | OTHER FIFO | Unidirectional | - | - | - | NO | - | 25 ns | - | - | 18.3642 mm | 8.763 mm | 2.62 mm | No | Contains Lead | - | ||
![]() 7204L35SO Renesas Electronics America | In Stock | - | - | - | - | - | YES | - | - | 28 | 35 ns | 22.2 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PE28 | 7204L35SO | - | 3 | 4096 words | 4000 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOIC-28 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.33 | - | No | - | 5 V | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | - | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | - | - | 28 | R-PDSO-G28 | - | - | Not Qualified | Integrated Device Technology | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | - | ASYNCHRONOUS | - | 0.12 mA | - | - | - | - | 4KX9 | - | 3.048 mm | 9 | - | 0.002 A | 36864 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | - | 45 ns | - | - | 18.3642 mm | 8.763 mm | - | - | - | - | ||
![]() IDT72230L25TP Renesas | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72235LB12TF Renesas | In Stock | - | - | - | Surface Mount | 64-LQFP | - | - | 64-TQFP (10x10) | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 0°C ~ 70°C | * | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | Synchronous | 60mA | - | - | - | - | - | - | - | - | - | - | - | 2K x 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uni-Directional | No | No | Yes | - | Depth, Width | - | - | - | - | - | - | - | - | - | ||
![]() 72211L25PFG Renesas | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | 32-TQFP (7x7) | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | MHz Crystal | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | 19.2 MHz | ±30ppm | - | - | Asynchronous, Synchronous | 35mA | - | - | - | 100 Ohms | - | - | - | - | - | - | - | 512 x 9 | 13pF | - | - | Fundamental | ±20ppm | - | 15ns | 40MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uni-Directional | No | No | Yes | - | Depth, Width | - | - | 0.026 (0.65mm) | - | - | - | - | - | - |