- Access Time
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Series
- Packaging
- Mounting Type
- Operating Temperature
- Bus Directional
- Package / Case
- Package
Attribute column
Manufacturer
Renesas Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Base Part Number | Function | Current - Supply (Max) | Memory Size | Access Time | Data Rate | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Expansion Type | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72V36110L6PFG Renesas Electronics America Inc. | 2179 |
| Datasheet | 13 Weeks | Surface Mount | 128-LQFP | 128-TQFP (14x20) | Commercial grade | 0°C~70°C | Tray | 72V | Active | 3 (168 Hours) | 3.15V~3.45V | 72V36110 | Synchronous | 40mA | 4.7M 131K x 36 | 4ns | 166MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 7204L20TDB Renesas Electronics America Inc. | 2998 |
| Datasheet | 10 Weeks | Through Hole | 28-CDIP (0.300, 7.62mm) | - | Military grade | -55°C~125°C | Tube | 7200 | Active | 1 (Unlimited) | 4.5V~5.5V | 7204 | Asynchronous | 150mA | 36K 4K x 9 | 20ns | 33.3MHz | Uni-Directional | Yes | - | No | Depth, Width | Non-RoHS Compliant | ||
![]() 72V3640L7-5PFGI Renesas Electronics America Inc. | 34 |
| Datasheet | 13 Weeks | Surface Mount | 128-LQFP | 128-TQFP (14x20) | Industrial grade | -40°C~85°C | Tray | 72V | Active | 3 (168 Hours) | 3.15V~3.45V | 72V3640 | Synchronous | 40mA | 36K 1K x 36 | 5ns | 133.3MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V82L15PAG8 Renesas Electronics America Inc. | 30 |
| Datasheet | 13 Weeks | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 72V | Active | 1 (Unlimited) | 3V~3.6V | IDT72V82L15 | Asynchronous | 100mA | 18K 1K x 9 x 2 | 15ns | 40MHz | Bi-Directional | Yes | No | No | Depth, Width | ROHS3 Compliant | ||
![]() 72801L10PFG8 Renesas Electronics America Inc. | 34 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | - | - | 0°C~70°C | Tape & Reel (TR) | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72801 | Synchronous | 60mA | 4.5K 256 x 9 x 2 | 6.5ns | 100MHz | Bi-Directional | No | - | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 7203L12TPG Renesas Electronics America Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | 28-DIP (0.300, 7.62mm) | - | Commercial grade | 0°C~70°C | Tube | 7200 | Active | 1 (Unlimited) | 4.5V~5.5V | 7203 | Asynchronous | 120mA | 18K 2K x 9 | 12ns | 50MHz | Uni-Directional | Yes | - | No | Depth, Width | ROHS3 Compliant | ||
![]() 7205L30DB Renesas Electronics America Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | 28-CDIP (0.600, 15.24mm) | 28-CerDip | - | -55°C~125°C | Tube | 7200 | Active | 1 (Unlimited) | 4.5V~5.5V | 7205 | Asynchronous | 150mA | 72K 8K x 9 | 30ns | 25MHz | Uni-Directional | Yes | No | No | Depth, Width | Non-RoHS Compliant | ||
![]() 7205L20DB Renesas Electronics America Inc. | 2986 |
| Datasheet | 13 Weeks | Through Hole | 28-CDIP (0.600, 15.24mm) | 28-CerDip | - | -55°C~125°C | Tube | 7200 | Active | 1 (Unlimited) | 4.5V~5.5V | 7205 | Asynchronous | 150mA | 72K 8K x 9 | 20ns | 33.3MHz | Uni-Directional | Yes | No | No | Depth, Width | Non-RoHS Compliant | ||
![]() 7207L20DB Renesas Electronics America Inc. | 2406 |
| Datasheet | 13 Weeks | Through Hole | 28-CDIP (0.600, 15.24mm) | 28-CerDip | - | -55°C~125°C | Tube | 7200 | Active | 1 (Unlimited) | 4.5V~5.5V | 7207 | Asynchronous | 150mA | 288K 32K x 9 | 20ns | 33.3MHz | Uni-Directional | Yes | No | No | Depth, Width | Non-RoHS Compliant | ||
![]() 72V231L10PFG Renesas Electronics America Inc. | 34 |
| Datasheet | 13 Weeks | Surface Mount | 32-LQFP | 32-TQFP (7x7) | - | 0°C~70°C | Tray | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V231 | Synchronous | 20mA | 18K 2K x 9 | 6.5ns | 100MHz | Uni-Directional | No | No | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 7201LA20TDB Renesas Electronics America Inc. | 34 |
| Datasheet | 13 Weeks | Through Hole | 28-CDIP (0.300, 7.62mm) | - | - | -55°C~125°C | Tube | 7200 | Active | 1 (Unlimited) | 4.5V~5.5V | 7201 | Asynchronous | 100mA | 4.5K 512 x 9 | 20ns | 33.3MHz | Uni-Directional | Yes | - | No | Depth, Width | Non-RoHS Compliant | ||
![]() 7205L15JGI8 Renesas Electronics America Inc. | 34 |
| Datasheet | 13 Weeks | Surface Mount | 32-LCC (J-Lead) | - | - | -40°C~85°C | Tape & Reel (TR) | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 7205 | Asynchronous | 120mA | 72K 8K x 9 | 15ns | 40MHz | Uni-Directional | Yes | - | No | Depth, Width | ROHS3 Compliant | ||
![]() 72V3660L7-5PFI Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 128-LQFP | 128-TQFP (14x20) | - | -40°C~85°C | Tray | 72V | Obsolete | 3 (168 Hours) | 3.15V~3.45V | 72V3660 | Synchronous | 40mA | 144K 4K x 36 | 5ns | 133.3MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 72V83L15PAG8 Renesas Electronics America Inc. | 34 |
| Datasheet | 13 Weeks | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | 0°C~70°C | Tape & Reel (TR) | 72V | Active | 1 (Unlimited) | 3V~3.6V | 72V83 | Asynchronous | 100mA | 36K 2K x 9 x 2 | 15ns | 40MHz | Uni-Directional | Yes | No | No | Depth, Width | ROHS3 Compliant | ||
![]() 7202LA50JG Renesas Electronics America Inc. | 4600 |
| Datasheet | 13 Weeks | Surface Mount | 32-LCC (J-Lead) | - | Commercial grade | 0°C~70°C | Tube | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 7202 | Asynchronous | 80mA | 9K 1K x 9 | 35ns | 15MHz | Uni-Directional | Yes | - | No | Depth, Width | ROHS3 Compliant | ||
![]() 72225LB10PFG Renesas Electronics America Inc. | 21 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (14x14) | - | 0°C~70°C | Tray | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72225 | Synchronous | 60mA | 18K 1K x 18 | 6.5ns | 100MHz | Uni-Directional | No | No | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V01L25JGI Renesas Electronics America Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 32-LCC (J-Lead) | 32-PLCC (14x11.46) | Industrial grade | -40°C~85°C | Tube | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V01 | Asynchronous | 60mA | 4.5K 512 x 9 | 25ns | 28.5MHz | Uni-Directional | Yes | No | No | Depth, Width | ROHS3 Compliant | ||
![]() 72V02L25JGI8 Renesas Electronics America Inc. | 34 |
| Datasheet | 13 Weeks | Surface Mount | 32-LCC (J-Lead) | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V02 | Asynchronous | 60mA | 9K 1K x 9 | 25ns | 28.5MHz | Uni-Directional | Yes | - | No | Depth, Width | ROHS3 Compliant | ||
![]() 72V3660L6BB8 Renesas Electronics America Inc. | 34 |
| Datasheet | 10 Weeks | Surface Mount | 144-BGA | - | - | 0°C~70°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3.15V~3.45V | 72V3660 | Synchronous | 40mA | 144K 4K x 36 | 4ns | 166MHz | Uni-Directional | - | Yes | - | Depth, Width | Non-RoHS Compliant | ||
![]() 7203L12JG Renesas Electronics America Inc. | 30 |
| Datasheet | 14 Weeks | Surface Mount | 32-LCC (J-Lead) | - | Commercial grade | 0°C~70°C | Tube | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 7203 | Asynchronous | 120mA | 18K 2K x 9 | 12ns | 50MHz | Uni-Directional | Yes | - | No | Depth, Width | ROHS3 Compliant |