- Access Time
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Series
- Packaging
- Mounting Type
- Operating Temperature
- Bus Directional
- Package / Case
- Package
Attribute column
Manufacturer
Renesas Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | Access Time-Max | Base Product Number | Brand | Clock Frequency-Max (fCLK) | Contact Finish Mating | Contact Materials | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Primary Material | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Nom (Vsup) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Military Standard | Output | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Lead Pitch | Housing Color | Brand Name | ESR (Equivalent Series Resistance) | Failure Rate | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Current - Supply (Disable) (Max) | Note | Lead Diameter | Memory Size | Operating Supply Current | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Supply Current-Max | Cable Opening | Access Time | Data Rate | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Product Type | Standby Current-Max | Includes | Memory Density | Parallel/Serial | Memory IC Type | Absolute Pull Range (APR) | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Expansion Type | Cycle Time | Features | Total Dose | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD40105BKMSR Renesas Electronics America | In Stock | - | - | - | - | - | - | YES | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | K16.A16 | CD40105BKMSR | - | - | 16 words | 16 | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DFP | DFP, | - | RECTANGULAR | FLATPACK | Active | CFP | - | - | NOT APPLICABLE | 5.58 | - | - | RH Shift Registers CMOS FIFO Register | 15 V | - | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | - | - | - | - | - | MATTE TIN | - | - | - | - | - | - | INPUT AC PARAMETRIC VALUES NOT FROM POST RADIATION MEASUREMENT; REGISTER BASED | 8542.32.00.71 | - | - | - | - | - | - | - | DUAL | - | FLAT | - | NOT APPLICABLE | 1 | - | 1.27 mm | compliant | - | - | - | - | - | 16 | - | R-CDFP-F16 | - | - | - | Not Qualified | - | - | Renesas | - | - | 18 V | - | MILITARY | 3 V | - | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | - | - | 16X4 | - | 2.92 mm | 4 | - | - | - | 64 bit | PARALLEL | - | - | - | - | - | - | YES | - | 900.9 ns | - | 100k Rad(Si) V | - | - | - | - | - | 6.73 mm | - | - | - | - | ||
![]() 72825LB10BG8 Renesas | In Stock | - | - | - | - | Surface Mount | 121-BBGA | - | - | - | - | - | 121-PBGA (15x15) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | 7200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 36K (1K x 18 x 2) | - | - | - | - | - | - | - | - | 6.5ns | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | Bi-Directional | No | Yes | Yes | - | Depth, Width | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72245LB10PFGI8 Renesas | In Stock | - | - | - | - | Panel Mount | 64-LQFP | - | Flange | - | Circular | Aluminum Alloy | 64-TQFP (14x14) | Rubber | - | - | - | FRCIR | - | - | - | - | 8 (2), 16 (16) | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | CIR | - | - | - | - | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 62 | - | - | - | - | - | - | - | - | - | - | Bayonet Lock | - | Crimp | - | - | 4.5 V ~ 5.5 V | - | N (Normal) | - | Unshielded | - | - | Environment Proof | - | - | - | - | - | - | Chromate over Cadmium | - | 40-A62 | - | Asynchronous, Synchronous | - | 60mA | - | - | Olive Drab | - | - | - | - | - | - | - | - | Contacts Not Included | - | 72K (4K x 18) | - | - | - | - | - | - | - | - | 6.5ns | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | Uni-Directional | No | No | Yes | - | Depth, Width | - | - | - | - | - | - | - | - | - | - | Flame Retardant | - | - | ||
![]() 72825LB15BG/AC Renesas | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | 121-PBGA (15x15) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | 27.12 MHz | ±15ppm | - | - | - | - | - | - | Synchronous | - | 100mA | - | - | - | - | 150 Ohms | - | - | - | - | - | - | - | - | 36K (1K x 18 x 2) | - | 12pF | Fundamental | - | ±10ppm | - | - | - | 10ns | 66.7MHz | - | - | - | - | - | - | - | - | - | - | - | - | Bi-Directional | No | Yes | Yes | - | Depth, Width | - | - | - | - | - | - | 0.018 (0.45mm) | - | - | - | - | - | - | ||
![]() IDT72V235L15TFI8 Renesas | In Stock | - | - | - | Surface Mount | - | 0402 (1005 Metric) | - | - | - | - | - | 0402 | - | - | - | - | RK73G1E | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RK73G-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | - | - | - | 2 | - | - | ±50ppm/°C | - | - | 118 Ohms | - | - | 85 °C | -40 °C | Thick Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | - | AEC-Q200 | ||
![]() IDT72V835L20PF Renesas | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | - | - | XO (Standard) | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | - | - | - | 17.664 MHz | ±15ppm | - | CMOS | - | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | 20 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | - | ||
![]() IDT72V235L15PFI8 Renesas | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Tape & Reel (TR) | Thermofit 342A1 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72211L15J8 Renesas | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | Tape & Reel (TR) | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V231L20PF Renesas | In Stock | - | - | - | - | - | - | YES | - | - | - | - | - | - | 32 | - | 12 ns | - | - | 50 MHz | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | Integrated Device Technology Inc | - | IDT72V231L20PF | PEI-Genesis | 3 | 2048 words | 2000 | 70 °C | - | Bulk | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | - | Active | 20 | 5.57 | - | No | - | 3.3 V | - | - | - | - | * | - | - | e0 | No | - | - | - | EAR99 | - | - | - | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | - | - | - | 8542.32.00.71 | - | - | FIFOs | - | - | CMOS | - | QUAD | - | GULL WING | - | 225 | 1 | - | 0.8 mm | not_compliant | - | - | - | - | - | 32 | - | S-PQFP-G32 | - | - | - | Not Qualified | - | - | - | - | - | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | - | - | - | - | SYNCHRONOUS | - | - | - | 0.02 mA | - | - | - | - | 2KX9 | - | 1.6 mm | 9 | - | 0.005 A | - | 18432 bit | PARALLEL | OTHER FIFO | - | - | - | - | - | YES | - | 20 ns | - | - | - | - | - | - | 7 mm | 7 mm | - | - | - | - | ||
![]() IDT72V845L15PF Renesas | In Stock | - | - | - | Surface Mount | Panel Mount, Through Hole | - | YES | Flange | - | - | Stainless Steel | - | - | 128 | - | 10 ns | - | - | 66.7 MHz | Gold | Copper Alloy | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | Integrated Device Technology Inc | - | IDT72V845L15PF | Glenair | 3 | 4096 words | 4000 | 70 °C | - | Retail Package | PLASTIC/EPOXY | LFQFP | TQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Metal | Active | 20 | 5.46 | Compliant | No | - | 3.3 V | - | - | -65°C ~ 175°C | - | 806 | - | - | e0 | No | - | - | Solder | EAR99 | - | Receptacle, Female Sockets | - | - | - | Tin/Lead (Sn85Pb15) | 70 °C | 0 °C | - | Silver | - | - | - | 8542.32.00.71 | - | Threaded | FIFOs | - | - | CMOS | - | QUAD | C | GULL WING | - | 240 | 1 | - | 0.5 mm | not_compliant | - | - | - | - | Passivated | 128 | 42-20A | R-PQFP-G128 | - | - | - | Not Qualified | - | - | - | - | - | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | - | - | - | - | SYNCHRONOUS | - | - | - | 0.06 mA | - | 15 ns | - | - | 4KX18 | - | 1.6 mm | 18 | - | 0.01 A | - | 73728 bit | PARALLEL | OTHER FIFO | - | - | - | - | - | YES | - | 15 ns | Ground | - | - | - | - | - | 20 mm | 14 mm | - | - | - | - | ||
![]() IDT7202LA12JG8 Renesas | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | Tape & Reel (TR) | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7202LA25SOGI Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 100 V | 100 V | - | - | - | - | 1 % | - | - | - | - | Radial | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | 270 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | 510 µm | - | - | - | - | - | - | - | - | - | - | - | 9 Bit | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.84 mm | - | 3.81 mm | 2.54 mm | - | - | - | - | ||
![]() IDT72V02L35J Renesas | In Stock | - | - | - | Surface Mount | - | - | YES | - | - | - | - | - | - | 32 | - | 35 ns | - | - | 22.2 MHz | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | Integrated Device Technology Inc | - | IDT72V02L35J | - | 1 | 1024 words | 1000 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | - | - | 20 | 5.44 | Non-Compliant | No | - | 3.3 V | - | - | - | - | - | - | - | e0 | No | - | - | - | EAR99 | - | - | - | - | - | Tin/Lead (Sn85Pb15) | 70 °C | 0 °C | - | - | - | - | RETRANSMIT | 8542.32.00.71 | - | - | FIFOs | - | - | CMOS | - | QUAD | - | J BEND | - | 225 | 1 | - | 1.27 mm | not_compliant | - | - | - | - | - | 32 | - | R-PQCC-J32 | - | - | - | Not Qualified | - | - | - | - | - | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | - | - | - | - | ASYNCHRONOUS | - | - | - | 0.05 mA | - | 35 ns | - | - | 1KX9 | 3-STATE | 3.556 mm | 9 | - | 0.0003 A | - | 9216 bit | PARALLEL | OTHER FIFO | - | - | - | - | - | NO | - | 45 ns | - | - | - | - | - | - | 13.9954 mm | 11.4554 mm | - | - | - | - | ||
![]() 5962-9167703MYA Renesas | 2017 |
| - | - | - | Through Hole | CDIP-28 | - | - | - | - | - | 28-CDIP | - | - | - | - | 5962-9167703 | Renesas Electronics | - | - | - | - | 13 | - | - | Renesas Electronics | - | - | Renesas Electronics America Inc | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | - | -55°C ~ 125°C | Tube | 5962-91677 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | 150mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 72K (8K x 9) | - | - | - | - | - | - | - | - | 30ns | 25MHz | - | - | - | - | - | FIFO | - | - | - | - | - | - | Uni-Directional | Yes | No | No | - | Depth, Width | - | - | - | FIFO | - | 3.56 mm | - | 37.72 mm | 7.62 mm | - | - | - | - | ||
![]() 72V3640L6BBG Renesas | In Stock | - | - | Lead, Tin | Through Hole | Surface Mount | 144-BGA | - | - | - | - | - | 144-PBGA (13x13) | - | - | - | - | 72V3640 | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Non-Compliant | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel | 72V | - | 1 % | - | - | - | - | - | - | 25 ppm/°C | - | - | 105 Ω | - | - | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | - | - | - | - | 3.15 V ~ 3.45 V | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | Synchronous | - | 40mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 36K (1K x 36) | - | - | - | - | - | - | - | - | 4ns | 166MHz | 36 Bit | - | - | - | - | - | - | - | 36 | - | - | - | Uni-Directional | Yes | Yes | Yes | - | Depth, Width | - | - | - | - | 2.39 mm | - | - | 7.62 mm | - | - | - | No | - | ||
![]() IDT72V235L20TF8 Renesas | In Stock | - | - | - | Surface Mount | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 mA | - | - | - | - | - | - | - | 20 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72215LB10PF Renesas | In Stock | - | - | - | Surface Mount | Panel Mount | - | - | Flange | - | - | Aluminum | - | Thermoplastic | - | - | - | DTS20F23 | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | Metal | Active | - | - | Non-Compliant | - | - | - | - | 600VAC, 850VDC | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, DTS | - | - | - | - | - | - | Crimp | - | - | Receptacle, Female Sockets | - | - | 53 | - | 70 °C | 0 °C | - | Silver | Aviation, Communication Systems, Industrial | - | - | - | - | Threaded | - | - | - | - | - | - | D | - | Shielded | - | - | Environment Resistant | - | - | - | - | - | - | Electroless Nickel | - | 23-53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() 72V211L20PFGI Renesas | In Stock | - | - | - | - | Surface Mount | 32-LQFP | - | - | - | - | - | 32-TQFP (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Last Time Buy | - | - | Non-Compliant | - | - | - | - | - | -40°C ~ 85°C | - | 72V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 512 x 9 | - | - | - | - | - | - | - | - | 12ns | 50MHz | - | - | - | - | - | - | - | - | - | - | - | - | Uni-Directional | No | No | Yes | - | Depth, Width | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8986305YA Renesas | 19 |
| - | - | - | Panel Mount, Through Hole | CDIP-28 | - | Flange | - | - | Aluminum | 28-CDIP | - | - | - | - | 5962-8986305 | Renesas Electronics | - | Gold | Copper Alloy | - | 13 | - | - | Renesas Electronics | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | Metal | Active | - | - | N | - | - | - | - | - | -65°C ~ 175°C | Tube | 806 | - | - | - | - | - | - | Solder | - | - | Plug, Male Pins | - | - | - | - | - | - | - | Silver | - | - | - | - | - | Threaded | Memory & Data Storage | - | - | - | 4.5 V ~ 5.5 V | - | B | - | - | - | - | - | - | - | - | - | - | - | Electroless Nickel | - | 22-3 | - | Asynchronous | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5K (512 x 9) | - | - | - | - | - | - | - | - | 30ns | 25MHz | - | - | - | - | - | FIFO | - | - | - | - | - | - | Uni-Directional | Yes | No | No | - | Depth, Width | - | Ground | - | FIFO | - | 3.56 mm | - | 37.72 mm | 7.62 mm | - | - | - | - | ||
![]() 5962-8953605XA Renesas | 19 |
| - | - | - | Through Hole | Axial | - | - | - | - | - | Axial | - | - | - | - | 5962-8953605 | Renesas Electronics | - | - | - | - | 13 | - | - | Renesas Electronics | - | - | Stackpole Electronics Inc | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | - | -55°C ~ 155°C | Tube | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | - | - | - | 2 | - | - | ±100ppm/°C | - | - | 287 Ohms | - | - | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | Memory & Data Storage | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 9K (1K x 9) | - | - | - | - | - | - | - | - | 30ns | 25MHz | - | - | - | - | - | FIFO | - | - | - | - | - | - | Uni-Directional | Yes | No | No | - | Depth, Width | - | Flame Retardant Coating, Safety | - | FIFO | - | 3.56 mm | - | 37.72 mm | 7.62 mm | - | - | - | - |