- Access Time
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Series
- Packaging
- Mounting Type
- Operating Temperature
- Bus Directional
- Package / Case
- Package
Attribute column
Manufacturer
Renesas Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Supply Current-Max | Access Time | Data Rate | Organization | Seated Height-Max | Memory Width | Memory Density | Parallel/Serial | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Expansion Type | Cycle Time | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT7281L15PA Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V263L6PFG Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V04L15J Renesas | In Stock | - | - | Surface Mount | - | - | YES | - | - | 32 | 15 ns | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V04L15J | - | 1 | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | - | 20 | 5.57 | Non-Compliant | No | 3.3 V | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | 70 °C | 0 °C | - | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 32 | R-PQCC-J32 | - | - | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | ASYNCHRONOUS | 0.05 mA | 15 ns | - | 4KX9 | 3.556 mm | 9 | 36864 bit | PARALLEL | OTHER FIFO | - | - | - | - | NO | - | 25 ns | 13.9954 mm | 11.4554 mm | - | - | ||
![]() IDT7285L15PA Renesas | In Stock | - | - | - | - | - | YES | - | - | 56 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7285L15PA | - | 1 | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-56 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 20 | 5.22 | - | No | 5 V | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | - | DUAL | GULL WING | 240 | 2 | 0.5 mm | not_compliant | 56 | R-PDSO-G56 | - | - | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.15 mA | - | - | 8KX9 | 1.2 mm | 9 | 73728 bit | PARALLEL | OTHER FIFO | - | - | - | - | NO | - | 25 ns | 14 mm | 6.1 mm | - | - | ||
![]() IDT72V3613L12PF Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT723641L20PQFGI Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72T3685L4-4BB Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72255LA10PF8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72205LB15PFI8 Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72265LA10PFG Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72831L15PFI Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72215LB25TF Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7202LA15JI Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72V841L10TFI Renesas | In Stock | - | - | - | Surface Mount | 64-LQFP | - | - | 64-TQFP (10x10) | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | -40°C ~ 85°C | - | 72V | - | - | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | Synchronous | 40mA | - | - | - | - | - | 72K (4K x 9 x 2) | - | - | 6.5ns | 100MHz | - | - | - | - | - | - | Bi-Directional | No | No | Yes | - | Depth, Width | - | - | - | - | - | ||
![]() IDT72V283L10PF Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V3680L7-5PF Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V251L15PFGI8 Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V215L15PFI8 Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V223L7-5PF8 Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7281L15PAG8 Renesas | In Stock | - | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | 56-TSSOP | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Last Time Buy | - | - | Compliant | - | - | 0°C ~ 70°C | - | 7200 | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | Asynchronous | 125mA | - | - | - | - | - | 9K (512 x 9 x 2) | - | - | 15ns | 40MHz | - | - | - | - | - | - | Bi-Directional | Yes | No | No | - | Depth, Width | - | 14 mm | 6.1 mm | 1 mm | Lead Free |