- Access Time
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Series
- Packaging
- Mounting Type
- Operating Temperature
- Bus Directional
- Package / Case
- Package
Attribute column
Manufacturer
Renesas Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Number of Terminals | Core Material | Access Time-Max | Base Product Number | Brand | Case Code - in | Case Code - mm | Clock Frequency-Max (fCLK) | CoilResistance | Contact Materials | Dimensions | EEPROM | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Moisture Sensitivity Levels | Mounting Styles | MSL | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RAM | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shield | Supply Voltage-Nom (Vsup) | Switch Configuration | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | Pitch | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Pin Count | Contact Finish | Termination Style | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Number of Contacts | Output Type | Brand Name | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Row Spacing | Note | Inductance | Max Supply Voltage | Min Supply Voltage | Plating | Memory Size | Element Configuration | Nominal Supply Current | Operating Mode | Output Current | Supply Current-Max | Access Time | Data Rate | Contact Form | Direction | Organization | Output Characteristics | Seated Height-Max | Memory Width | Size | Thread Size | Product Type | Density | Standby Current-Max | Number of Positions/Contacts | Coil Voltage | Memory Density | Coil Power | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Alternate Memory Width | Programmable Flags Support | Output Enable | Expansion Type | Cycle Time | Product | Rated Power | Features | Total Dose | Enclosure Type | Product Category | IP Rating | Height | Length | Width | Thickness | Length - Overall | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-8956807ZA Renesas | In Stock | - | - | Lead, Tin | Surface Mount | Surface Mount | LCC-32 | - | 32 | 32-LCC (13.97x11.43) | Metal | - | - | - | 5962-8956807 | Renesas Electronics | - | - | - | - | - | - | - | 1 | - | Renesas Electronics | - | - | - | Renesas Electronics America Inc | - | Other | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | - | -55°C ~ 125°C | Tube | 5962-89568 | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | Memory & Data Storage | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | 30 | - | - | - | - | - | Asynchronous | 150mA | - | - | - | - | 5 V | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | 36K (4K x 9) | Dual | 150 mA | - | - | - | 20 ns | 33.3MHz | - | Unidirectional | - | - | - | - | - | - | FIFO | 36 kb | - | - | - | - | - | - | Asynchronous | 9 b | - | Uni-Directional | Yes | No | - | No | - | Depth, Width | - | - | - | - | - | - | FIFO | - | 13.8 | 11.4 mm | 36.5 | 1.78 mm | - | - | Contains Lead | ||
![]() 72245LB10TFI8 Renesas | In Stock | - | - | - | - | Surface Mount | 64-LQFP | - | - | 64-TQFP (10x10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 7200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous, Synchronous | 60mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4K x 18 | - | - | - | - | - | 6.5ns | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uni-Directional | No | No | - | Yes | - | Depth, Width | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V2101L10PF8 Renesas | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Royalohm | 0603 | 1608 | - | - | - | - | - | 5000 | - | Royalohm | - | - | + 155 C | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.000071 oz | 75 V | - | Reel | General Purpose Thick Film | 0.5 % | - | - | - | - | 100 PPM / C | - | 866 Ohms | - | 70 °C | 0 °C | General Purpose | - | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ns | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wrap-Around Termination | - | - | Thick Film Resistors - SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() IDT72V2103L7-5BCI Renesas | In Stock | - | - | - | Surface Mount | - | - | - | 100 | - | - | - | - | - | - | Royalohm | 0603 | 1608 | - | - | - | - | - | 5000 | - | Royalohm | - | - | + 155 C | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.000074 oz | - | - | Reel | Current Sensing Thick Film (AEC-Q200 Compliant) | 5 % | - | - | - | - | 1500 PPM / C | - | 15 mOhms | - | 85 °C | -40 °C | Automotive Grade | - | - | - | - | Resistors | 200 mW (1/5 W) | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 ns | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | - | Thick Film Resistors - SMD | - | 0.45 mm | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() IDT72V03L15J8 Renesas | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72265LA15TFI Renesas | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 0805 | 2012 | - | - | - | - | - | 3000 | - | TT Electronics | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.000194 oz | - | - | Reel | PWC | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | Resistors | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | - | - | ||
![]() IDT72V235L10TF8 Renesas | In Stock | - | - | - | Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Crimp | - | - | - | - | - | 70 °C | 0 °C | - | - | Female | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() IDT7200L15TP Renesas | In Stock | - | - | - | - | THT | - | NO | - | - | - | 28 | Iron Dust | 15 ns | - | - | - | - | - | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | - | IDT7200L15TP | - | - | - | - | - | - | n/a | 256 words | 256 | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | - | 5.04 | Yes | - | - | Unshielded | 5 V | - | - | - | -55...+115°C | - | TLC | ±20 % | e0 | - | - | EAR99 | - | - | - | TIN LEAD | - | - | - | - | - | RETRANSMIT | 8542.32.00.71 | - | - | - | CMOS | - | DUAL | - | THROUGH-HOLE | - | 1 | - | 2.54 mm | - | unknown | - | - | - | R-PDIP-T28 | - | - | - | - | - | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | n/a | 68 uH | - | - | - | - | - | - | ASYNCHRONOUS | - | - | - | - | - | - | 256X9 | - | 4.572 mm | 9 | D19,5x7mm | - | - | - | - | - | - | 2304 bit | - | PARALLEL | - | - | - | - | - | - | - | - | NO | - | 25 ns | - | - | - | - | - | - | - | - | 34.671 mm | 7.62 mm | - | - | - | - | ||
![]() IDT7205L20P Renesas | In Stock | - | - | - | - | - | - | NO | - | - | AL | 28 | - | 20 ns | - | - | - | - | 33.3 MHz | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | - | IDT7205L20P | - | - | - | - | 1 | - | - | 8192 words | 8000 | 70 °C | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 20 | 5.09 | Yes | No | - | - | 5 V | - | - | - | - | - | n/a | - | e0 | No | - | EAR99 | - | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | - | - | CMOS | - | DUAL | - | THROUGH-HOLE | 240 | 1 | - | 2.54 mm | - | not_compliant | 28 | - | - | R-PDIP-T28 | - | - | Not Qualified | - | - | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | - | - | - | ASYNCHRONOUS | - | 0.12 mA | - | - | - | - | 8KX9 | 3-STATE | 4.699 mm | 9 | - | - | - | - | 0.008 A | - | - | 73728 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | NO | - | 30 ns | - | - | - | - | Multipurpose | - | IP54 | - | 36.576 mm | 15.24 mm | - | - | - | - | ||
![]() IDT72V221L10PF Renesas | In Stock | - | - | - | - | - | - | YES | - | - | Stainless Steel | 32 | - | 6.5 ns | - | - | - | - | 100 MHz | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | - | IDT72V221L10PF | - | - | - | - | 3 | - | - | 1024 words | 1000 | 70 °C | - | - | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | - | - | 20 | 8.27 | Yes | No | - | - | 3.3 V | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | Female/Female | - | 8542.32.00.71 | FIFOs | - | - | CMOS | - | QUAD | - | GULL WING | 225 | 1 | - | 0.8 mm | - | not_compliant | 32 | - | - | S-PQFP-G32 | - | - | Not Qualified | - | - | - | - | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | Hex Standoff | - | - | - | - | - | - | - | SYNCHRONOUS | - | 0.02 mA | - | - | - | - | 1KX9 | - | 1.6 mm | 9 | - | M4 | - | - | 0.005 A | - | - | 9216 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | YES | - | 10 ns | - | - | - | - | - | - | - | - | 7 mm | 7 mm | - | 10 mm | - | - | ||
![]() IDT72225LB15TF Renesas | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256 x 8 | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1K x 8 | - | - | Yes | - | - | - | - | - | - | - | - | - | PIC16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V283L7-5BC Renesas | In Stock | - | - | - | - | SMD | - | YES | - | - | - | 100 | - | 5 ns | - | - | - | - | 133.3 MHz | - | - | - | 128 x 8 | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | - | IDT72V283L7-5BC | - | - | - | - | 3 | - | n/a | 32768 words | 32000 | 70 °C | - | - | PLASTIC/EPOXY | LBGA | LBGA, BGA100,10X10,40 | BGA100,10X10,40 | SQUARE | GRID ARRAY, LOW PROFILE | Active | BGA | - | 256 x 8 | 20 | 5.16 | Yes | No | - | - | 3.3 V | - | - | - | - | - | PIC18 | - | e0 | No | - | EAR99 | - | - | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | IT CAN ALSO BE CONFIGURED AS 64K X 9; RETRANSMIT; ASYNCHRONOUS MODE IS ALSO POSSIBLE | 8542.32.00.71 | FIFOs | - | - | CMOS | - | BOTTOM | - | BALL | 225 | 1 | - | 1 mm | - | not_compliant | 100 | - | - | S-PBGA-B100 | - | - | Not Qualified | - | - | - | - | 3.45 V | 3.3 V | COMMERCIAL | 3.15 V | - | - | - | - | - | - | - | - | - | SYNCHRONOUS | - | 0.035 mA | - | - | - | - | 32KX18 | - | 1.5 mm | 18 | - | - | - | - | 0.015 A | - | - | 589824 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | 9 | - | YES | - | 7.5 ns | - | - | - | - | - | - | - | - | 11 mm | 11 mm | - | - | - | - | ||
![]() IDT72821L25TF Renesas | In Stock | - | - | - | - | SMD | - | YES | - | - | - | 64 | - | 15 ns | - | - | - | - | 40 MHz | - | - | - | none | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | - | IDT72821L25TF | - | - | - | - | 3 | - | n/a | 1024 words | 1000 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | SLIM, TQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 8K x 16 | 20 | 8.74 | Yes | No | - | - | 5 V | - | - | - | - | - | PIC24 | - | e0 | No | - | EAR99 | - | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | - | - | 8542.32.00.71 | FIFOs | - | - | CMOS | - | QUAD | - | GULL WING | 240 | 2 | - | 0.5 mm | - | not_compliant | 64 | - | - | S-PQFP-G64 | - | - | Not Qualified | - | - | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | - | - | - | SYNCHRONOUS | - | 0.06 mA | - | - | - | - | 1KX9 | - | 1.6 mm | 9 | - | - | - | - | 0.01 A | - | - | 9216 bit | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | YES | - | 25 ns | - | - | - | - | - | - | - | - | 10 mm | 10 mm | - | - | - | - | ||
![]() IDT72421L25J Renesas | In Stock | - | - | - | - | - | - | YES | - | - | - | 32 | - | 15 ns | - | - | - | - | 40 MHz | 490 Ohm | AgNi | 27,7x20,7x37,2mm | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | - | IDT72421L25J | - | - | - | - | 1 | - | - | 64 words | 64 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | - | - | 20 | 8.11 | Yes | No | - | - | 5 V | - | - | - | - | - | 56 | - | e0 | No | - | EAR99 | - | Industrial | - | Tin/Lead (Sn85Pb15) | - | - | - | - | - | - | 8542.32.00.71 | FIFOs | - | - | CMOS | - | QUAD | - | J BEND | 225 | 1 | - | 1.27 mm | - | not_compliant | 32 | - | - | R-PQCC-J32 | - | - | Not Qualified | - | - | - | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | - | - | - | SYNCHRONOUS | - | 0.08 mA | - | - | 4PDT | - | 64X9 | 3-STATE | 3.556 mm | 9 | - | - | - | - | 0.08 A | - | 24VDC | 576 bit | 500 mW | PARALLEL | - | - | OTHER FIFO | - | - | - | - | - | YES | - | 25 ns | - | - | - | - | - | - | - | - | 13.9954 mm | 11.4554 mm | - | - | - | - | ||
![]() IDT72V06L35J Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Frame | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | EPS | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 W | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V3650L7-5BB8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal case with terminal | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | RSP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V2101L15PFI8 Renesas | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal case with terminal | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Tape & Reel (TR) | RT | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | triple | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 / 1 / 1,5 A | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 W | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V3690L7-5BBI Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Frame | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | RPS | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75,6 W | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD40105BDMSR Renesas | In Stock | - | - | - | - | THT | - | NO | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | Renesas Electronics Corporation | D16.316 | CD40105BDMSR | - | - | - | - | - | - | - | 16 words | 16 | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | METAL SEALED, CERAMIC, DIP-16 | - | RECTANGULAR | IN-LINE | Active | SBDIP | - | - | NOT SPECIFIED | 5.43 | Yes | Yes | RH Shift Registers CMOS FIFO Register | - | 15 V | - | - | - | - | - | MK LP 240 | - | e3 | - | - | EAR99 | - | - | - | MATTE TIN | - | - | - | 2 | - | INPUT AC PARAMETRIC VALUES NOT FROM POST RADIATION MEASUREMENT; REGISTER BASED | 8542.32.00.71 | - | - | 2,54 mm | CMOS | - | DUAL | - | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | - | compliant | 16 | Tin plated | - | R-CDIP-T16 | - | - | Not Qualified | - | - | Renesas | - | 18 V | - | MILITARY | 3 V | 2,54 mm | - | - | - | - | - | - | - | - | SYNCHRONOUS | - | - | - | - | - | - | 16X4 | - | 5.08 mm | 4 | - | - | - | - | - | 2x7 | - | 64 bit | - | PARALLEL | - | - | - | - | - | - | - | - | YES | - | 900.9 ns | - | - | - | 100k Rad(Si) V | - | - | - | - | - | 7.62 mm | - | - | - | - | ||
![]() IDT72V3631L15PQF Renesas | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 → 48V ac | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |