- Access Time
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Series
- Packaging
- Mounting Type
- Operating Temperature
- Bus Directional
- Package / Case
- Package
Attribute column
Manufacturer
Renesas Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Base Product Number | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | MSL | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Output Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Note | Voltage | Memory Size | Operating Mode | Supply Current-Max | Access Time | Data Rate | Organization | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Expansion Type | Cycle Time | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT72V221L15PFI8 Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | Modular Metal | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V2111L15PFI Renesas | In Stock | - | - | - | - | - | YES | - | 64 | 10 ns | - | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V2111L15PFI | - | 3 | n/a | 524288 words | 512000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | - | 20 | 7.96 | Yes | No | 3.3 V | - | -40...+85°C | - | n/a | - | e0 | No | EAR99 | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | 8542.32.00.71 | - | FIFOs | - | CMOS | - | QUAD | GULL WING | 240 | 1 | 0.8 mm | not_compliant | 64 | S-PQFP-G64 | - | - | Not Qualified | - | 3.45 V | 3.3 V | INDUSTRIAL | 3.15 V | n/a | - | - | SYNCHRONOUS | 0.055 mA | - | - | 512KX9 | 1.6 mm | 9 | 0.02 A | 4718592 bit | PARALLEL | OTHER FIFO | - | - | - | - | YES | - | 15 ns | - | - | 14 mm | 14 mm | ||
![]() IDT72V275L15PFI Renesas | In Stock | - | - | - | SMD | - | YES | - | 64 | 10 ns | - | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V275L15PFI | - | 3 | - | 32768 words | 32000 | 85 °C | -40 °C | DFN6 | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | - | 20 | 5.24 | Yes | No | 3.3 V | - | -40...+125°C | - | LT3009 | - | e0 | No | EAR99 | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | 8542.32.00.71 | - | FIFOs | - | CMOS | - | QUAD | GULL WING | 240 | 1 | 0.8 mm | not_compliant | 64 | S-PQFP-G64 | - | - | Not Qualified | 3,3V | 3.6 V | 3.3 V | INDUSTRIAL | 3 V | - | - | - | SYNCHRONOUS | 0.06 mA | - | - | 32KX18 | 1.6 mm | 18 | 0.02 A | 589824 bit | PARALLEL | OTHER FIFO | - | - | - | - | YES | - | 15 ns | max.-22V | - | 14 mm | 14 mm | ||
![]() IDT72V241L15J8 Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V205L15PFI8 Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72V241S10PFG Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Last Time Buy | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72275L15TF Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | DIV46E23 | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V241L10PF8 Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 150 V | - | Tape & Reel (TR) | - | 0.5 % | - | - | - | 25 ppm/°C | 74.1 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() IDT7202LA15SOGI8 Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7205L20TP Renesas | In Stock | - | - | Through Hole | - | - | NO | - | 28 | 20 ns | - | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | IDT7205L20TP | - | - | - | 8192 words | 8000 | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | 5.05 | Compliant | - | 5 V | - | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | 70 °C | 0 °C | - | RETRANSMIT | 8542.32.00.71 | - | - | - | CMOS | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-PDIP-T28 | - | - | - | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | ASYNCHRONOUS | - | 20 ns | - | 8KX9 | 4.572 mm | 9 | - | 73728 bit | PARALLEL | - | - | - | - | - | NO | - | 30 ns | - | - | 34.671 mm | 7.62 mm | ||
![]() IDT72V241L20J Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72245LBTFI8 Renesas | In Stock | - | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (10x10) | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Last Time Buy | - | - | Yes | - | - | - | -40°C ~ 85°C | - | 7200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | Asynchronous, Synchronous | 60mA | - | - | - | - | - | - | - | - | 4K x 18 | - | - | - | - | - | - | - | - | - | - | - | Uni-Directional | No | No | Yes | - | Depth, Width | - | - | - | - | - | ||
![]() 72V3680L6BCY8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | 72V3680 | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | 0°C ~ 70°C | - | 72V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.15 V ~ 3.45 V | - | - | - | - | - | - | - | - | Asynchronous, Synchronous | 40mA | - | - | - | - | - | - | - | - | 576K (16K x 36) | - | - | 4ns | 166MHz | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | Yes | - | Depth, Width | - | - | - | - | - | ||
![]() IDT72V221L20J8 Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V241L15PFI8 Renesas | In Stock | - | - | Surface Mount | Terminal: ¼in Combos: 2, 3 or 4, w/Stud Can | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | 1.75in Round Case | - | ±6% | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 106uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 370VAC | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72201L15PFG Renesas | In Stock | - | - | - | Surface Mount | 32-LQFP | - | 32-TQFP (7x7) | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Last Time Buy | - | - | Yes | - | - | - | 0°C ~ 70°C | - | 7200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | - | - | - | - | - | 256 x 9 | - | - | 10ns | 66.7MHz | - | - | - | - | - | - | - | Uni-Directional | No | No | Yes | - | Depth, Width | - | - | - | - | - | ||
![]() 72V215L10TFI Renesas | In Stock | - | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (10x10) | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Last Time Buy | - | - | Yes | - | - | - | -40°C ~ 85°C | - | 72V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | Synchronous | 30mA | - | - | - | - | - | - | - | - | 512 x 18 | - | - | 6.5ns | 100MHz | - | - | - | - | - | - | - | Uni-Directional | No | Yes | Yes | - | Depth, Width | - | - | - | - | - | ||
![]() 72231L25PFG Renesas | In Stock | - | - | - | Surface Mount | 32-LQFP | - | 32-TQFP (7x7) | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Last Time Buy | - | - | Yes | - | - | - | 0°C ~ 70°C | - | 7200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | Asynchronous, Synchronous | 35mA | - | - | - | - | - | - | - | - | 2k x 9 | - | - | 15ns | 40MHz | - | - | - | - | - | - | - | Uni-Directional | No | No | Yes | - | Depth, Width | - | - | - | - | - | ||
![]() IDT72V845L15PFI Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72T1865L6-7BB Renesas | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |