- Access Time
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Series
- Packaging
- Mounting Type
- Operating Temperature
- Bus Directional
- Package / Case
- Package
Attribute column
Manufacturer
Renesas Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Base Part Number | Function | Current - Supply (Max) | Memory Size | Access Time | Data Rate | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Expansion Type | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72211L10PFG Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 32-LQFP | 32-TQFP (7x7) | - | 0°C~70°C | Tray | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72211 | Synchronous | 35mA | 4.5K 512 x 9 | 6.5ns | 100MHz | Uni-Directional | No | No | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72235LB10TFG8 Renesas Electronics America Inc. | 9999 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (10x10) | - | 0°C~70°C | Tape & Reel (TR) | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72235 | Synchronous | 60mA | 36K 2K x 18 | 6.5ns | 100MHz | Uni-Directional | No | No | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72245LB10PFG8 Renesas Electronics America Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (14x14) | - | 0°C~70°C | Tape & Reel (TR) | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72245 | Synchronous | 60mA | 72K 4K x 18 | 6.5ns | 100MHz | Uni-Directional | No | No | Yes | Depth, Width | ROHS3 Compliant | ||
![]() IDT7200L15SO Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.345, 8.77mm Width) | - | - | 0°C~70°C | Tube | 7200 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | - | Asynchronous | 80mA | 2.25K 256 x 9 | 15ns | 40MHz | Uni-Directional | Yes | - | No | Depth, Width | Non-RoHS Compliant | ||
![]() 7207L15PDG Renesas Electronics America Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | 28-DIP (0.600, 15.24mm) | 28-PDIP | - | 0°C~70°C | Tube | 7200 | Active | 1 (Unlimited) | 4.5V~5.5V | 7207 | Asynchronous | 120mA | 288K 32K x 9 | 15ns | 40MHz | Uni-Directional | Yes | No | No | Depth, Width | ROHS3 Compliant | ||
![]() 72V83L15PAG Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | 0°C~70°C | Tube | 72V | Active | 1 (Unlimited) | 3V~3.6V | 72V83 | Asynchronous | 100mA | 36K 2K x 9 x 2 | 15ns | 40MHz | Uni-Directional | Yes | - | No | Depth, Width | ROHS3 Compliant | ||
![]() 72V05L25JGI Renesas Electronics America Inc. | 43 | - | Datasheet | 13 Weeks | Surface Mount | 32-LCC (J-Lead) | - | Industrial grade | -40°C~85°C | Tube | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V05 | Asynchronous | 75mA | 72K 8K x 9 | 25ns | 28.5MHz | Uni-Directional | Yes | - | No | Depth, Width | ROHS3 Compliant | ||
![]() 72V3660L6PFG Renesas Electronics America Inc. | 44 |
| Datasheet | 13 Weeks | Surface Mount | 128-LQFP | 128-TQFP (14x20) | Commercial grade | 0°C~70°C | Tray | 72V | Active | 3 (168 Hours) | 3.15V~3.45V | 72V3660 | Synchronous | 40mA | 144K 4K x 36 | 4ns | 166MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V293L7-5PFGI Renesas Electronics America Inc. | 2891 |
| Datasheet | 10 Weeks | Surface Mount | 80-LQFP | - | Industrial grade | -40°C~85°C | Tray | 72V | Active | 3 (168 Hours) | 3.15V~3.45V | 72V293 | Synchronous | 35mA | 1.125M 64K x 18 128K x 9 | 5ns | 133.3MHz | Uni-Directional | - | Yes | - | Depth, Width | ROHS3 Compliant | ||
![]() 72V231L15PFGI Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 32-LQFP | 32-TQFP (7x7) | Industrial grade | -40°C~85°C | Tray | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V231 | Synchronous | 20mA | 18K 2K x 9 | 10ns | 66.7MHz | Uni-Directional | No | No | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V265LA15TFGI8 Renesas Electronics America Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (10x10) | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V265 | Synchronous | 55mA | 288K 16K x 18 | 10ns | 66.7MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V2105L10PFG8 Renesas Electronics America Inc. | 2356 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (14x14) | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V2105 | Synchronous | 60mA | 4.5M 256K x 18 | 6.5ns | 100MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V06L15JG Renesas Electronics America Inc. | 21 |
| Datasheet | 13 Weeks | Surface Mount | 32-LCC (J-Lead) | - | Commercial grade | 0°C~70°C | Tube | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V06 | Asynchronous | 75mA | 144K 16K x 9 | 15ns | 40MHz | Uni-Directional | Yes | - | No | Depth, Width | ROHS3 Compliant | ||
![]() 7202LA15TPGI Renesas Electronics America Inc. | 15 |
| Datasheet | 12 Weeks | Through Hole | 28-DIP (0.300, 7.62mm) | 28-PDIP | - | -40°C~85°C | Tube | 7200 | Active | 1 (Unlimited) | 4.5V~5.5V | - | Asynchronous | 80mA | 9K 1K x 9 | 15ns | 40MHz | Uni-Directional | Yes | No | No | Depth, Width | ROHS3 Compliant | ||
![]() 72V2101L10PFG Renesas Electronics America Inc. | 2970 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (14x14) | Commercial grade | 0°C~70°C | Tray | 72V | Active | 3 (168 Hours) | 3.15V~3.45V | 72V2101 | Synchronous | 55mA | 2.25M 256K x 9 | 6.5ns | 100MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V81L15PAG Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | 0°C~70°C | Tube | 72V | Active | 1 (Unlimited) | 3V~3.6V | 72V81 | Asynchronous | 100mA | 9K 512 x 9 x 2 | 15ns | 40MHz | Bi-Directional | Yes | No | No | Depth, Width | ROHS3 Compliant | ||
![]() 72201L10PFG8 Renesas Electronics America Inc. | 15 |
| Datasheet | 10 Weeks | Surface Mount | 32-LQFP | 32-TQFP (7x7) | - | 0°C~70°C | Tape & Reel (TR) | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72201 | Synchronous | 35mA | 2.25K 256 x 9 | 6.5ns | 100MHz | Uni-Directional | No | No | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V225L10TFG Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (10x10) | - | 0°C~70°C | Tray | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V225 | Synchronous | 30mA | 18K 1K x 18 | 6.5ns | 100MHz | Uni-Directional | No | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 7283L15PAGI8 Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | -40°C~85°C | Tape & Reel (TR) | 7200 | Active | 1 (Unlimited) | 4.5V~5.5V | 7283 | Asynchronous | 150mA | 36K 2K x 9 x 2 | 15ns | 40MHz | Uni-Directional | Yes | No | No | Depth, Width | ROHS3 Compliant | ||
![]() 7281L15PAGI8 Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | -40°C~85°C | Tape & Reel (TR) | 7200 | Active | 1 (Unlimited) | 4.5V~5.5V | 7281 | Asynchronous | 125mA | 9K 512 x 9 x 2 | 15ns | 40MHz | Uni-Directional | Yes | No | No | Depth, Width | ROHS3 Compliant |