- Access Time
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Series
- Packaging
- Mounting Type
- Operating Temperature
- Bus Directional
- Package / Case
- Package
Attribute column
Manufacturer
Renesas Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Base Part Number | Function | Current - Supply (Max) | Memory Size | Access Time | Data Rate | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Expansion Type | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT7202LA50SO Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.345, 8.77mm Width) | - | - | 0°C~70°C | Tube | 7200 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | 7202 | Asynchronous | 80mA | 9K 1K x 9 | 50ns | 15MHz | Uni-Directional | Yes | - | No | Depth, Width | Non-RoHS Compliant | ||
![]() 72V281L10TFG Renesas Electronics America Inc. | 2903 |
| Datasheet | 10 Weeks | Surface Mount | 64-LQFP | - | Commercial grade | 0°C~70°C | Tray | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V281 | Synchronous | 55mA | 576K 64K x 9 | 6.5ns | 100MHz | Uni-Directional | - | Yes | - | Depth, Width | ROHS3 Compliant | ||
![]() 7285L12PAG8 Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | 0°C~70°C | Tape & Reel (TR) | 7200 | Active | 1 (Unlimited) | 4.5V~5.5V | 7285 | Asynchronous | 150mA | 144K 8K x 9 x 2 | 12ns | 50MHz | Uni-Directional | Yes | No | No | Depth, Width | ROHS3 Compliant | ||
![]() 7281L12PAG8 Renesas Electronics America Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | 0°C~70°C | Tape & Reel (TR) | 7200 | Active | 1 (Unlimited) | 4.5V~5.5V | 7281 | Asynchronous | 125mA | 9K 512 x 9 x 2 | 12ns | 50MHz | Uni-Directional | Yes | No | No | Depth, Width | ROHS3 Compliant | ||
![]() 72255LA10TFG8 Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (10x10) | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 7200 | Active | 3 (168 Hours) | 4V~5.5V | 72255 | Synchronous | 80mA | 144K 8K x 18 | 8ns | 100MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V265LA15TFGI Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (10x10) | Industrial grade | -40°C~85°C | Tray | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V265 | Synchronous | 55mA | 288K 16K x 18 | 10ns | 66.7MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V251L15JGI Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 32-LCC (J-Lead) | - | - | -40°C~85°C | Tube | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V251 | Synchronous | 20mA | 72K 8K x 9 | 10ns | 66.7MHz | - | No | - | Yes | Depth, Width | ROHS3 Compliant | ||
![]() IDT7201LA50SO Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.345, 8.77mm Width) | - | - | 0°C~70°C | Tube | 7200 | Obsolete | 3 (168 Hours) | 4.5V~5.5V | 7201 | Asynchronous | 80mA | 4.5K 512 x 9 | 50ns | 15MHz | Uni-Directional | Yes | - | No | Depth, Width | Non-RoHS Compliant | ||
![]() 7202LA12JG Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 32-LCC (J-Lead) | - | Commercial grade | 0°C~70°C | Tube | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 7202 | Asynchronous | 80mA | 9K 1K x 9 | 12ns | 50MHz | Uni-Directional | Yes | - | No | Depth, Width | ROHS3 Compliant | ||
![]() 72841L10PFG Renesas Electronics America Inc. | 15 |
| Datasheet | 12 Weeks | Surface Mount | 64-LQFP | - | - | 0°C~70°C | Tray | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72841 | Synchronous | 60mA | 72K 4K x 9 x 2 | 6.5ns | 100MHz | Bi-Directional | No | - | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 7204L15SOGI Renesas Electronics America Inc. | 15 |
| Datasheet | 10 Weeks | Surface Mount | 28-SOIC (0.345, 8.77mm Width) | - | Industrial grade | -40°C~85°C | Tube | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 7204 | Asynchronous | 120mA | 36K 4K x 9 | 15ns | 40MHz | Uni-Directional | Yes | - | No | Depth, Width | ROHS3 Compliant | ||
![]() 72V36100L7-5PFGI Renesas Electronics America Inc. | 2166 |
| Datasheet | 10 Weeks | Surface Mount | 128-LQFP | 128-TQFP (14x20) | Industrial grade | -40°C~85°C | Tray | 72V | Active | 3 (168 Hours) | 3.15V~3.45V | 72V36100 | Synchronous | 40mA | 2.25M 64K x 36 | 5ns | 133.3MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 7201LA80TDB Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Through Hole | 28-CDIP (0.300, 7.62mm) | - | - | -55°C~125°C | Tube | 7200 | Active | 1 (Unlimited) | 4.5V~5.5V | 7201 | Asynchronous | 100mA | 4.5K 512 x 9 | - | 10MHz | Uni-Directional | Yes | - | No | Depth, Width | Non-RoHS Compliant | ||
![]() 72V845L15PFGI Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 128-LQFP | 128-TQFP (14x20) | Industrial grade | -40°C~85°C | Tray | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V845 | Synchronous | 60mA | 144K 4K x 18 x 2 | 10ns | 66.7MHz | Bi-Directional | No | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V205L15PFGI8 Renesas Electronics America Inc. | 15 |
| Datasheet | 10 Weeks | Surface Mount | 64-LQFP | 64-TQFP (14x14) | - | -40°C~85°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V205 | Synchronous | 30mA | 4.5K 256 x 18 | 10ns | 66.7MHz | Uni-Directional | No | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V211L15PFGI Renesas Electronics America Inc. | 1000 |
| Datasheet | 13 Weeks | Surface Mount | 32-LQFP | - | - | -40°C~85°C | Tray | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V211 | Synchronous | 20mA | 4.5K 512 x 9 | 10ns | 66.7MHz | Uni-Directional | No | - | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V251L10PFG Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 32-LQFP | 32-TQFP (7x7) | - | 0°C~70°C | Tray | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V251 | Synchronous | 20mA | 72K 8K x 9 | 6.5ns | 100MHz | Uni-Directional | No | No | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V271LA15PFGI8 Renesas Electronics America Inc. | 15 |
| Datasheet | 10 Weeks | Surface Mount | 64-LQFP | 64-TQFP (14x14) | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V271 | Synchronous | 55mA | 288K 32K x 9 | 10ns | 66.7MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V273L7-5PFGI Renesas Electronics America Inc. | 15 |
| Datasheet | 10 Weeks | Surface Mount | 80-LQFP | 80-TQFP (14x14) | Industrial grade | -40°C~85°C | Tray | 72V | Active | 3 (168 Hours) | 3.15V~3.45V | 72V273 | Synchronous | 35mA | 288K 16K x 18 32K x 9 | 5ns | 133.3MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V36100L6PFG Renesas Electronics America Inc. | 2637 |
| Datasheet | 13 Weeks | Surface Mount | 128-LQFP | 128-TQFP (14x20) | Commercial grade | 0°C~70°C | Tray | 72V | Active | 3 (168 Hours) | 3.15V~3.45V | 72V36100 | Synchronous | 40mA | 2.25M 64K x 36 | 4ns | 166MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant |