- Access Time
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Series
- Packaging
- Mounting Type
- Operating Temperature
- Bus Directional
- Package / Case
- Package
Attribute column
Manufacturer
Renesas Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Base Part Number | Function | Current - Supply (Max) | Memory Size | Access Time | Data Rate | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Expansion Type | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72V293L6PFG Renesas Electronics America Inc. | 2102 |
| Datasheet | 13 Weeks | Surface Mount | 80-LQFP | 80-TQFP (14x14) | Commercial grade | 0°C~70°C | Tray | 72V | Active | 3 (168 Hours) | 3.15V~3.45V | 72V293 | Synchronous | 35mA | 1.125M 64K x 18 128K x 9 | 4ns | 166MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V281L10PFG8 Renesas Electronics America Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (14x14) | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V281 | Synchronous | 55mA | 576K 64K x 9 | 6.5ns | 100MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V2105L15PFGI8 Renesas Electronics America Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (14x14) | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V2105 | Synchronous | 60mA | 4.5M 256K x 18 | 10ns | 66.7MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72211L10PFG8 Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 32-LQFP | 32-TQFP (7x7) | - | 0°C~70°C | Tape & Reel (TR) | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72211 | Synchronous | 35mA | 4.5K 512 x 9 | 6.5ns | 100MHz | Uni-Directional | No | No | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72225LB10PFG8 Renesas Electronics America Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | - | - | 0°C~70°C | Tape & Reel (TR) | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72225 | Synchronous | 60mA | 18K 1K x 18 | 6.5ns | 100MHz | Uni-Directional | No | - | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72235LB10PFG8 Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (14x14) | - | 0°C~70°C | Tape & Reel (TR) | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72235 | Synchronous | 60mA | 36K 2K x 18 | 6.5ns | 100MHz | Uni-Directional | No | No | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V05L15JG8 Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 32-LCC (J-Lead) | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V05 | Asynchronous | 75mA | 72K 8K x 9 | 15ns | 40MHz | Uni-Directional | Yes | - | No | Depth, Width | ROHS3 Compliant | ||
![]() 72V251L10JG Renesas Electronics America Inc. | 15 |
| Datasheet | 14 Weeks | Surface Mount | 32-LCC (J-Lead) | - | - | 0°C~70°C | Tube | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V251 | Synchronous | 20mA | 72K 8K x 9 | 6.5ns | 100MHz | Uni-Directional | No | - | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72125L25SOG8 Renesas Electronics America Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 28-SOIC (0.345, 8.77mm Width) | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72125 | Asynchronous | 100mA | 16K 1K x 16 | 25ns | 50MHz | Uni-Directional | - | No | - | Depth, Width | ROHS3 Compliant | ||
![]() 72V3660L6PFG8 Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 128-LQFP | 128-TQFP (14x20) | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3.15V~3.45V | 72V3660 | Synchronous | 40mA | 144K 4K x 36 | 4ns | 166MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V265LA10TFG8 Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (10x10) | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V265 | Synchronous | 55mA | 288K 16K x 18 | 6.5ns | 100MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V3650L6PFG Renesas Electronics America Inc. | 43 |
| Datasheet | 13 Weeks | Surface Mount | 128-LQFP | - | Commercial grade | 0°C~70°C | Tray | 72V | Active | 3 (168 Hours) | 3.15V~3.45V | 72V3650 | Synchronous | 40mA | 72K 2K x 36 | 4ns | 166MHz | Uni-Directional | - | Yes | - | Depth, Width | ROHS3 Compliant | ||
![]() 72V273L7-5PFGI8 Renesas Electronics America Inc. | 15 |
| Datasheet | 10 Weeks | Surface Mount | 80-LQFP | 80-TQFP (14x14) | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3.15V~3.45V | 72V273 | Synchronous | 35mA | 288K 16K x 18 32K x 9 | 5ns | 133.3MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V3650L6PFG8 Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 128-LQFP | 128-TQFP (14x20) | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3.15V~3.45V | 72V3650 | Synchronous | 40mA | 72K 2K x 36 | 4ns | 166MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72205LB10PFG Renesas Electronics America Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (14x14) | - | 0°C~70°C | Tray | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72205 | Synchronous | 60mA | 4.5K 256 x 18 | 6.5ns | 100MHz | Uni-Directional | No | No | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72T36125L5BB Renesas Electronics America Inc. | 2050 |
| Datasheet | 12 Weeks | Surface Mount | 240-BGA | - | Commercial grade | 0°C~70°C | Tray | 72T | Active | 3 (168 Hours) | 2.375V~2.625V | 72T36125 | Asynchronous, Synchronous | 90mA | 9M 256K x 36 | 10ns, 3.6ns | 83MHz, 200MHz | Uni-Directional | - | Yes | - | Depth, Width | Non-RoHS Compliant | ||
![]() 72T7295L4-4BBG Renesas Electronics America Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 324-BGA | 324-PBGA (19x19) | Commercial grade | 0°C~70°C | Tray | 72T | Active | 3 (168 Hours) | 2.375V~2.625V | 72T7295 | Asynchronous, Synchronous | 130mA | 2.25M 32K x 72 | 8ns, 3.4ns | 100MHz, 225MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72825LB10PFG Renesas Electronics America Inc. | 15 |
| Datasheet | 10 Weeks | Surface Mount | 128-LQFP | 128-TQFP (14x20) | - | 0°C~70°C | Tray | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72825 | Synchronous | 100mA | 36K 1K x 18 x 2 | 6.5ns | 100MHz | Bi-Directional | No | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 7281L12PAG Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | Commercial grade | 0°C~70°C | Tube | 7200 | Active | 1 (Unlimited) | 4.5V~5.5V | 7281 | Asynchronous | 125mA | 9K 512 x 9 x 2 | 12ns | 50MHz | Uni-Directional | Yes | No | No | Depth, Width | ROHS3 Compliant | ||
![]() 723631L15PFG Renesas Electronics America Inc. | 15 |
| Datasheet | 10 Weeks | Surface Mount | 120-LQFP | - | - | 0°C~70°C | Tray | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 723631 | Synchronous | 400μA | 18K 512 x 36 | 11ns | 66.7MHz | Bi-Directional | - | Yes | - | Depth, Width | ROHS3 Compliant |