- Access Time
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Series
- Packaging
- Mounting Type
- Operating Temperature
- Bus Directional
- Package / Case
- Package
Attribute column
Manufacturer
Renesas Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Base Part Number | Function | Current - Supply (Max) | Memory Size | Access Time | Data Rate | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Expansion Type | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72V3631L15PFG8 Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 120-LQFP | 120-TQFP (14x14) | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3V~3.6V | - | Synchronous | 400μA | 18K 512 x 36 | 10ns | 66.7MHz | Bi-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V3631L15PFG Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 120-LQFP | - | - | 0°C~70°C | Tray | 72V | Active | 3 (168 Hours) | 3V~3.6V | - | Synchronous | 400μA | 18K 512 x 36 | 10ns | 66.7MHz | Bi-Directional | - | Yes | - | Depth, Width | ROHS3 Compliant | ||
![]() 72811L10PFG8 Renesas Electronics America Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 64-LQFP | 64-TQFP (14x14) | - | 0°C~70°C | Tape & Reel (TR) | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72811 | Synchronous | 60mA | 9K 512 x 9 x 2 | 6.5ns | 100MHz | Bi-Directional | No | No | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 7201LA30LB Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 32-CLCC | - | - | -55°C~125°C | Tube | 7200 | Active | 1 (Unlimited) | 4.5V~5.5V | 7201 | Asynchronous | 100mA | 4.5K 512 x 9 | 30ns | 25MHz | Uni-Directional | Yes | - | No | Depth, Width | Non-RoHS Compliant | ||
![]() 7202LA15J Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 32-LCC (J-Lead) | 32-PLCC (14x11.46) | - | 0°C~70°C | Tube | 7200 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | 7202 | Asynchronous | 80mA | 9K 1K x 9 | 15ns | 40MHz | Uni-Directional | Yes | No | No | Depth, Width | Non-RoHS Compliant | ||
![]() 72V201L10PFG Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 32-LQFP | 32-TQFP (7x7) | - | 0°C~70°C | Tray | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V201 | Synchronous | 20mA | 2.25K 256 x 9 | 6.5ns | 100MHz | Uni-Directional | No | No | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V3622L10PFG8 Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 120-LQFP | 120-TQFP (14x14) | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V3622 | Synchronous | - | 9K 256 x 36 | 6.5ns | 100MHz | Bi-Directional | No | Yes | Yes | - | ROHS3 Compliant | ||
![]() 72V3622L10PFG Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 120-LQFP | 120-TQFP (14x14) | Commercial grade | 0°C~70°C | Tray | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V3622 | Synchronous | - | 9K 256 x 36 | 6.5ns | 100MHz | Bi-Directional | No | Yes | Yes | - | ROHS3 Compliant | ||
![]() 72230L10TPG Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Through Hole | 28-DIP (0.300, 7.62mm) | - | - | 0°C~70°C | Tube | 7200 | Active | 1 (Unlimited) | 4.5V~5.5V | - | Synchronous | 40mA | 16K 2K x 8 | 6.5ns | 100MHz | Uni-Directional | - | No | - | Depth, Width | ROHS3 Compliant | ||
![]() 72801L10PFG Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | - | - | 0°C~70°C | Tray | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72801 | Synchronous | 60mA | 4.5K 256 x 9 x 2 | 6.5ns | 100MHz | Bi-Directional | No | - | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72811L10PFG Renesas Electronics America Inc. | 15 |
| Datasheet | 10 Weeks | Surface Mount | 64-LQFP | 64-TQFP (14x14) | - | 0°C~70°C | Tray | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72811 | Synchronous | 60mA | 9K 512 x 9 x 2 | 6.5ns | 100MHz | Bi-Directional | No | No | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72831L10PFG8 Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (14x14) | - | 0°C~70°C | Tape & Reel (TR) | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 72831 | Synchronous | 60mA | 36K 2K x 9 x 2 | 6.5ns | 100MHz | Bi-Directional | No | No | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 72V2113L7-5BC Renesas Electronics America Inc. | 2027 |
| Datasheet | 12 Weeks | Surface Mount | 100-LBGA | 100-CABGA (11x11) | Commercial grade | 0°C~70°C | Tray | 72V | Active | 3 (168 Hours) | 3.15V~3.45V | 72V2113 | Synchronous | 35mA | 4.5M 256K x 18 512K x 9 | 5ns | 133.3MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | Non-RoHS Compliant | ||
![]() 7201LA12SOG8 Renesas Electronics America Inc. | 15 |
| Datasheet | 13 Weeks | Surface Mount | 28-SOIC (0.345, 8.77mm Width) | - | - | 0°C~70°C | Tape & Reel (TR) | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 7201 | Asynchronous | 80mA | 4.5K 512 x 9 | 12ns | 50MHz | Uni-Directional | Yes | - | No | Depth, Width | ROHS3 Compliant | ||
![]() 7201LA15SOGI Renesas Electronics America Inc. | 15 |
| Datasheet | 10 Weeks | Surface Mount | 28-SOIC (0.345, 8.77mm Width) | - | Industrial grade | -40°C~85°C | Tube | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 7201 | Asynchronous | 80mA | 4.5K 512 x 9 | 15ns | 40MHz | Uni-Directional | Yes | - | No | Depth, Width | ROHS3 Compliant | ||
![]() 7201LA30TDB Renesas Electronics America Inc. | 15 |
| Datasheet | 10 Weeks | Through Hole | 28-CDIP (0.300, 7.62mm) | - | - | -55°C~125°C | Tube | 7200 | Active | 1 (Unlimited) | 4.5V~5.5V | 7201 | Asynchronous | 100mA | 4.5K 512 x 9 | 30ns | 25MHz | Uni-Directional | Yes | - | No | Depth, Width | Non-RoHS Compliant | ||
![]() 7205L15TP Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.300, 7.62mm) | 28-PDIP | - | 0°C~70°C | Tube | 7200 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | 7205 | Asynchronous | 120mA | 72K 8K x 9 | 15ns | 40MHz | Uni-Directional | Yes | No | No | Depth, Width | Non-RoHS Compliant | ||
![]() 7205L12TP Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.300, 7.62mm) | 28-PDIP | - | 0°C~70°C | Tube | 7200 | Obsolete | 1 (Unlimited) | 4.5V~5.5V | 7205 | Asynchronous | 120mA | 72K 8K x 9 | 12ns | 50MHz | Uni-Directional | Yes | No | No | Depth, Width | Non-RoHS Compliant | ||
![]() 72V255LA10PFG Renesas Electronics America Inc. | 10 |
| Datasheet | 13 Weeks | Surface Mount | 64-LQFP | 64-TQFP (14x14) | Commercial grade | 0°C~70°C | Tray | 72V | Active | 3 (168 Hours) | 3V~3.6V | 72V255 | Synchronous | 55mA | 144K 8K x 18 | 6.5ns | 100MHz | Uni-Directional | Yes | Yes | Yes | Depth, Width | ROHS3 Compliant | ||
![]() 7207L15JG Renesas Electronics America Inc. | 3000 |
| Datasheet | 10 Weeks | Surface Mount | 32-LCC (J-Lead) | - | Commercial grade | 0°C~70°C | Tube | 7200 | Active | 3 (168 Hours) | 4.5V~5.5V | 7207 | Asynchronous | 120mA | 288K 32K x 9 | 15ns | 40MHz | Uni-Directional | Yes | - | No | Depth, Width | ROHS3 Compliant |