- Package / Case
- Topology
- Series
- Mfr
- Package
- Product Status
- Mounting Type
- Operating Temperature
- Base Product Number
- Supplier Device Package
- Control Features
- Duty Cycle
Attribute column
Manufacturer
Renesas PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | SwitchingFrequency | Operating Temperature | Series | Power (Watts) | Frequency | Number of Outputs | Output Voltage | Output Current | Voltage - Supply (Vcc/Vdd) | Output Power | Control Features | Topology | Frequency - Switching | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IW1602-11B Renesas | 17 |
| - | Surface Mount | SOT-23-6 | SOT-23-6 | IW1602 | - | Renesas Design Germany GmbH | - | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 150°C (TJ) | - | 10 W | - | - | - | - | 25V | - | - | Flyback | 89kHz | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | - | - | ||
![]() IW1602-02B Renesas | 10 |
| - | Surface Mount | SOT-23-6 | SOT-23-6 | IW1602 | - | Renesas Design Germany GmbH | - | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 150°C (TJ) | - | 10 W | - | - | - | - | 25V | - | - | Flyback | 89kHz | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | - | - | ||
![]() IW1780-00 Renesas | 90000 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | IW1780 | - | Renesas Design Germany GmbH | - | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 150°C (TJ) | - | - | - | - | - | - | 25V | - | - | Flyback, Secondary Side SR | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | - | - | ||
![]() IW1760B-00 Renesas | 80000 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | IW1760 | - | Renesas Design Germany GmbH | - | SMD/SMT | - | Tape & Reel (TR) | Active | 79 kHz | - | - | 20 W | - | 1 Output | 12 V | - | - | - | Soft Start | Flyback | 79kHz | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | - | 25 V | ||
![]() IW1677-01 Renesas | 44 |
| - | Surface Mount | SOT-23-6 | SOT-23-6 | IW1677 | - | Renesas Design Germany GmbH | - | - | - | Tape & Reel (TR) | Active | - | 150°C (TJ) | - | - | - | - | - | - | 16V | - | EN, Soft Start | Flyback | 72kHz | No | Current Limiting, Over Voltage, Short Circuit | - | Isolated | - | 11 V | - | ||
![]() IW720-01 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW9860-10 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW9860-21 Renesas | In Stock | - | - | - | SOT-23-6 | - | - | + 150 C | - | - 40 C | SMD/SMT | - | - | - | 130 kHz | - | - | - | - | - | - | - | - | 63 W | - | Flyback | - | - | - | - | - | - | - | - | ||
![]() IPM6210CA-T Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW1830-00 Renesas | 1628 |
| - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7-PDIP | IW1830 | - | Renesas Design Germany GmbH | - | - | MSL 1 - Unlimited | Tube | Active | - | -40°C ~ 150°C (TJ) | - | 15 W | 79kHz | - | 12V | - | 85V ~ 264V | - | - | Flyback | 79kHz | Yes | Over Temperature, Over Voltage, Short Circuit | - | Isolated | 700V | - | - | ||
![]() IW1699-02 Renesas | 8 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | IW1699 | - | Renesas Design Germany GmbH | - | - | - | Tape & Reel (TR) | Not For New Designs | - | -40°C ~ 150°C (TJ) | - | 12 W | - | - | - | - | 18V | - | - | Flyback | 89kHz | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | - | - | ||
![]() IW1702-31B Renesas | 44 |
| - | Surface Mount | SOT-23-6 | SOT-23-6 | IW1702 | - | Renesas Design Germany GmbH | - | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 150°C (TJ) | - | 24 W | - | - | - | - | 25V | - | Soft Start | Flyback | 79kHz | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | - | - | - | ||
![]() IW1820-35 Renesas | In Stock | - | - | Surface Mount | 10-SOIC (0.154, 3.90mm Width), Fused Leads | 10-SOIC Batwing | IW1820 | - | Renesas Design Germany GmbH | - | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 150°C (TJ) | - | 15 W | - | - | - | - | 25V | - | Soft Start | Flyback | 72kHz | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | Isolated | 800V | - | - | ||
![]() RAA2230124R0WGSP#AA0 Renesas | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | Renesas Electronics America Inc | - | - | - | Bulk | Last Time Buy | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | 6.5V | - | Soft Start | Buck | 50kHz | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | Non-Isolated | 700V | 5.9 V | - | ||
![]() IW1677K-23 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW1676-01 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW9810-00 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW722-00 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW1796-39 Renesas | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW668-25-SO8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |