- Package / Case
- Topology
- Series
- Mfr
- Package
- Product Status
- Mounting Type
- Operating Temperature
- Base Product Number
- Supplier Device Package
- Control Features
- Duty Cycle
Attribute column
Manufacturer
Renesas PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Input / Supply Voltage - Max | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | SwitchingFrequency | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Output Voltage | Input Voltage-Nom | Analog IC - Other Type | Operating Supply Current | Voltage - Supply (Vcc/Vdd) | Output Power | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IW9802-30 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW350-30AB Renesas | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW611-00 Renesas | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW9802-04 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW9860-11 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW9801-11 Renesas | In Stock | - | - | - | - | SOIC-10 | - | - | + 150 C | - 40 C | SMD/SMT | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V to 21 V | - | - | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IW1797-39 Renesas | In Stock | - | - | - | - | SOIC-8 | - | 16 V | + 85 C | - 40 C | SMD/SMT | 140 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 300 mV to 18 V | - | - | 3.5 mA | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL6842IRZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-VFDFN Exposed Pad | YES | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | Obsolete | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | - | - | 1 | 0.5mm | - | ISL6842 | - | R-PDSO-N8 | - | - | SWITCHING CONTROLLER | - | 8.8V~18V | - | Frequency Control | 15V | Boost, Buck, Flyback | CURRENT-MODE | - | Up to 2MHz | 18V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting | 96% | Isolated | 14.3V | 1mm | 3mm | 2mm | ROHS3 Compliant | ||
![]() ISL8842AABZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 8 | - | MATTE TIN | - | DUAL | GULL WING | - | 1 | 1.27mm | - | ISL8842A | 8 | R-PDSO-G8 | - | 15V | SWITCHING CONTROLLER | - | 8.8V~30V | - | Frequency Control | 9V | Boost, Flyback | CURRENT-MODE | - | Up to 2MHz | 30V | PULSE FREQUENCY MODULATION | - | No | Current Limiting | 96% | Non-Isolated | 14.4V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL8844AABZ Renesas Electronics America Inc. | 20 |
| Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~105°C TA | Tube | 2007 | e3 | Active | 3 (168 Hours) | 8 | - | MATTE TIN | - | DUAL | GULL WING | - | 1 | 1.27mm | - | ISL8844A | 8 | R-PDSO-G8 | - | 15V | SWITCHING CONTROLLER | - | 8.8V~30V | - | Frequency Control | 9V | Boost, Flyback | CURRENT-MODE | - | Up to 2MHz | 30V | PULSE FREQUENCY MODULATION | - | No | Current Limiting | 48% | Non-Isolated | 14.4V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL6842IBZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 14 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~105°C TA | Tube | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27mm | - | ISL6842 | 8 | R-PDSO-G8 | - | - | SWITCHING CONTROLLER | - | 8.8V~18V | - | Frequency Control | 15V | Boost, Buck, Flyback | CURRENT-MODE | - | Up to 2MHz | 18V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting | 96% | Isolated | 14.3V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL8842AMBZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 8 | - | MATTE TIN | - | DUAL | GULL WING | - | 1 | 1.27mm | - | ISL8842A | 8 | R-PDSO-G8 | - | 15V | SWITCHING CONTROLLER | - | 8.8V~30V | - | Frequency Control | 9V | Boost, Flyback | CURRENT-MODE | - | Up to 2MHz | 30V | PULSE FREQUENCY MODULATION | - | No | Current Limiting | 96% | Non-Isolated | 14.4V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL8844AAUZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | -40°C~105°C TA | Tube | - | e3 | Active | 1 (Unlimited) | 8 | - | MATTE TIN | - | DUAL | GULL WING | - | 1 | 0.65mm | - | ISL8844A | 8 | S-PDSO-G8 | - | 15V | SWITCHING CONTROLLER | - | 8.8V~30V | - | Frequency Control | 9V | Boost, Flyback | CURRENT-MODE | - | Up to 2MHz | 30V | PULSE FREQUENCY MODULATION | - | No | Current Limiting | 48% | Non-Isolated | 14.4V | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL6842IBZ-T Renesas Electronics America Inc. | 5000 | - | Datasheet | 14 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27mm | 30 | ISL6842 | 8 | R-PDSO-G8 | - | 15V | SWITCHING CONTROLLER | - | 8.8V~18V | - | Frequency Control | 15V | Boost, Buck, Flyback | CURRENT-MODE | 1A | Up to 2MHz | 18V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting | 96% | Isolated | 14.3V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL8844AMBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -55°C~125°C TA | Tube | - | e3 | Active | 3 (168 Hours) | 8 | - | MATTE TIN | - | DUAL | GULL WING | - | 1 | 1.27mm | - | ISL8844A | 8 | R-PDSO-G8 | - | 15V | SWITCHING CONTROLLER | - | 8.8V~30V | - | Frequency Control | 9V | Boost, Flyback | CURRENT-MODE | - | Up to 2MHz | 30V | PULSE FREQUENCY MODULATION | - | No | Current Limiting | 48% | Non-Isolated | 14.4V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL8842AMBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -55°C~125°C TA | Tube | - | e3 | Active | 3 (168 Hours) | 8 | - | MATTE TIN | - | DUAL | GULL WING | - | 1 | 1.27mm | - | ISL8842A | 8 | R-PDSO-G8 | - | 15V | SWITCHING CONTROLLER | - | 8.8V~30V | - | Frequency Control | 9V | Boost, Flyback | CURRENT-MODE | - | Up to 2MHz | 30V | PULSE FREQUENCY MODULATION | - | No | Current Limiting | 96% | Non-Isolated | 14.4V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL6842IUZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | -40°C~105°C TA | Tube | - | e3 | Obsolete | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65mm | - | ISL6842 | - | S-PDSO-G8 | - | - | SWITCHING CONTROLLER | - | 8.8V~18V | - | Frequency Control | 15V | Boost, Buck, Flyback | CURRENT-MODE | - | Up to 2MHz | 18V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting | 96% | Isolated | 14.3V | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL8842AAUZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | - | MATTE TIN | - | DUAL | GULL WING | - | 1 | 0.65mm | - | ISL8842A | 8 | S-PDSO-G8 | - | 15V | SWITCHING CONTROLLER | - | 8.8V~30V | - | Frequency Control | 9V | Boost, Flyback | CURRENT-MODE | - | Up to 2MHz | 30V | PULSE FREQUENCY MODULATION | - | No | Current Limiting | 96% | Non-Isolated | 14.4V | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL8842AABZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~105°C TA | Tube | - | e3 | Active | 3 (168 Hours) | 8 | - | MATTE TIN | - | DUAL | GULL WING | - | 1 | 1.27mm | - | ISL8842A | 8 | R-PDSO-G8 | - | 15V | SWITCHING CONTROLLER | - | 8.8V~30V | - | Frequency Control | 9V | Boost, Flyback | CURRENT-MODE | - | Up to 2MHz | 30V | PULSE FREQUENCY MODULATION | - | No | Current Limiting | 96% | Non-Isolated | 14.4V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL8842AMUZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | - | MATTE TIN | - | DUAL | GULL WING | - | 1 | 0.65mm | - | ISL8842A | 8 | S-PDSO-G8 | - | 15V | SWITCHING CONTROLLER | - | 8.8V~30V | - | Frequency Control | 9V | Boost, Flyback | CURRENT-MODE | - | Up to 2MHz | 30V | PULSE FREQUENCY MODULATION | - | No | Current Limiting | 96% | Non-Isolated | 14.4V | 1.1mm | 3mm | 3mm | ROHS3 Compliant |