- Package / Case
- Topology
- Series
- Mfr
- Package
- Product Status
- Mounting Type
- Operating Temperature
- Base Product Number
- Supplier Device Package
- Control Features
- Duty Cycle
Attribute column
Manufacturer
Renesas PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Base Part Number | Pin Count | JESD-30 Code | Input Voltage-Nom | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL6844IB Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~105°C TA | Tube | e3 | Obsolete | 1 (Unlimited) | 8 | Matte Tin (Sn) | DUAL | GULL WING | 1 | 1.27mm | ISL6844 | - | R-PDSO-G8 | - | SWITCHING CONTROLLER | 8.8V~18V | Frequency Control | 15V | Boost, Buck, Flyback | CURRENT-MODE | Up to 2MHz | 18V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting | 48% | Isolated | 14.3V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL8844AMUZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | -55°C~125°C TA | Tube | e3 | Active | 1 (Unlimited) | 8 | MATTE TIN | DUAL | GULL WING | 1 | 0.65mm | ISL8844A | 8 | S-PDSO-G8 | 15V | SWITCHING CONTROLLER | 8.8V~30V | Frequency Control | 9V | Boost, Flyback | CURRENT-MODE | Up to 2MHz | 30V | PULSE FREQUENCY MODULATION | - | No | Current Limiting | 48% | Non-Isolated | 14.4V | 1.1mm | 3mm | 3mm | ROHS3 Compliant |