- Operating Temperature
- Package / Case
- Mounting Type
- Packaging
- Number of Drivers
- Voltage - Supply
- Driver Configuration
- Channel Type
- Gate Type
- Input Type
- Rise / Fall Time (Typ)
- Series
Attribute column
Manufacturer
Renesas PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Driver Configuration | Logic voltage-VIL, VIH | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Current | Input Type | Rise Time | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Negative Supply Voltage-Nom | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HIP4082IPZ Renesas Electronics America Inc. | 44 | - | Datasheet | 3 Weeks | Through Hole | 16-DIP (0.300, 7.62mm) | NO | Half-Bridge | 1V 2.5V | Industrial grade | -55°C~150°C TJ | Tube | 1994 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) - annealed | - | 8.5V~15V | DUAL | - | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | HIP4082 | 16 | R-PDIP-T16 | - | 86.3V | 1.25A | Non-Inverting | - | 9ns 9ns | FULL BRIDGE BASED MOSFET DRIVER | Independent | 4 | 0.15 µs | - | - | N-Channel MOSFET | 1.4A 1.3A | YES | 0.1 µs | 95V | 5.33mm | 19.17mm | 7.62mm | ROHS3 Compliant | ||
![]() HIP4086ABZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | Half-Bridge | 1V 2.5V | Automotive grade | -40°C~150°C TJ | Tube | 1999 | e3 | Active | 3 (168 Hours) | 24 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | 7V~15V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 1.27mm | NOT SPECIFIED | HIP4086 | 24 | R-PDSO-G24 | - | 101V | 500mA | Inverting, Non-Inverting | 20ns | 20ns 10ns | - | 3-Phase | 6 | 0.158 μs | - | - | N-Channel MOSFET | 500mA 500mA | YES | 0.135 μs | 95V | - | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() HIP4082IBZT Renesas Electronics America Inc. | 5451 | - | Datasheet | 9 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | Half-Bridge | 1V 2.5V | Industrial grade | -55°C~150°C TJ | Tape & Reel (TR) | 1994 | e3 | Active | 3 (168 Hours) | 16 | EAR99 | Matte Tin (Sn) - annealed | - | 8.5V~15V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 1.27mm | NOT SPECIFIED | HIP4082 | 16 | R-PDSO-G16 | - | - | - | Non-Inverting | - | 9ns 9ns | FULL BRIDGE BASED MOSFET DRIVER | Independent | 4 | 0.15 μs | - | - | N-Channel MOSFET | 1.4A 1.3A | YES | 0.1 μs | 95V | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() HIP2100EIBZ Renesas Electronics America Inc. | 20 |
| Datasheet | 9 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | Half-Bridge | 4V 7V | Industrial grade | -55°C~150°C TJ | Tube | 2001 | e3 | Active | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | 9V~14V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | HIP2100 | 8 | R-PDSO-G8 | - | - | - | Non-Inverting | - | 10ns 10ns | - | Independent | 2 | 0.045 µs | - | - | N-Channel MOSFET | 2A 2A | YES | 0.045 µs | 114V | 1.68mm | 4.89mm | 3.9mm | ROHS3 Compliant | ||
![]() HIP4081AIPZ Renesas Electronics America Inc. | In Stock | - | Datasheet | 11 Weeks | Through Hole | 20-DIP (0.300, 7.62mm) | NO | Half-Bridge | 1V 2.5V | - | -40°C~125°C TJ | Tube | 1993 | - | Active | 1 (Unlimited) | 20 | EAR99 | - | - | 9.5V~15V | DUAL | - | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | HIP4081A | 20 | R-PDIP-T20 | - | 86.3V | 2.5A | Non-Inverting | - | 10ns 10ns | FULL BRIDGE BASED MOSFET DRIVER | Independent | 4 | 110 µs | - | - | N-Channel MOSFET | 2.6A 2.4A | YES | 90 µs | 95V | 5.33mm | 25.895mm | 7.62mm | ROHS3 Compliant | ||
![]() HIP4080AIPZ Renesas Electronics America Inc. | 9 |
| Datasheet | 9 Weeks | Through Hole | 20-DIP (0.300, 7.62mm) | - | Half-Bridge | 1V 2.5V | - | -40°C~125°C TJ | Tube | 2004 | e3 | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | 9.5V~15V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | HIP4080A | 20 | - | - | 11.5V | - | Non-Inverting | - | 10ns 10ns | FULL BRIDGE BASED MOSFET DRIVER | Synchronous | 4 | - | - | - | N-Channel MOSFET | 2.6A 2.4A | - | - | 95V | - | - | - | ROHS3 Compliant | ||
![]() EL7156CSZ Renesas Electronics America Inc. | 33 |
| Datasheet | 19 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | High-Side or Low-Side | 0.8V 2.4V | Industrial grade | -40°C~125°C TJ | Tube | 2002 | e3 | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | 4.5V~16.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | EL7156 | 8 | R-PDSO-G8 | - | 16.5V | 3.5A | Non-Inverting | - | 14.5ns 15ns | HALF BRIDGE BASED PERIPHERAL DRIVER | Single | 1 | - | -5V | 3.5A | IGBT | 3.5A 3.5A | - | - | - | - | 4.9022mm | - | ROHS3 Compliant | ||
![]() HIP2101IBZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Half-Bridge | 0.8V 2.2V | Industrial grade | -55°C~150°C TJ | Tube | 2001 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | 9V~14V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | HIP2101 | 8 | R-PDSO-G8 | - | - | - | Non-Inverting | - | 10ns 10ns | - | Independent | 2 | 0.056 µs | - | - | N-Channel MOSFET | 2A 2A | YES | 0.056 µs | 114V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() HIP4080AIBZ Renesas Electronics America Inc. | 782 |
| Datasheet | 10 Weeks | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | Half-Bridge | 1V 2.5V | Industrial grade | -40°C~125°C TJ | Tube | 2004 | e3 | Active | 2 (1 Year) | - | - | Matte Tin (Sn) - annealed | - | 9.5V~15V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | HIP4080A | 20 | - | - | 86.3V | 2.5A | Non-Inverting | - | 10ns 10ns | FULL BRIDGE BASED MOSFET DRIVER | Synchronous | 4 | - | - | - | N-Channel MOSFET | 2.6A 2.4A | - | - | 95V | - | - | - | ROHS3 Compliant | ||
![]() ISL6612ACBZ-T Renesas Electronics America Inc. | 10000 |
| Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Half-Bridge | - | Commercial grade | 0°C~125°C TJ | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | 10.8V~13.2V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL6612A | 8 | - | - | - | - | Non-Inverting | - | 26ns 18ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 1.25A 2A | - | - | 36V | - | - | - | ROHS3 Compliant | ||
![]() EL7457CUZ-T7 Renesas Electronics America Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | High-Side or Low-Side | 0.8V 2V | Industrial grade | -40°C~85°C TA | Cut Tape (CT) | - | e3 | Active | 2 (1 Year) | 16 | EAR99 | Matte Tin (Sn) - annealed | - | 4.5V~18V | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | 30 | EL7457 | 16 | R-PDSO-G16 | - | - | - | Non-Inverting | - | 13.5ns 13ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 4 | - | -5V | - | N-Channel, P-Channel MOSFET | 2A 2A | YES | - | - | 1.72mm | - | 3.91mm | ROHS3 Compliant | ||
![]() EL7155CSZ-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | High-Side or Low-Side | 0.8V 2.4V | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | - | EAR99 | MATTE TIN | - | 4.5V~16.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 8 | - | - | - | 200mA | Non-Inverting | - | 14.5ns 15ns | HALF BRIDGE BASED PERIPHERAL DRIVER | Synchronous | 2 | - | - | - | IGBT | 3.5A 3.5A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL89163FBEBZ Renesas Electronics America Inc. | 20 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | Low-Side | 1.85V 3.15V | Industrial grade | -40°C~125°C TJ | Tube | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | 4.5V~16V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL89163 | 8 | - | - | - | - | Non-Inverting | - | 20ns 20ns | AND GATE BASED MOSFET DRIVER | Independent | 2 | - | - | - | N-Channel MOSFET | 6A 6A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HIP2103FRTAAZ Renesas Electronics America Inc. | 51 |
| Datasheet | 6 Weeks | Surface Mount | 8-WDFN Exposed Pad | - | Half-Bridge | 1.63V 2.06V | - | -40°C~125°C TJ | Tube | - | e3 | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | 4.5V~14V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 8 | - | - | - | - | Non-Inverting | - | 8ns 2ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 1A 1A | - | - | 60V | - | - | - | ROHS3 Compliant | ||
![]() ISL6612CRZ Renesas Electronics America Inc. | 29 |
| Datasheet | 15 Weeks | Surface Mount | 10-VFDFN Exposed Pad | - | Half-Bridge | - | Commercial grade | 0°C~125°C TJ | Tube | - | e3 | Active | 2 (1 Year) | - | EAR99 | Matte Tin (Sn) - annealed | - | 10.8V~13.2V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL6612 | 10 | - | - | - | - | Non-Inverting | - | 26ns 18ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 1.25A 2A | - | - | 36V | - | - | - | ROHS3 Compliant | ||
![]() ISL6208IRZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 6 Weeks | Surface Mount | 8-VQFN Exposed Pad | - | Half-Bridge | 0.5V 2V | Commercial grade | -40°C~125°C TJ | Tube | 2001 | e3 | Active | 2 (1 Year) | - | - | Matte Tin (Sn) | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL6208 | 8 | - | - | - | - | Non-Inverting | - | 8ns 8ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 2A 2A | - | - | 33V | - | - | - | ROHS3 Compliant | ||
![]() ISL6208CBZ-T Renesas Electronics America Inc. | 1374 | - | Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Half-Bridge | 0.5V 2V | Commercial grade | -10°C~125°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | ISL6208 | 8 | R-PDSO-G8 | Not Qualified | - | - | Non-Inverting | - | 8ns 8ns | - | Synchronous | 2 | 0.03 µs | - | 4A | N-Channel MOSFET | 2A 2A | YES | - | 33V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL6208CRZ-T Renesas Electronics America Inc. | 18000 | - | Datasheet | 6 Weeks | Surface Mount | 8-VQFN Exposed Pad | YES | Half-Bridge | 0.5V 2V | Commercial grade | -10°C~125°C TJ | Tape & Reel (TR) | 2012 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 5V | 0.65mm | 30 | ISL6208 | 8 | S-PQCC-N8 | Not Qualified | - | - | Non-Inverting | - | 8ns 8ns | - | Synchronous | 2 | 0.03 µs | - | 4A | N-Channel MOSFET | 2A 2A | YES | - | 33V | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL6208BCRZ-T Renesas Electronics America Inc. | 5977 | - | Datasheet | 6 Weeks | Surface Mount | 8-VFDFN Exposed Pad | - | Half-Bridge | 0.5V 2V | Commercial grade | -10°C~125°C TJ | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL6208 | 8 | - | - | - | - | Non-Inverting | - | 8ns 8ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 2A 2A | - | - | 33V | - | - | - | ROHS3 Compliant | ||
![]() HIP2101EIBZ Renesas Electronics America Inc. | In Stock |
| Datasheet | 13 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | Half-Bridge | 0.8V 2.2V | Industrial grade | -55°C~150°C TJ | Tube | 2001 | e3 | Active | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | 9V~14V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | HIP2101 | 8 | R-PDSO-G8 | - | - | - | Non-Inverting | - | 10ns 10ns | - | Independent | 2 | 0.056 µs | - | - | N-Channel MOSFET | 2A 2A | YES | 0.056 µs | 114V | 1.68mm | 4.89mm | 3.9mm | ROHS3 Compliant |