- Package / Case
- Applications
- Function
- Output Configuration
- Series
- Voltage - Supply
- Mfr
- Mounting Type
- Package
- Product Status
- Operating Temperature
- Interface
Attribute column
Manufacturer
Renesas PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Housing Material | Insert Material | Base Product Number | Brand | Contact Materials | Contact Sizes | Content | Current-IEC | Current-UL | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Supplier Package | Torque-Screw | Usage Level | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Contact Type | Pitch | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Function | Housing Color | Operating Supply Voltage | Failure Rate | Note | Contact Tail Length | Interface | Operating Supply Current | Number of Levels | Output Configuration | Output Current | Shell Size, MIL | Current - Output | Number of Resistors | Contact Mating Finish | Wire Gauge or Range - AWG | Circuit Type | Positions Per Level | Power Per Element | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Includes | Voltage - Load | Screw Size | Screening Level | Resistor-Ratio-Drift | Resistance (Ohms) | Resistor Matching Ratio | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HIP5016IS Renesas | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | RK73B2A | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | RK73B | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | - | 2 | ±200ppm/°C | - | - | 3.3 kOhms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 0.024 (0.60mm) | - | - | - | - | AEC-Q200 | ||
![]() DA7282-00FV2 Renesas | 83 |
| - | Surface Mount | 12-VQFN | - | - | - | - | 12-QFN (3x3) | - | - | - | DA7282 | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive, Gaming, Industrial, Mobile, Wearable | - | - | - | - | - | - | 2.8V ~ 5.5V | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | I²C | - | - | Half Bridge (2) | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ERM, LRA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA7281-00FVC Renesas | 55 |
| - | Surface Mount | 12-VQFN | - | - | - | - | 12-QFN (3x3) | - | - | - | DA7281 | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Renesas Design Germany GmbH | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | LRA/ERM | - | - | - | - | Automotive, Gaming, Industrial, Mobile, Wearable | - | - | - | - | - | - | 2.8V ~ 5.5V | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | 2.8 V to 5.5 V | - | - | - | I²C | 800 uA | - | Half Bridge (2) | 250 mA | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ERM, LRA | - | - | Haptic Drivers | - | - | - | - | - | - | - | - | - | - | ||
![]() M51660L#TF0J Renesas | 909 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R2J30516LG#U4 Renesas | 8386 |
| - | Surface Mount | 100-TFLGA | - | - | - | - | 100-TFLGA (5.5x5.5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Camera | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | I²C, SPI, UART | - | - | Half Bridge (8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | >256 Microsteps | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R2J30516LG#W4 Renesas | 1819 |
| - | Surface Mount | 100-TFLGA | - | - | - | - | 100-TFLGA (5.5x5.5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Camera | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | I²C, SPI, UART | - | - | Half Bridge (8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | >256 Microsteps | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPC1251G2(3)-E1-A Renesas | 47 |
| - | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | Renesas Electronics | - | - | 1pc(s) | - | - | (L x W x H) 244 x 164 x 90 mm | Grey-white (RAL 7035) | 2500 | - | Renesas Electronics | 7025810 | - | Renesas Electronics America Inc | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | PCTQ3 162409 | - | - | - | - | - | - | - | Amplifier ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Op Amps - Operational Amplifiers | - | - | - | - | - | - | - | - | - | - | - | - | Cover (clear) | Operational Amplifiers - Op Amps | - | 90mm | - | 244mm | 164mm | - | - | - | ||
![]() DA7280-00FV2 Renesas | 46 |
| - | Surface Mount | QFN | - | - | - | - | 12-QFN (3x3) | - | - | - | DA7280 | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Renesas Design Germany GmbH | - 40 C | - | Surface Mount | - | -40C to 85C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3.2(mm) | Active | - | - | - | Industrial grade | - | -40°C ~ 85°C (TA) | Bulk | - | - | - | - | - | - | - | - | LRA/ERM | - | - | - | - | Automotive, Gaming, Industrial, Mobile, Wearable | - | - | - | - | - | - | 2.8V ~ 5.5V | - | - | - | - | - | 4 | - | - | Driver - Fully Integrated, Control and Power Stage | - | 2.8 V to 5.5 V | - | - | - | I²C | 800 uA | - | Half Bridge (2) | 250 mA | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | ERM, LRA | - | - | Haptic Drivers | - | - | 5(mm) | - | - | - | - | 0.75(mm) | - | - | ||
![]() DA7282-00V4C Renesas | In Stock | - | - | Surface Mount | 12-UFBGA, WLCSP | - | - | - | - | 12-WLCSP (1.35x1.75) | - | - | - | DA7282 | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Renesas Design Germany GmbH | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | LRA/ERM Haptic Driver | - | - | - | - | Automotive, Gaming, Industrial, Mobile, Wearable | - | - | - | - | - | - | 2.8V ~ 5.5V | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | 2.8 V to 5.5 V | - | - | - | I²C | - | - | Half Bridge (2) | 500 mA | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ERM, LRA | - | - | Haptic Drivers | - | - | - | - | - | - | - | - | - | - | ||
![]() DA7282-00FVC Renesas | 14 |
| - | Surface Mount | 12-VQFN | - | - | - | - | 12-QFN (3x3) | - | - | - | DA7282 | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Renesas Design Germany GmbH | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | LRA/ERM | - | - | - | - | Automotive, Gaming, Industrial, Mobile, Wearable | - | - | - | - | - | - | 2.8V ~ 5.5V | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | 2.8 V to 5.5 V | - | - | - | I²C | 800 uA | - | Half Bridge (2) | 250 mA | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ERM, LRA | - | - | Haptic Drivers | - | - | - | - | - | - | - | - | - | - | ||
![]() DA7282-00V42 Renesas | 8100 |
| - | Surface Mount | 12-UFBGA, WLCSP | - | - | - | - | 12-WLCSP (1.35x1.75) | - | - | - | DA7282 | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive, Gaming, Industrial, Mobile, Wearable | - | - | - | - | - | - | 2.8V ~ 5.5V | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | I²C | - | - | Half Bridge (2) | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ERM, LRA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAJ306010ZGNP#AAN Renesas | 246 |
| - | Surface Mount | 64-WFQFN Exposed Pad | - | - | - | - | 64-QFN (8x8) | - | - | - | - | Renesas Electronics | - | - | - | - | - | - | - | 25 | - | Renesas Electronics | - | - | Renesas Electronics America Inc | - | - | - | - | - | Tray | - | Active | Details | - | - | - | - | -40°C ~ 105°C (TA) | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | PMIC - Power Management ICs | - | - | Power MOSFET | 6V ~ 42V | - | - | - | - | - | - | - | - | Controller - Speed | - | - | - | - | - | I²C, SPI, UART | - | - | Pre-Driver - Half Bridge (3) | - | - | 500mA | - | - | - | - | - | - | - | - | - | Motor / Motion / Ignition Controllers & Drivers | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | Multiphase | - | - | - | Motor / Motion / Ignition Controllers & Drivers | - | - | - | - | - | - | - | - | ||
![]() DA7283-01FV2 Renesas | 5 |
| - | - | QFN-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Linear Resonant Actuator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8 V | - | - | - | - | 1.35 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Haptic Drivers | - | - | - | - | - | - | - | - | - | - | ||
![]() DA7280-00V4C Renesas | 10 |
| - | Surface Mount | 12-UFBGA, WLCSP | - | - | - | - | 12-WLCSP (1.35x1.75) | - | - | - | DA7280 | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Renesas Design Germany GmbH | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | LRA/ERM | - | - | - | - | Automotive, Gaming, Industrial, Mobile, Wearable | - | - | - | - | - | - | 2.8V ~ 5.5V | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | 2.8 V to 5.5 V | - | - | - | I²C | 800 uA | - | Half Bridge (2) | 250 mA | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ERM, LRA | - | - | Haptic Drivers | - | - | - | - | - | - | - | - | - | - | ||
![]() DA7283-01FVC Renesas | 25 |
| - | - | QFN-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Linear Resonant Actuator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.8 V | - | - | - | - | 1.35 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Haptic Drivers | - | - | - | - | - | - | - | - | - | - | ||
![]() R2A30236SP#W00Z Renesas Electronics Corporation | 4547 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R2A30444MBZ#W0 Renesas | 7219 |
| - | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | 0804 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CTS Resistor Products | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | S4x | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±1% | - | - | - | ±200ppm/°C | - | - | - | - | - | - | DDR SDRAM, DRAM, MDDR | - | - | - | - | - | CMOS | 5V | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | Half Bridge (6) | - | - | - | 4 | - | - | Isolated | - | 31.25mW | - | - | - | - | - | - | - | - | - | - | 24k | - | - | - | - | - | - | - | - | - | 0.018 (0.45mm) | - | - | - | - | - | ||
![]() R2A30444BZ#W1 Renesas | 32440 |
| - | Panel Mount | 32-UFBGA, WLBGA | Flange | - | Circular | Aluminum | 44-WLBGA (2.56x2.6) | - | - | -- | - | - | - | 12 (12), 16 (12) | - | - | - | - | - | - | -- | - | - | - | Renesas | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | - | - | Receptacle Housing | For Male Pins | - | 24 | - | - | Camera | - | Threaded | - | Crimp | - | CMOS | 2.65V ~ 5.5V | E | Shielded | Environment Resistant | - | Electroless Nickel | - | 25-24 | - | Driver - Fully Integrated, Control and Power Stage | Silver | - | - | Contacts Not Included | - | - | - | - | Half Bridge (6) | - | J | 1A | - | - | - | - | - | - | - | - | - | - | - | -- | 2.65V ~ 5.5V | - | - | - | - | - | Voice Coil Motor | Bipolar | >256 Microsteps | - | -- | - | - | - | - | - | - | - | -- | - | ||
![]() DA7280-00V42 Renesas | 100 |
| - | Free Hanging (In-Line) | 12-UFBGA, WLCSP | - | - | - | - | 12-WLCSP (1.35x1.75) | - | Thermoplastic | - | TS08 | - | Phosphor Bronze | - | - | - | 15 A | - | - | - | - | - | - | + 85 C | Amphenol Anytek | - 40 C | - | SMD/SMT | - | - | Bulk | - | Active | - | - | 0.4 Nm (3.5 Lb-In) | - | 300 V | -40°C ~ 115°C | - | TS | - | - | - | - | - | - | - | Plug, Female Sockets | - | 8 | - | Black | Automotive, Gaming, Industrial, Mobile, Wearable | - | - | - | - | 0.197 (5.00mm) | - | 2.8V ~ 5.5V | - | - | - | 1.024 (26.01mm) | - | - | - | Screw - Leaf Spring, Wire Guard | Driver - Fully Integrated, Control and Power Stage | - | 2.8 V to 5.5 V | - | - | - | I²C | 800 uA | 1 | Half Bridge (2) | 250 mA | - | 500mA | - | Tin | 12-24 AWG | - | 8 | - | 270° | - | 0.34-2.5mm² | - | 6-7mm | - | - | M3 | - | - | - | - | ERM, LRA | - | - | Haptic Drivers | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() R2A25108KFP#V5 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas | - | Surface Mount | - | - | - | Bulk | - | Obsolete | - | LFQFP | - | - | - | - | - | * | - | - | - | - | - | - | - | 3-Phase Brushless Motor Control | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | - | - | 3.6, 5.25, 3, 4.75 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |