- Packaging
- Type
- Operating Temperature
- Mounting Type
- Package / Case
- Number of Voltages Monitored
- Output
- Reset
- Voltage - Threshold
- Part Status
- Pin Count
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Renesas PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL88002IE23Z-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | SC-70, SOT-323 | YES | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | 0.65mm | NOT SPECIFIED | ISL88002 | Open Drain or Open Collector | 3 | R-PDSO-G3 | 2.75V | 1 | NO | Active Low | 2.32V | 1 | 140ms Minimum | 2mm | ROHS3 Compliant | ||
![]() ISL88001IH29Z-T7A Renesas Electronics America Inc. | 45 |
| Datasheet | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | RESET THRESHOLD VOLTAGE IS 2.92V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.95mm | NOT SPECIFIED | ISL88001 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | 5.5V | 1 | NO | Active Low | 2.925V | 1 | 140ms Minimum | 2.92mm | ROHS3 Compliant | ||
![]() ISL88002IH23Z-T7A Renesas Electronics America Inc. | 45 |
| Datasheet | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | 0.95mm | NOT SPECIFIED | ISL88002 | Open Drain or Open Collector | 3 | R-PDSO-G3 | 2.75V | 1 | NO | Active Low | 2.32V | 1 | 140ms Minimum | 2.92mm | ROHS3 Compliant | ||
![]() ISL88003IE17Z-T7A Renesas Electronics America Inc. | 45 |
| Datasheet | 6 Weeks | Surface Mount | SC-70, SOT-323 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.8V | 0.65mm | NOT SPECIFIED | ISL88003 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | 2.75V | 1 | NO | Active High | 1.67V | 1 | 140ms Minimum | 2mm | ROHS3 Compliant | ||
![]() ISL88003IE16Z-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | SC-70, SOT-323 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | Active | 3 (168 Hours) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.8V | 0.65mm | NOT SPECIFIED | ISL88003 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | 2.75V | 1 | NO | Active High | 1.58V | 1 | 140ms Minimum | 2mm | ROHS3 Compliant | ||
![]() ISL88003IH22Z-T7A Renesas Electronics America Inc. | 45 |
| Datasheet | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | 0.95mm | NOT SPECIFIED | ISL88003 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | 2.75V | 1 | NO | Active High | 2.19V | 1 | 140ms Minimum | 2.92mm | ROHS3 Compliant | ||
![]() ISL88011IH523Z-TK Renesas Electronics America Inc. | 45 |
| Datasheet | 6 Weeks | Surface Mount | SC-74A, SOT-753 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | - | - | - | - | - | ISL88011 | Open Drain, Push-Pull | 5 | - | - | - | - | Active High/Active Low | 2.32V | 1 | 200ms Minimum | - | ROHS3 Compliant | ||
![]() ISL88013IH544Z-TK Renesas Electronics America Inc. | 45 |
| Datasheet | 21 Weeks | Surface Mount | SC-74A, SOT-753 | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2004 | e3 | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | - | - | - | - | - | ISL88013 | Open Drain, Push-Pull | 5 | - | - | - | - | Active High/Active Low | 4.38V | 1 | 140ms Minimum | - | ROHS3 Compliant | ||
![]() ISL88002IH46Z-T7A Renesas Electronics America Inc. | 45 |
| Datasheet | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | RESET THRESHOLD VOLTAGE IS 4.64V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | NOT SPECIFIED | ISL88002 | Open Drain or Open Collector | 3 | R-PDSO-G3 | 5.5V | 1 | NO | Active Low | 4.625V | 1 | 140ms Minimum | 2.92mm | ROHS3 Compliant | ||
![]() ISL88011IH546Z-TK Renesas Electronics America Inc. | 45 |
| Datasheet | 6 Weeks | Surface Mount | SC-74A, SOT-753 | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL88011 | Open Drain, Push-Pull | 5 | - | - | - | - | Active High/Active Low | 4.64V | 1 | 200ms Minimum | - | ROHS3 Compliant | ||
![]() ISL8702IBZ Renesas Electronics America Inc. | 28 |
| Datasheet | 9 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | Industrial grade | -40°C~85°C TA | Tube | - | e3 | Active | 2 (1 Year) | - | - | Sequencer | MATTE TIN | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL8702 | Open Drain or Open Collector | 14 | - | - | - | - | Active High/Active Low | - | 4 | Adjustable/Selectable | - | ROHS3 Compliant | ||
![]() X40010V8-A Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | 0°C~70°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | X40010 | Push-Pull, Totem Pole | - | - | - | - | - | Active High | 2.9V 4.6V | 2 | Adjustable/Selectable | - | Non-RoHS Compliant | ||
![]() X40015V8I-C Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | X40015 | Open Drain or Open Collector | - | - | - | - | - | Active Low | 1V 2.9V | 2 | Adjustable/Selectable | - | Non-RoHS Compliant | ||
![]() ISL88002IH23Z-T Renesas Electronics America Inc. | 48 |
| Datasheet | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | 3 | - | Simple Reset/Power-On Reset | MATTE TIN | THRESHOLD VOLTAGE IS 2.320V | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | 0.95mm | NOT SPECIFIED | ISL88002 | Open Drain or Open Collector | 3 | R-PDSO-G3 | 2.75V | 1 | NO | Active Low | 2.32V | 1 | 140ms Minimum | 2.9mm | ROHS3 Compliant | ||
![]() ISL88001IE16Z-TK Renesas Electronics America Inc. | In Stock | - | Datasheet | 6 Weeks | Surface Mount | SC-70, SOT-323 | YES | - | -40°C~85°C TA | Cut Tape (CT) | - | e3 | Active | 3 (168 Hours) | 3 | - | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.5V | 0.65mm | NOT SPECIFIED | ISL88001 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | 2.75V | 1 | NO | Active Low | 1.58V | 1 | 140ms Minimum | 2mm | ROHS3 Compliant | ||
![]() ISL88013IH526Z-TK Renesas Electronics America Inc. | 48 |
| Datasheet | 6 Weeks | Surface Mount | SC-74A, SOT-753 | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | - | - | - | - | - | ISL88013 | Open Drain, Push-Pull | 5 | - | - | - | - | Active High/Active Low | 2.63V | 1 | 140ms Minimum | - | ROHS3 Compliant | ||
![]() ISL88013IH544Z-T7A Renesas Electronics America Inc. | 48 |
| Datasheet | 21 Weeks | Surface Mount | SC-74A, SOT-753 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | - | - | - | - | - | ISL88013 | Open Drain, Push-Pull | 5 | - | - | - | - | Active High/Active Low | 4.38V | 1 | 140ms Minimum | - | ROHS3 Compliant | ||
![]() ISL88017IHTZ-T7A Renesas Electronics America Inc. | 48 |
| Datasheet | 6 Weeks | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.8V | 0.95mm | NOT SPECIFIED | ISL88017 | Open Drain or Open Collector | 6 | R-PDSO-G6 | 5.5V | 1 | YES | Active Low | Adjustable/Selectable | 1 | 140ms Minimum | 2.9mm | ROHS3 Compliant | ||
![]() ISL88014IH5Z-T7A Renesas Electronics America Inc. | 48 |
| Datasheet | 5 Weeks | Surface Mount | SC-74A, SOT-753 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | - | - | - | - | - | ISL88014 | Open Drain or Open Collector | 5 | - | - | - | - | Active Low | Adjustable/Selectable | 1 | 200ms Minimum | - | ROHS3 Compliant | ||
![]() ISL88011IH546Z-T7A Renesas Electronics America Inc. | 48 |
| Datasheet | 6 Weeks | Surface Mount | SC-74A, SOT-753 | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | - | - | - | - | - | ISL88011 | Open Drain, Push-Pull | 5 | - | - | - | - | Active High/Active Low | 4.64V | 1 | 200ms Minimum | - | ROHS3 Compliant |