- Packaging
- Type
- Operating Temperature
- Mounting Type
- Package / Case
- Number of Voltages Monitored
- Output
- Reset
- Voltage - Threshold
- Part Status
- Pin Count
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Renesas PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X5329S8 Renesas Electronics America Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 0°C~70°C TA | Tube | e3 | Obsolete | 1 (Unlimited) | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | NOT SPECIFIED | NOT SPECIFIED | X5329 | Open Drain or Open Collector | 8 | Active High | 4.38V | 1 | 100ms Minimum | Non-RoHS Compliant | ||
![]() X5329S8-2.7T1 Renesas Electronics America Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 0°C~70°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | X5329 | Open Drain or Open Collector | - | Active High | 2.63V | 1 | 100ms Minimum | Non-RoHS Compliant | ||
![]() X5329S8I-4.5A Renesas Electronics America Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | X5329 | Open Drain or Open Collector | - | Active High | 4.63V | 1 | 100ms Minimum | Non-RoHS Compliant | ||
![]() X5329S8I Renesas Electronics America Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | -40°C~85°C TA | Tube | e3 | Obsolete | 1 (Unlimited) | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | NOT SPECIFIED | NOT SPECIFIED | X5329 | Open Drain or Open Collector | 8 | Active High | 4.38V | 1 | 100ms Minimum | Non-RoHS Compliant |