- Packaging
- Type
- Operating Temperature
- Mounting Type
- Package / Case
- Number of Voltages Monitored
- Output
- Reset
- Voltage - Threshold
- Part Status
- Pin Count
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Renesas PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X4043S8Z-2.7T1 Renesas Electronics America Inc. | 45 |
| Datasheet | 25 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | - | - | - | - | - | X4043 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | Active Low | 2.62V | 1 | 100ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() X4045S8ZT1 Renesas Electronics America Inc. | 45 |
| Datasheet | 25 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | X4045 | Open Drain or Open Collector | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 4.5V | 1 | YES | Active High | 4.38V | 1 | 100ms Minimum | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() X4043S8IZT1 Renesas Electronics America Inc. | 45 |
| Datasheet | 25 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | - | - | - | - | - | X4043 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | Active Low | 4.38V | 1 | 100ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() X5163S8ZT1 Renesas Electronics America Inc. | 45 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | WATCHDOG TIMER | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | X5163 | Open Drain or Open Collector | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 4.5V | 1 | YES | Active Low | 4.38V | 1 | 100ms Minimum | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() X5329S8Z-2.7T1 Renesas Electronics America Inc. | 45 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X5329 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | Active High | 2.63V | 1 | 100ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() X5045S8IZ-4.5AT1 Renesas Electronics America Inc. | 1987 | - | Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | DETECTION THRESHOLD VOLTAGE IS 4.62 | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | X5045 | Open Drain or Open Collector | - | R-PDSO-G8 | - | 5.5V | 4.5V | 1 | NO | Active High | 4.62V | 1 | 100ms Minimum | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() X5328S8Z-2.7T1 Renesas Electronics America Inc. | 45 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X5328 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | Active Low | 2.63V | 1 | 100ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() X5323S8ZT1 Renesas Electronics America Inc. | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | DETECTION THRESHOLD VOLTAGE IS 4.38 | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | X5323 | Open Drain or Open Collector | - | R-PDSO-G8 | - | 5.5V | 4.5V | 1 | YES | Active Low | 4.38V | 1 | 100ms Minimum | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() X5328S8IZT1 Renesas Electronics America Inc. | 45 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X5328 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | Active Low | 4.38V | 1 | 100ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() X5043S8IZT1 Renesas Electronics America Inc. | In Stock | - | Datasheet | 17 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | DETECTION THRESHOLD VOLTAGE IS 4.38 | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | X5043 | Open Drain or Open Collector | - | R-PDSO-G8 | - | 5.5V | 4.5V | 1 | NO | Active Low | 4.38V | 1 | 100ms Minimum | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() X5325S8Z-2.7T1 Renesas Electronics America Inc. | 45 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | X5325 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | Active High | 2.63V | 1 | 100ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() X5329S8IZT1 Renesas Electronics America Inc. | 45 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X5329 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | Active High | 4.38V | 1 | 100ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() X5323S8Z-2.7AT1 Renesas Electronics America Inc. | 45 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | DETECTION THRESHOLD VOLTAGE IS 2.92 | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.6V | - | NOT SPECIFIED | X5323 | Open Drain or Open Collector | - | R-PDSO-G8 | - | 5.5V | 2.7V | 1 | YES | Active Low | 2.92V | 1 | 100ms Minimum | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() X5163S8Z-2.7T1 Renesas Electronics America Inc. | 45 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | WATCHDOG TIMER | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | X5163 | Open Drain or Open Collector | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 2.7V | 1 | YES | Active Low | 2.63V | 1 | 100ms Minimum | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() X5325S8IZT1 Renesas Electronics America Inc. | 45 | - | Datasheet | 21 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | X5325 | Open Drain or Open Collector | - | R-PDSO-G8 | Not Qualified | 5.5V | 4.5V | 1 | YES | Active High | 4.38V | 1 | 100ms Minimum | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() X4045S8Z-2.7 Renesas Electronics America Inc. | 28 |
| Datasheet | 26 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C TA | Tube | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | X4045 | Open Drain or Open Collector | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 2.7V | 1 | YES | Active High | 2.62V | 1 | 100ms Minimum | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() X5045PZ-4.5A Renesas Electronics America Inc. | 28 |
| Datasheet | 6 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C TA | Tube | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | DETECTION THRESHOLD VOLTAGE IS 4.62 | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | X5045 | Open Drain or Open Collector | 8 | R-PDIP-T8 | - | 5.5V | 4.5V | 1 | NO | Active High | 4.62V | 1 | 100ms Minimum | 5.334mm | 9.525mm | 7.62mm | ROHS3 Compliant | ||
![]() X4043S8Z-2.7A Renesas Electronics America Inc. | 28 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 0°C~70°C TA | Tube | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | - | - | - | - | - | X4043 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | Active Low | 2.92V | 1 | 100ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() X4043M8IZ-2.7T1 Renesas Electronics America Inc. | 45 |
| Datasheet | 42 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 2 (1 Year) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | X4043 | Open Drain or Open Collector | 8 | S-PDSO-G8 | Not Qualified | 5.5V | 2.7V | 1 | YES | Active Low | 2.62V | 1 | 100ms Minimum | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() X4045S8IZ-4.5A Renesas Electronics America Inc. | 28 |
| Datasheet | 21 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | X4045 | Open Drain or Open Collector | 8 | R-PDSO-G8 | Not Qualified | 5.5V | 4.5V | 1 | YES | Active High | 4.62V | 1 | 100ms Minimum | - | 4.9mm | 3.9mm | ROHS3 Compliant |