- Packaging
- Type
- Operating Temperature
- Mounting Type
- Package / Case
- Number of Voltages Monitored
- Output
- Reset
- Voltage - Threshold
- Part Status
- Pin Count
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Renesas PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X40420S14I-B Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | X40420 | Open Drain, Open Drain | - | - | - | - | - | - | Active High/Active Low | 2.6V 4.6V | 2 | Adjustable/Selectable | - | - | - | Non-RoHS Compliant | ||
![]() X40421V14I-A Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | X40421 | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 2.9V 4.6V | 2 | Adjustable/Selectable | - | - | - | Non-RoHS Compliant | ||
![]() X40430S14-A Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | 0°C~70°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | X40430 | Open Drain, Push-Pull | - | - | - | - | - | - | Active High/Active Low | 1.7V 2.9V 4.6V | 3 | Adjustable/Selectable | - | - | - | Non-RoHS Compliant | ||
![]() X40431V14-C Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | 0°C~70°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | X40431 | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 1.7V 2.2V 2.9V | 3 | Adjustable/Selectable | - | - | - | Non-RoHS Compliant | ||
![]() X40430S14I-A Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | X40430 | Open Drain, Push-Pull | - | - | - | - | - | - | Active High/Active Low | 1.7V 2.9V 4.6V | 3 | Adjustable/Selectable | - | - | - | Non-RoHS Compliant | ||
![]() X40431S14I-A Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | X40431 | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 1.7V 2.9V 4.6V | 3 | Adjustable/Selectable | - | - | - | Non-RoHS Compliant | ||
![]() X40626S14I-4.5A Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | 14 | - | Multi-Voltage Supervisor | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | X40626 | Open Drain or Open Collector | - | R-PDSO-G14 | 5.5V | 4.5V | 2 | YES | Active Low | 2.93V 4.63V | 2 | 100ms Minimum | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() X40626S14I Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | 14 | - | Multi-Voltage Supervisor | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | X40626 | Open Drain or Open Collector | - | R-PDSO-G14 | 5.5V | 4.5V | 2 | YES | Active Low | 2.93V 4.38V | 2 | 100ms Minimum | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() X4283V8I-2.7A Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | - | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | X4283 | - | - | - | - | - | - | - | Active Low | 2.92V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() X5323S8 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C TA | Tube | - | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | DETECTION THRESHOLD VOLTAGE IS 2.92 | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.6V | - | NOT SPECIFIED | X5323 | Open Drain or Open Collector | 8 | R-PDSO-G8 | 5.5V | 2.7V | 1 | YES | Active Low | 4.38V | 1 | 100ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() X5328S8-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 0°C~70°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | X5328 | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 2.63V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() X5045P Renesas Electronics America Inc. | 96 | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C TA | Tube | - | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | DETECTION THRESHOLD VOLTAGE IS 4.38 | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | X5045 | Open Drain or Open Collector | 8 | R-PDIP-T8 | 5.5V | 4.5V | 1 | NO | Active High | 4.38V | 1 | 100ms Minimum | 5.334mm | 9.525mm | 7.62mm | Non-RoHS Compliant | ||
![]() X5045S8 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C TA | Tube | - | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | DETECTION THRESHOLD VOLTAGE IS 4.38 | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | X5045 | Open Drain or Open Collector | 8 | R-PDSO-G8 | 5.5V | 4.5V | 1 | NO | Active High | 4.38V | 1 | 100ms Minimum | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() X5083S8 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 0°C~70°C TA | Tube | - | e3 | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | X5083 | Open Drain or Open Collector | 8 | - | - | - | - | - | Active Low | 4.38V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() X5325S8-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 0°C~70°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | X5325 | Open Drain or Open Collector | - | - | - | - | - | - | Active High | 2.63V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() X5045PI Renesas Electronics America Inc. | 5000 | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C TA | Tube | 2005 | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | DETECTION THRESHOLD VOLTAGE IS 4.38 | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | X5045 | Open Drain or Open Collector | 8 | R-PDIP-T8 | 5.5V | 4.5V | 1 | NO | Active High | 4.38V | 1 | 100ms Minimum | 5.334mm | 9.525mm | 7.62mm | Non-RoHS Compliant | ||
![]() ISL8704AIBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | Industrial grade | -40°C~85°C TA | Tube | - | e3 | Obsolete | 2 (1 Year) | - | - | Sequencer | Matte Tin (Sn) | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL8704A | Open Drain or Open Collector | - | - | - | - | - | - | Active High/Active Low | - | 4 | Adjustable/Selectable | - | - | - | ROHS3 Compliant | ||
![]() ISL8701AIBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | Industrial grade | -40°C~85°C TA | Tube | - | e3 | Obsolete | 2 (1 Year) | - | - | Sequencer | Matte Tin (Sn) | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL8701 | Open Drain or Open Collector | - | - | - | - | - | - | Active High/Active Low | - | 4 | Adjustable/Selectable | - | - | - | ROHS3 Compliant | ||
![]() ISL8703AIBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C TA | Tube | - | e3 | Obsolete | 2 (1 Year) | - | - | Sequencer | Matte Tin (Sn) | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | ISL8703A | Open Drain or Open Collector | - | - | - | - | - | - | Active High/Active Low | - | 4 | Adjustable/Selectable | - | - | - | ROHS3 Compliant | ||
![]() X4043M8-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 0°C~70°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | X4043 | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 2.62V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant |