- Packaging
- Type
- Operating Temperature
- Mounting Type
- Package / Case
- Number of Voltages Monitored
- Output
- Reset
- Voltage - Threshold
- Part Status
- Pin Count
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Renesas PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X5083PIZ-2.7A Renesas Electronics America Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | Simple Reset/Power-On Reset | - | - | - | - | X5083 | Open Drain or Open Collector | - | Active Low | 2.93V | 1 | 100ms Minimum | ROHS3 Compliant | ||
![]() X5329S8IZ-2.7 Renesas Electronics America Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | Simple Reset/Power-On Reset | - | - | - | - | X5329 | Open Drain or Open Collector | - | Active High | 2.63V | 1 | 100ms Minimum | ROHS3 Compliant | ||
![]() X4005M8Z-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 0°C~70°C TA | Tube | e3 | Obsolete | 2 (1 Year) | Simple Reset/Power-On Reset | Matte Tin (Sn) | NOT SPECIFIED | - | NOT SPECIFIED | X4005 | Open Drain or Open Collector | - | Active High | 2.62V | 1 | 100ms Minimum | ROHS3 Compliant | ||
![]() X4005M8IZ Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | -40°C~85°C TA | Tube | e3 | Obsolete | 2 (1 Year) | Simple Reset/Power-On Reset | Matte Tin (Sn) | NOT SPECIFIED | - | NOT SPECIFIED | X4005 | Open Drain or Open Collector | - | Active High | 4.38V | 1 | 100ms Minimum | ROHS3 Compliant | ||
![]() X4045M8IZ-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | -40°C~85°C TA | Tube | - | Obsolete | 2 (1 Year) | Simple Reset/Power-On Reset | - | - | - | - | X4045 | Open Drain or Open Collector | - | Active High | 2.62V | 1 | 100ms Minimum | ROHS3 Compliant | ||
![]() X5329S8IZ-2.7A Renesas Electronics America Inc. | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | Simple Reset/Power-On Reset | - | - | - | - | X5329 | Open Drain or Open Collector | - | Active High | 2.93V | 1 | 100ms Minimum | ROHS3 Compliant | ||
![]() X5083PZ-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | 0°C~70°C TA | Tube | - | Obsolete | 1 (Unlimited) | Simple Reset/Power-On Reset | - | - | - | - | X5083 | Open Drain or Open Collector | - | Active Low | 2.63V | 1 | 100ms Minimum | ROHS3 Compliant | ||
![]() X5001PIZ-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | -40°C~85°C TA | Tube | e3 | Obsolete | 1 (Unlimited) | Simple Reset/Power-On Reset | Matte Tin (Sn) | NOT SPECIFIED | - | NOT SPECIFIED | X5001 | Open Drain or Open Collector | - | Active Low | 2.63V | 1 | 100ms Minimum | ROHS3 Compliant | ||
![]() X5083PIZ Renesas Electronics America Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | -40°C~85°C TA | Tube | e3 | Obsolete | 1 (Unlimited) | Simple Reset/Power-On Reset | Matte Tin (Sn) | NOT SPECIFIED | - | NOT SPECIFIED | X5083 | Open Drain or Open Collector | - | Active Low | 4.38V | 1 | 100ms Minimum | ROHS3 Compliant | ||
![]() X5001PIZ Renesas Electronics America Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | -40°C~85°C TA | Tube | e3 | Obsolete | 1 (Unlimited) | Simple Reset/Power-On Reset | Matte Tin (Sn) | NOT SPECIFIED | - | NOT SPECIFIED | X5001 | Open Drain or Open Collector | - | Active Low | 4.38V | 1 | 100ms Minimum | ROHS3 Compliant | ||
![]() X5083PZ-2.7A Renesas Electronics America Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | 0°C~70°C TA | Tube | - | Obsolete | 1 (Unlimited) | Simple Reset/Power-On Reset | - | - | - | - | X5083 | Open Drain or Open Collector | - | Active Low | 2.93V | 1 | 100ms Minimum | ROHS3 Compliant | ||
![]() X5001PZ-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 0°C~70°C TA | Tube | e3 | Obsolete | 1 (Unlimited) | Simple Reset/Power-On Reset | Matte Tin (Sn) | NOT SPECIFIED | - | NOT SPECIFIED | X5001 | Open Drain or Open Collector | - | Active Low | 2.63V | 1 | 100ms Minimum | ROHS3 Compliant | ||
![]() X4045M8Z-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 0°C~70°C TA | Tube | - | Obsolete | 2 (1 Year) | Simple Reset/Power-On Reset | - | - | - | - | X4045 | Open Drain or Open Collector | - | Active High | 2.62V | 1 | 100ms Minimum | ROHS3 Compliant | ||
![]() X4045M8Z Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 0°C~70°C TA | Tube | - | Obsolete | 2 (1 Year) | Simple Reset/Power-On Reset | - | - | - | - | X4045 | Open Drain or Open Collector | - | Active High | 4.38V | 1 | 100ms Minimum | ROHS3 Compliant | ||
![]() X5001PZ-2.7A Renesas Electronics America Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 0°C~70°C TA | Tube | e3 | Obsolete | 1 (Unlimited) | Simple Reset/Power-On Reset | Matte Tin (Sn) | NOT SPECIFIED | - | NOT SPECIFIED | X5001 | Open Drain or Open Collector | - | Active Low | 2.92V | 1 | 100ms Minimum | ROHS3 Compliant | ||
![]() ISL88012IH529Z-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Multi-Voltage Supervisor | - | - | unknown | - | ISL88012 | Open Drain, Push-Pull | - | Active High/Active Low | 2.92V Adj | 2 | 140ms Minimum | ROHS3 Compliant | ||
![]() ISL88013IH523Z-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Simple Reset/Power-On Reset | - | - | - | - | ISL88013 | Open Drain, Push-Pull | 5 | Active High/Active Low | 2.32V | 1 | 140ms Minimum | ROHS3 Compliant | ||
![]() ISL88012IH546Z-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Multi-Voltage Supervisor | - | - | unknown | - | ISL88012 | Open Drain, Push-Pull | - | Active High/Active Low | 4.64V Adj | 2 | 140ms Minimum | ROHS3 Compliant | ||
![]() ISL88015IH5Z-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Simple Reset/Power-On Reset | - | - | - | - | ISL88015 | Open Drain or Open Collector | - | Active Low | Adjustable/Selectable | 1 | 140ms Minimum | ROHS3 Compliant | ||
![]() ISL88012IH523Z-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Multi-Voltage Supervisor | - | - | unknown | - | ISL88012 | Open Drain, Push-Pull | 5 | Active High/Active Low | 2.32V Adj | 2 | 140ms Minimum | ROHS3 Compliant |