- Packaging
- Type
- Operating Temperature
- Mounting Type
- Package / Case
- Number of Voltages Monitored
- Output
- Reset
- Voltage - Threshold
- Part Status
- Pin Count
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Renesas PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Base Part Number | Output | JESD-30 Code | Supply Voltage-Max (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X4163PIZ Renesas Electronics America Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | -40°C~85°C TA | Tube | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | X4163 | Open Drain or Open Collector | - | - | - | - | Active Low | 4.38V | 1 | 100ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() X4165V8-2.7A Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 0°C~70°C TA | Tube | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | X4165 | - | - | - | - | - | Active High | 2.92V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() X4165S8-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 0°C~70°C TA | Tube | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | X4165 | Open Drain or Open Collector | - | - | - | - | Active High | 2.62V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() X40626S14-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C TA | Tube | Obsolete | 1 (Unlimited) | 14 | Multi-Voltage Supervisor | DUAL | GULL WING | 1 | 5V | X40626 | Open Drain or Open Collector | R-PDSO-G14 | 5.5V | 2 | YES | Active Low | 2.63V 2.63V | 2 | 100ms Minimum | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() X4165V8I-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | -40°C~85°C TA | Tube | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | X4165 | - | - | - | - | - | Active High | 2.62V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() X4165V8I Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | -40°C~85°C TA | Tube | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | X4165 | - | - | - | - | - | Active High | 4.38V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() X4165S8-2.7A Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 0°C~70°C TA | Tube | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | X4165 | Open Drain or Open Collector | - | - | - | - | Active High | 2.92V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() X4165PZ-4.5A Renesas Electronics America Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 0°C~70°C TA | Tube | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | X4165 | Open Drain or Open Collector | - | - | - | - | Active High | 4.62V | 1 | 100ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() X4165PZ Renesas Electronics America Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 0°C~70°C TA | Tube | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | X4165 | Open Drain or Open Collector | - | - | - | - | Active High | 4.38V | 1 | 100ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() X4163PI-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | -40°C~85°C TA | Tube | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | X4163 | Open Drain or Open Collector | - | - | - | - | Active Low | 2.62V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() X4165PIZ-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | -40°C~85°C TA | Tube | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | X4165 | Open Drain or Open Collector | - | - | - | - | Active High | 2.62V | 1 | 100ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() X4165S8-4.5A Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 0°C~70°C TA | Tube | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | X4165 | Open Drain or Open Collector | - | - | - | - | Active High | 4.62V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() X4165P-2.7 Renesas Electronics America Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 0°C~70°C TA | Tube | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | X4165 | Open Drain or Open Collector | - | - | - | - | Active High | 2.62V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() X4165S8I-4.5A Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C TA | Tube | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | X4165 | Open Drain or Open Collector | - | - | - | - | Active High | 4.62V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() X4283S8I-2.7A Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C TA | Tube | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | X4283 | Open Drain or Open Collector | - | - | - | - | Active Low | 2.92V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() X4163P-2.7A Renesas Electronics America Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 0°C~70°C TA | Tube | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | X4163 | Open Drain or Open Collector | - | - | - | - | Active Low | 2.92V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() X4283V8-4.5A Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 0°C~70°C TA | Tube | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | X4283 | - | - | - | - | - | Active Low | 4.62V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() X4283S8-2.7A Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 0°C~70°C TA | Tube | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | X4283 | Open Drain or Open Collector | - | - | - | - | Active Low | 2.92V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() X4285V8-2.7A Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 0°C~70°C TA | Tube | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | X4285 | - | - | - | - | - | Active High | 2.92V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant | ||
![]() X4283PI-4.5A Renesas Electronics America Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | -40°C~85°C TA | Tube | Obsolete | 1 (Unlimited) | - | Simple Reset/Power-On Reset | - | - | - | - | X4283 | Open Drain or Open Collector | - | - | - | - | Active Low | 4.62V | 1 | 100ms Minimum | - | - | - | Non-RoHS Compliant |