- RoHS
- Number of I/Os
- Oscillator Type
- Max Operating Temperature
- Min Operating Temperature
- Peripherals
- Case/Package
- Interface
- Memory Types
- Frequency
- Memory Size
- Core Architecture
Attribute column
Manufacturer
Renesas Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Case/Package | Memory Types | Number of I/Os | RoHS | Packaging | Max Operating Temperature | Min Operating Temperature | Frequency | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Peripherals | Data Bus Width | Number of Timers/Counters | Core Architecture | Max Frequency | Number of Programmable I/O | Number of UART Channels | Number of I2C Channels | Number of SPI Channels | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R5F2L36CMDFA#30 Renesas | In Stock | - | Datasheet | - | 64 | LQFP | FLASH | 52 | Compliant | - | 85 °C | -40 °C | 20 MHz | I2C, LIN, UART | 5.5 V | 1.8 V | 128 kB | Internal | 10 kB | LCD, POR, PWM, Voltage Detect, WDT | - | - | R8C | - | - | 3 | 1 | 0 | - | ||
![]() R5F21324CYSP#V0 Renesas | In Stock | - | - | - | - | LSSOP | FLASH | 15 | Compliant | - | 105 °C | -20 °C | 20 MHz | I2C, LIN, UART, USART | - | - | 16 kB | Internal | - | POR, PWM, Voltage Detect, WDT | - | - | R8C | - | - | - | - | - | - | ||
![]() R5F213G4CNNP#V0 Renesas | In Stock | - | - | - | - | - | FLASH | 19 | Compliant | - | 85 °C | -20 °C | 20 MHz | I2C, LIN, UART, USART | - | - | 16 kB | Internal | - | POR, PWM, Voltage Detect, WDT | - | - | R8C | - | - | - | - | - | - | ||
![]() P9017-2AWGI8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F2L36AMNFA#V0 Renesas | In Stock | - | Datasheet | - | 64 | LQFP | FLASH | 52 | Compliant | - | 85 °C | -20 °C | 20 MHz | I2C, LIN, UART, USART | - | - | 96 kB | Internal | - | LCD, POR, PWM, Voltage Detect, WDT | - | - | R8C | - | - | 3 | - | - | - | ||
![]() R5F21335DNFP#50 Renesas | In Stock | - | Datasheet | - | 32 | LQFP | FLASH | 27 | Compliant | - | 85 °C | -20 °C | 20 MHz | I2C, UART | 5.5 V | 1.8 V | 24 kB | Internal | 1 kB | POR, PWM, Voltage Detect, WDT | - | - | R8C | - | - | 2 | 1 | 0 | - | ||
![]() R5F2L36AMDFA#30 Renesas | In Stock | - | Datasheet | - | 64 | LQFP | FLASH | 52 | Compliant | - | 85 °C | -40 °C | 20 MHz | I2C, LIN, UART | 5.5 V | 1.8 V | 96 kB | Internal | 10 kB | LCD, POR, PWM, Voltage Detect, WDT | - | - | R8C | - | - | 3 | 1 | 0 | - | ||
![]() D6417729RHF200B Renesas | In Stock | - | - | Surface Mount | 208 | - | ROMless | 96 | Non-Compliant | - | 75 °C | -20 °C | 200 MHz | EBI/EMI, IrDA, SCI | 3.6 V | 1.85 V | - | Internal | 16 kB | DMA, POR, WDT | 32 b | 3 | - | 200 MHz | 96 | - | - | - | No | ||
![]() R5F2M131BNFP#50 Renesas | In Stock | - | Datasheet | - | 32 | LQFP | FLASH | 29 | Compliant | - | 85 °C | -20 °C | 20 MHz | UART | 5.5 V | 1.8 V | 4 kB | Internal | 384 B | POR, PWM, Voltage Detect, WDT | - | - | R8C | - | - | 2 | - | 0 | - | ||
![]() R5F213G6CNNP#V0 Renesas | In Stock | - | - | - | - | - | FLASH | 19 | Compliant | - | 85 °C | -20 °C | 20 MHz | I2C, LIN, UART, USART | - | - | 32 kB | Internal | - | POR, PWM, Voltage Detect, WDT | - | - | R8C | - | - | - | - | - | - | ||
![]() UPD65944GJ-P08-JEU-A Renesas | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F2L36CMNFP#30 Renesas | In Stock | - | Datasheet | - | 64 | LFQFP | FLASH | 52 | Compliant | - | 85 °C | -20 °C | 20 MHz | I2C, LIN, UART | 5.5 V | 1.8 V | 128 kB | Internal | 10 kB | LCD, POR, PWM, Voltage Detect, WDT | - | - | R8C | - | - | 3 | 1 | 0 | - | ||
![]() R5F21193DD#V0 Renesas | In Stock | - | - | - | 20 | - | FLASH | 13 | Compliant | - | 85 °C | -20 °C | 20 MHz | UART, USART | - | - | 12 kB | Internal | - | POR, Voltage Detect, WDT | - | - | R8C | - | - | - | - | - | - | ||
![]() UPD65882GF-217-3BA-SES-A Renesas | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F2LA34ANFP#30 Renesas | In Stock | - | Datasheet | - | 32 | LQFP | FLASH | 26 | Compliant | - | 85 °C | -20 °C | 20 MHz | I2C, UART | 5.5 V | 1.8 V | 16 kB | Internal | 3.5 kB | LCD, POR, PWM, Voltage Detect, WDT | - | - | R8C | - | - | 2 | 3 | 0 | - | ||
![]() R5F213N8TNBX#W5 Renesas | In Stock | - | - | - | 48 | - | FLASH | 43 | Compliant | Tape & Reel (TR) | 85 °C | -20 °C | 20 MHz | I2C, UART, USART | - | - | 64 kB | Internal | - | POR, PWM, Voltage Detect, WDT | - | - | R8C | - | - | - | - | - | - | ||
![]() R5F212ACSYFP#W4 Renesas | In Stock | - | - | - | - | LQFP | FLASH | 55 | Compliant | Tape & Reel (TR) | 105 °C | -20 °C | 20 MHz | I2C, LIN, UART, USART | - | - | 128 kB | Internal | - | POR, PWM, Voltage Detect, WDT | - | - | R8C | - | - | - | - | - | - | ||
![]() R5F21324MNSP#V0 Renesas | In Stock | - | - | - | - | LSSOP | FLASH | 15 | Compliant | - | 85 °C | -20 °C | 20 MHz | I2C, LIN, UART, USART | - | - | 16 kB | Internal | - | POR, PWM, Voltage Detect, WDT | - | - | R8C | - | - | - | - | - | - | ||
![]() HD6417750RBP200D Renesas | In Stock | - | - | Surface Mount | 256 | BGA | ROMless | 28 | Compliant | - | 85 °C | -40 °C | 200 MHz | EBI/EMI, SCI | 3.6 V | 1.4 V | - | External | - | DMA, POR, WDT | - | 5 | - | - | - | - | - | - | - | ||
![]() R5F21183DD#V0 Renesas | In Stock | - | - | - | 20 | - | FLASH | 13 | Compliant | - | 85 °C | -20 °C | 20 MHz | UART, USART | - | - | 12 kB | Internal | - | POR, Voltage Detect, WDT | - | - | R8C | - | - | - | - | - | - |