- RoHS
- Number of I/Os
- Oscillator Type
- Max Operating Temperature
- Min Operating Temperature
- Peripherals
- Case/Package
- Interface
- Memory Types
- Frequency
- Memory Size
- Core Architecture
Attribute column
Manufacturer
Renesas Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Data Converters | Ihs Manufacturer | Mfr | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Programmable | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Seated Height-Max | EEPROM Size | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UPD3140GS Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | YES | - | 20 | - | - | RENESAS ELECTRONICS CORP | - | - | 85 °C | -35 °C | PLASTIC/EPOXY | SSOP | 0.300 INCH, PLASTIC, SSOP-20 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | No | 2 V | - | - | - | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 2 | 0.65 mm | unknown | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | OTHER | 1.8 V | PLL FREQUENCY SYNTHESIZER | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | 6.1 mm | ||
![]() RNA51A46FLPEL-E Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD49812F Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | YES | - | 80 | - | - | RENESAS TECHNOLOGY CORP | - | - | - | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Transferred | QFP | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | unknown | 80 | S-PQFP-G80 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05 mm | - | CONSUMER CIRCUIT | 14 mm | 14 mm | ||
![]() M62463AFP Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | YES | - | 64 | - | - | RENESAS ELECTRONICS CORP | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | 14 X 14 MM, 0.80 MM PITCH, QFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | - | - | - | - | - | IT ALSO REQUIRES 4.5V TO 5.5V SUPPLY | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.8 mm | compliant | 64 | S-PQFP-G64 | Not Qualified | 10 V | COMMERCIAL EXTENDED | 8 V | - | - | - | - | - | - | - | - | - | - | - | 3.05 mm | - | CONSUMER CIRCUIT | 14 mm | 14 mm | ||
![]() R7FA6M4AD3CFB#BA0 Renesas Electronics Corporation | 45 |
| Datasheet | Surface Mount | 144-LQFP | - | 144-LFQFP (20x20) | - | R7FA6M4 | A/D 22x12b SAR; D/A 2x12b | - | Renesas Electronics Corporation | 109 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tray | RA6M4 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 200MHz | 256K x 8 | 2.7V ~ 3.6V | ARM® Cortex®-M33 | Crypto - AES, DMA, LVD, POR, PWM, RSA, SHA, Temp Sensor, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, Ethernet, I2C, LINbus, QSPI, SCI, SPI, SSI, UART/USART, USB | - | 8K x 8 | - | - | - | ||
![]() UPD78F1166AGF(S)-GAS-M1-AX Renesas Electronics Corporation | 43 |
| - | Surface Mount | 100-LQFP | - | 100-LQFP (20x14) | - | UPD781166 | A/D 16x10b SAR; D/A 2x8b | - | Renesas Electronics Corporation | 83 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | 78K0R/Kx3 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 20MHz | 12K x 8 | 1.8V ~ 5.5V | 78K/0R | DMA, LVD, POR, PWM, WDT | FLASH | 16-Bit | 256KB (256K x 8) | 3-Wire SIO, EBI/EMI, I2C, LINbus, UART/USART | - | - | - | - | - | ||
![]() R5F12047MNA#20 Renesas Electronics Corporation | 1977 |
| Datasheet | Surface Mount | 16-WFQFN Exposed Pad | - | 16-HWQFN (3x3) | - | R5F12047 | A/D 7x8/10b SAR | - | Renesas Electronics Corporation | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | RL78/G15 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 16MHz | 1K x 8 | 2.4V ~ 5.5V | RL78 | POR, PWM, WDT | FLASH | 16-Bit | 4KB (4K x 8) | CSI, I2C, SPI, UART/USART | - | 1K x 8 | - | - | - | ||
![]() R5F12048MSP#50 Renesas Electronics Corporation | 1552 |
| Datasheet | Surface Mount | 16-SSOP (0.173", 4.40mm Width) | - | 16-SSOP | - | R5F12048 | A/D 7x8/10b SAR | - | Renesas Electronics Corporation | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | RL78/G15 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 16MHz | 1K x 8 | 2.4V ~ 5.5V | RL78 | POR, PWM, WDT | FLASH | 16-Bit | 8KB (8K x 8) | CSI, I2C, SPI, UART/USART | - | 1K x 8 | - | - | - | ||
![]() R7FA8M1AHECBD#UC0 Renesas Electronics Corporation | 34 |
| Datasheet | - | - | - | - | - | R7FA8M1 | - | - | Renesas Electronics Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R7FA8M1AHECFB#AA0 Renesas Electronics Corporation | 130 | - | Datasheet | - | - | - | - | - | R7FA8M1 | - | - | Renesas Electronics Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F10PMGCLFB#15 Renesas Electronics Corporation | 1190 |
| Datasheet | Surface Mount | 80-LQFP | - | 80-LFQFP (12x12) | - | R5F10P | A/D 22x10b SAR; D/A 1x8b | - | Renesas Electronics Corporation | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tray | RL78/F14 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 32MHz | 10K x 8 | 2.7V ~ 5.5V | RL78 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | CANbus, CSI, I2C, LINbus, SPI, UART/USART | - | 8K x 8 | - | - | - | ||
![]() UPD78F0512GA(A)-GAM-AX Renesas Electronics Corporation | 4800 | - | - | Surface Mount | 48-LQFP | - | 48-LFQFP (7x7) | - | UPD780512 | A/D 8x10b SAR | - | Renesas Electronics Corporation | 41 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Bulk | 78K0/Kx2 | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 20MHz | 1K x 8 | 1.8V ~ 5.5V | 78K/0 | LVD, POR, PWM, WDT | FLASH | 8-Bit | 24KB (24K x 8) | 3-Wire SIO, I2C, LINbus, UART/USART | - | - | - | - | - | ||
![]() R5F2L357MNFP#31 Renesas Electronics Corporation | In Stock | - | Datasheet | Surface Mount | 52-LQFP | - | 52-LQFP (10x10) | - | R5F2L357 | A/D 12x10b; D/A 2x8b | - | Renesas Electronics Corporation | 41 | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C (TA) | Tray | R8C/Lx/35M | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 20MHz | 6K x 8 | 1.8V ~ 5.5V | R8C | LCD, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 48KB (48K x 8) | I2C, LINbus, SIO, SSU, UART/USART | - | 4K x 8 | - | - | - | ||
![]() UPD78F0485GK-GAK-M1-AX Renesas Electronics Corporation | 2856 | - | - | Surface Mount | 80-LQFP | - | 80-LFQFP (12x12) | - | UPD780485 | A/D 8x10b SAR | - | Renesas Electronics Corporation | 62 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | 78K0/Lx3 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 10MHz | 2K x 8 | 1.8V ~ 5.5V | 78K/0 | LCD, LVD, POR, PWM, WDT | FLASH | 8-Bit | 60KB (60K x 8) | 3-Wire SIO, LINbus, UART/USART | - | - | - | - | - | ||
![]() R5F12017MSP#30 Renesas Electronics Corporation | 2468 |
| Datasheet | Surface Mount | 10-LSSOP (0.173", 4.40mm Width) | - | 10-LSSOP | - | R5F12017 | A/D 4x8/10b SAR | - | Renesas Electronics Corporation | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | RL78/G15 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 16MHz | 1K x 8 | 2.4V ~ 5.5V | RL78 | POR, PWM, WDT | FLASH | 16-Bit | 4KB (4K x 8) | CSI, I2C, SPI, UART/USART | - | 1K x 8 | - | - | - | ||
![]() R5F10DMDCJFB#12 Renesas Electronics Corporation | 970 |
| Datasheet | Surface Mount | 80-LQFP | - | 80-LFQFP (12x12) | - | R5F10D | A/D 8x10b | - | Renesas Electronics Corporation | 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | RL78/D1A | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 32MHz | 3K x 8 | 2.7V ~ 5.5V | RL78 | DMA, Motor Control, LCD, LVD, POR, PWM, WDT | FLASH | 16-Bit | 48KB (48K x 8) | CANbus, CSI, I2C, LINbus, SPI, UART/USART | - | 8K x 8 | - | - | - | ||
![]() UPD78F1829GAA2-GAM-G Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | UPD78F1829 | - | - | Renesas Electronics Corporation | - | - | - | - | - | - | - | - | - | - | - | Not Verified | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F2L38AMNFP#31 Renesas Electronics Corporation | In Stock | - | Datasheet | Surface Mount | 80-LQFP | - | 80-LQFP (12x12) | - | R5F2L38A | A/D 16x10b; D/A 2x8b | - | Renesas Electronics Corporation | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C (TA) | Tray | R8C/Lx/38M | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 20MHz | 10K x 8 | 1.8V ~ 5.5V | R8C | LCD, POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 96KB (96K x 8) | I2C, LINbus, SIO, SSU, UART/USART | - | 4K x 8 | - | - | - | ||
![]() R5F10BMFCLFB#15 Renesas Electronics Corporation | 1061 |
| Datasheet | Surface Mount | 80-LQFP | - | 80-LFQFP (12x12) | - | R5F10B | A/D 22x10b SAR | - | Renesas Electronics Corporation | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tray | RL78/F13 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 32MHz | 6K x 8 | 2.7V ~ 5.5V | RL78 | LVD, POR, PWM, WDT | FLASH | 16-Bit | 96KB (96K x 8) | CANbus, CSI, I2C, LINbus, SPI, UART/USART | - | 4K x 8 | - | - | - | ||
![]() R5F121BCMFP#10 Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | R5F121B | - | - | Renesas Electronics Corporation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |