- RoHS
- Number of I/Os
- Oscillator Type
- Max Operating Temperature
- Min Operating Temperature
- Peripherals
- Case/Package
- Interface
- Memory Types
- Frequency
- Memory Size
- Core Architecture
Attribute column
Manufacturer
Renesas Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Case/Package | Max Output Frequency | Memory Types | Number of I/Os | Phase Jitter | RoHS | SwitchingFrequency | Voltage-Output 1 | Packaging | Max Operating Temperature | Min Operating Temperature | Frequency | Number of Outputs | Max Output Current | Operating Supply Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Peripherals | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Number of Timers/Counters | Core Architecture | PLL | Number of UART Channels | Number of I2C Channels | Number of SPI Channels | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P9027LP0AWGI8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F213NCTNBX#W5 Renesas | In Stock | - | Datasheet | Surface Mount | 48 | - | - | FLASH | 43 | - | Compliant | - | - | Tape & Reel (TR) | 85 °C | -20 °C | 20 MHz | - | - | - | I2C, UART, USART | - | 5.5 V | 2.7 V | 128 kB | Internal | 10 kB | POR, PWM, Voltage Detect, WDT | - | - | - | 4 | R8C | - | - | - | - | - | - | ||
![]() RAA230211GSB#HA0 Renesas | In Stock | - | Datasheet | Surface Mount | 20 | TSSOP | - | - | - | - | Compliant | 1 MHz | 1.8 V | - | 85 °C | -40 °C | - | 2 | 3 A | 5.5 V | - | - | - | - | - | - | - | - | 1.8 V | 3 V | 5.5 V | - | - | - | - | - | - | No | Lead Free | ||
![]() P9239A-3NDGI8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F100LJAFC#V0 Renesas | In Stock | - | Datasheet | - | - | TQFP | - | FLASH | 48 | - | Compliant | - | - | - | 85 °C | -40 °C | 32 MHz | - | - | - | I2C, LIN, UART, USART | - | - | - | 256 kB | Internal | - | DMA, POR, PWM, WDT | - | - | - | - | RL78 | - | - | - | - | - | Lead Free | ||
![]() R5F21335DDFP#50 Renesas | In Stock | - | Datasheet | - | 32 | LQFP | - | FLASH | 27 | - | Compliant | - | - | - | 85 °C | -40 °C | 20 MHz | - | - | - | I2C, UART | - | 5.5 V | 1.8 V | 24 kB | Internal | 1 kB | POR, PWM, Voltage Detect, WDT | - | - | - | - | R8C | - | 2 | 1 | 0 | - | - | ||
![]() R5F212BCSDFA#V0 Renesas | In Stock | - | - | - | - | LQFP | - | FLASH | 55 | - | Compliant | - | - | - | 85 °C | -40 °C | 20 MHz | - | - | - | I2C, LIN, UART, USART | - | - | - | 128 kB | Internal | - | POR, PWM, Voltage Detect, WDT | - | - | - | - | R8C | - | - | - | - | - | - | ||
![]() R5F213G6CDSP#V0 Renesas | In Stock | - | - | - | - | LSSOP | - | FLASH | 19 | - | Compliant | - | - | - | 85 °C | -40 °C | 20 MHz | - | - | - | I2C, LIN, UART, USART | - | - | - | 32 kB | Internal | - | POR, PWM, Voltage Detect, WDT | - | - | - | - | R8C | - | - | - | - | - | - | ||
![]() RAA230213GSB#HA0 Renesas | In Stock | - | Datasheet | Surface Mount | 20 | TSSOP | - | - | - | - | Compliant | 1 MHz | 3 V | - | 85 °C | -40 °C | - | 2 | 3 A | 5.5 V | - | - | - | - | - | - | - | - | 3 V | 3 V | 5.5 V | - | - | - | - | - | - | No | Lead Free | ||
![]() HD6417760BP200DQ Renesas | In Stock | - | Datasheet | - | 256 | - | - | ROMless | 69 | - | Non-Compliant | - | - | - | 85 °C | -40 °C | 200 MHz | - | - | - | CAN, EBI/EMI, I2C, MMC, SCI, SPI, Serial, USB | - | - | - | - | Internal | - | DMA, LCD, POR, WDT | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() R5F21346XJFP#V0 Renesas | In Stock | - | - | - | - | LQFP | - | FLASH | 43 | - | Compliant | - | - | - | 85 °C | -40 °C | 20 MHz | - | - | - | CAN, I2C, LIN, UART, USART | - | - | - | 32 kB | Internal | - | POR, PWM, Voltage Detect, WDT | - | - | - | - | R8C | - | - | - | - | - | - | ||
![]() 5P49V6965A292NLGI8 Renesas | In Stock | - | Datasheet | - | 24 | - | 350 MHz | - | - | 500 fs | - | - | - | - | 85 °C | -40 °C | - | - | - | - | I2C | - | 3.465 V | 1.71 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F21365MNFP#V0 Renesas | In Stock | - | Datasheet | - | 64 | LQFP | - | FLASH | 59 | - | Compliant | - | - | - | 85 °C | -20 °C | 20 MHz | - | - | - | I2C, LIN, UART, USART | - | - | - | 24 kB | Internal | - | POR, PWM, Voltage Detect, WDT | - | - | - | - | R8C | - | - | - | - | - | - | ||
![]() R5F21336CDFP#V0 Renesas | In Stock | - | - | - | - | LQFP | - | FLASH | 27 | - | Compliant | - | - | - | 85 °C | -40 °C | 20 MHz | - | - | - | I2C, LIN, UART, USART | - | - | - | 32 kB | Internal | - | POR, PWM, Voltage Detect, WDT | - | - | - | - | R8C | - | - | - | - | - | - | ||
![]() ICS960001AFLF Renesas | In Stock | - | - | Surface Mount | 48 | SSOP | - | - | - | - | Compliant | - | - | - | 70 °C | 0 °C | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | ||
![]() R5F21144DSP#V0 Renesas | In Stock | - | - | - | - | LSSOP | - | FLASH | 13 | - | Compliant | - | - | - | 85 °C | -40 °C | 20 MHz | - | - | - | UART, USART | - | - | - | 16 kB | Internal | - | POR, Voltage Detect, WDT | - | - | - | - | R8C | - | - | - | - | - | - | ||
![]() R5F2L36AMNFA#30 Renesas | In Stock | - | Datasheet | - | 64 | LQFP | - | FLASH | 52 | - | Compliant | - | - | - | 85 °C | -20 °C | 20 MHz | - | - | - | I2C, LIN, UART | - | 5.5 V | 1.8 V | 96 kB | Internal | 10 kB | LCD, POR, PWM, Voltage Detect, WDT | - | - | - | - | R8C | - | 3 | 1 | 0 | - | - | ||
![]() P9025A-2AWGI Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F52106BGFP#V0 Renesas | In Stock | - | - | - | - | LQFP | - | FLASH | 84 | - | Compliant | - | - | - | 105 °C | -40 °C | 50 MHz | - | - | - | EBI/EMI, I2C, SCI, SPI | - | - | - | 256 kB | Internal | - | DMA, LVD, POR, PWM, WDT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TK-850/SG2 UZ Renesas | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |